- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0430452410 Molex | 23 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Polymer | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | Right Angle | 3mm | 15.4mm | 0.290 7.37mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | - | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 40.15mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0436500505 Molex | 7 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | Polymer | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 9.9mm | 0.172 4.37mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | 5 | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 18.64mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0010897781 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | 78 | - | - | - | - | - | Black | - | - | - | 0.437 11.10mm | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99.06mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0010897561 Molex | 23 | - | Datasheet | - | - | - | Through Hole | - | Square | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 56 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.437 11.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022284270 Molex | 35 | - | Datasheet | - | - | - | Through Hole | - | Square | - | - | - | Tin | 0.240 6.10mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 27 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.125 3.18mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.455 11.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11Z-4DP-2V(27) Hirose Electric Co Ltd | 1016 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 4 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | Male | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 6.1976 mm | 30 Cycles | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 39μin | 39.4μin 1.00μm | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-8820242 Harwin Inc. | In Stock |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | - | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 2 | - | - | - | - | 1 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 3.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | - | 0.079 inch | - | - | 120V | 3A | - | - | - | - | 500 Cycles | 120V | - | - | - | - | - | - | - | 5.56mm | 7.6mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.23mm 10.2mm 13.46mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() A3-12PA-2SV(71) Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Plastic | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | - | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Straight | - | 4mm | 0.071 1.80mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Male | 94V-0 | Brown | - | - | - | - | - | 15mOhm | - | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | 8.00μin 0.203μm | Flash | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11C-32DP-2V(57) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 32 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 32 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | 2A | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 30V | 2A | GUIDE SLOT(S) | 650VAC V | - | - | 50 Cycles | - | - | - | .3058 N | - | - | - | Pick and Place, Solder Retention | - | 39.5mm | - | 8.00μin 0.203μm | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3A-14P-2DSA Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tube | 2004 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | 0.299 7.60mm | - | 30mOhm | - | 0.079 inch | - | - | 100V | 3A | GUIDE SLOT(S) | 650VAC V | - | - | - | - | - | 4.3924 N | - | - | - | - | - | - | 30mm | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MX34016UF1 JAE Electronics | 1401 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | 0.303 7.70mm | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | -40°C~85°C | Tube | 2006 | MX34 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Grey | Automotive | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.925 23.50mm | Board to Cable/Wire | All | - | 3A | 0.087 2.20mm | Gray | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | - | - | 29.95mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0705550017 Molex | 13 | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70555 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF50A-12P-1V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polymer | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 12 | Straight | - | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | Male | 94V-0 | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0874270612 Molex | 22 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Nylon | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | Tray | - | Mini-Fit Jr 87427 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 8A | 0.165 4.20mm | Beige | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 6 | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0416620036 Molex | 30 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | 1.030 26.16mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41662 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.128 3.25mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | - | - | - | - | 0.182 4.62mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705510059 Molex | 40 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Brass | Polyester | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70551 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 25 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | 15mOhm | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0438100204 Molex | 40 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | SMC | Square | POLYETHYLENE | - | Nylon | Tin | - | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Tray | - | Mini-Fit BMI SMC 43810 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 20.6mm | 0.591 15.00mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.123 3.12mm | Shrouded - 4 Wall | - | - | 14 | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 39.81mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015911681 Molex | 40 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 68 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | STACKABLE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 68 | Vertical | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 68000-401HLF Amphenol ICC (FCI) | 490000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 1 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | - | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 1 | Tin | - | - | Male | - | Black | 2.41mm | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | 2.54mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 15-24-6246 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | POLYAMIDE66 | - | Nylon | - | - | Brass | - | - | - | - | 2010 | - | e3 | - | Discontinued | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 2 | Male | MINI-FIT BMI, POSITIVE LOCK | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Right Angle, Vertical | - | 15mm | - | - | - | - | 6A | - | - | ONE | UL, CSA | COMMERCIAL | 4.191 mm | - | - | 2 | 4.2mm | 24 | - | RECTANGULAR | - | - | - | - | - | NO | 6A | - | SQ PIN-SKT | - | 1GOhm | - | RECEPTACLE | - | 600V | - | POLARIZED HOUSING | - | 1 | - | 30 Cycles | - | RECTANGULAR | - | - | Low Halogen | - | Non-compliant | - | - | 59.4mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |