- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5600200430 Molex | 1712 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | Square | - | LOCKING | FITTING NAIL | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 560020 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | 4 | - | 2.0066mm | - | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.575 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | 0.307 inch | - | - | - | - | - | - | 3A | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | 700VAC V | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 9.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 62201021121 Würth Elektronik | 655 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | 10 | Square | - | - | - | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | - | - | 50V | -40°C~125°C | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | Vertical | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | 1.27mm | 10 | - | - | - | - | - | - | - | - | - | 100V | - | 0.299 7.60mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 90814-3818 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | - | - | NOT SPECIFIED | 2.159mm | Brass | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | yes | - | - | Solder | - | Blade Pin | 18 | 105°C | -40°C | Natural | - | 1 | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 18 | Vertical | - | - | - | - | - | - | 2.4A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 2 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | - | - | 250.25kV | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S12B-PH-SM4-TB(LF)(SN) JST Sales America Inc. | 1764 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Square | Nylon | - | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | - | - | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 12 | - | - | - | 0.217 5.51mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 5.55mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 23 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | -55°C~105°C | Tray | 2007 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 2mm | 20 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A3C-2P-2DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | PBT | - | - | Gold | 0.138 3.50mm | Brass | Polyamide (PA), Nylon | - | - | - | -55°C~85°C | Bulk | 2008 | A3 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 2 | - | HIGH DENSITY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 4mm | 0.035 0.90mm | Board to Board or Cable | All | - | 1A | - | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Male | 94V-0 | Black | - | - | - | 1A | 0.276 7.00mm | 15mOhm | 1000000000Ohm | - | - | 200V | 1A | - | 650VAC V | 100 Cycles | - | - | - | - | - | - | - | - | - | 2mm | 8μin | 8.00μin 0.203μm | Flash | 5.1mm 7.9mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0452802402 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Square | Thermoplastic | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tray | - | Micro-Fit 3.0 BMI CPI 45280 | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 24 | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 11.9mm | 0.457 11.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.193 4.90mm | Shrouded - 4 Wall | - | 3mm | - | Tin-Lead | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 43mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 0010977086 Molex | 648 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polymer | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | 250V | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.520 13.21mm | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718571002 Molex | 46198 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Nylon | - | - | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | 2 | Tin | RECTANGULAR | - | - | Male | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | 6.73mm | Compliant | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() M20-8770346 Harwin Inc. | 3047 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SIL | - | Square | - | - | - | Tin | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | - | -40°C~105°C | Bulk | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 3 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 3 | Straight | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 2 | 2.54mm | - | - | STAGGERED | - | 0.098 inch | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 500VAC V | 50 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.63mm 12.23mm 12.63mm 18.13mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1718140009 Molex | 5 | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | LOCKING | - | Tin | 0.446 11.33mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171814 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 25 Cycles | - | - | - | - | - | - | - | - | - | - | 60μin | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-105-24-G-D Samtec Inc. | 81 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | Polyester | - | - | Gold | 0.265 6.73mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | - | 94V-0 | Black | - | - | - | - | 0.480 12.19mm | - | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0879209315 Molex | 37 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tape & Reel (TR) | - | C-Grid 87920 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015911640 Molex | 23 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Polymer | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 64 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 64 | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 81.28mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0439151218 Molex | 20 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | - | Rectangular | - | - | - | Gold | - | Copper Zirconium Alloy | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | Tray | - | Mini-Fit Sr 43915 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.827 21.00mm | Board to Cable/Wire | All | - | - | 0.394 10.00mm | Black | - | - | - | - | - | - | 0.327 8.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0452802452 Molex | 23 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Square | Thermoplastic | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tray | - | Micro-Fit 3.0 BMI CPI 45280 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 11.9mm | 0.457 11.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.193 4.90mm | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 43mm | - | 15.0μin 0.38μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSM-110-01-L-DV Samtec Inc. | In Stock |
| - | 3 Weeks | - | - | Surface Mount | - | - | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 475V | -55°C~125°C | Bulk | 2007 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 7A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 0.1 inch | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1718561008 Molex | 4420 | - | Datasheet | 14 Weeks | - | - | Through Hole | - | - | Square | - | LOCKING | - | Gold | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | -40°C | - | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.794 inch | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | 0.322 inch | - | 4A | 0.510 12.95mm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-6651442 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Circular | - | - | - | Gold | - | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 14 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 14 | Right Angle | - | - | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.691 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.394 inch | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | .1946 N | - | - | - | Strain Relief Clips | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M20-8760542R Harwin Inc. | 460 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Nylon | - | - | Gold | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | 250V | -40°C~105°C | Tape & Reel (TR) | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 10 | Straight | - | 6.3mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | - | - | - | - | 25mOhm | 500000000Ohm | 0.1 inch | - | - | 3A | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | 11.53mm 12.23mm 12.63mm 18.13mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - |