- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Halogen Free | Insulation | Mating Post Length | Hole Diameter | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-106-17-T-S Samtec Inc. | 310 | - | - | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Plastic | - | - | - | Tin | 0.620 15.75mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 15.24mm | 2.54mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1053092206 Molex | 6662 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M40-4011046 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | SIL | Rectangular | - | Thermoplastic | Nylon | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA9T), Nylon 9T | - | - | -25°C~85°C | Bulk | 2004 | M40 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Right Angle | - | 5mm | 0.114 2.90mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | 50V | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | 50V | 1A | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | Solder Retention | - | 11mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0015910540 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 54 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | STACKABLE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 54 | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 52 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68.58mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-04-1071 Molex | 2594 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | - | - | 7.493mm | Brass | - | - | - | - | - | 2000 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 7 | Vertical | - | 4.9mm | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | 0.228 inch | Male | 94V-0 | - | - | - | - | 3A | - | SQ PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | 250V | - | POLARIZED HOUSING | - | - | 30 Cycles | 7 | 250.25kV | RECTANGULAR | - | Low Halogen | - | - | 1.19 mm | Non-compliant | 250V | - | - | 17mm | - | 200μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11GZ-30DP-2V(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tube | 2005 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 30 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | - | - | - | - | Male | 94V-0 | Beige | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0010894242 Molex | 43 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polyester, Glass Filled | - | - | - | Tube | - | C-Grid 70216 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HIF6B-68PA-1.27DSAL(71) Hirose Electric Co Ltd | 16 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | - | LOCKING | LOCKPIN | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 0.5A | - | - | - | - | - | 0.453 11.50mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | 0.315 inch | - | - | - | - | - | 0.453 inch | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5041950270 Molex | 12792 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | Rectangular | - | - | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2014 | Micro-Lock 504195 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | 2 | - | - | - | 0.163 4.15mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 inch | - | - | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-8770642 Harwin Inc. | 990 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SIL | Square | - | - | Nylon | 335.998548mg | - | - | Gold | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2006 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 6 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 6 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | 2 | 2.54mm | - | Tin | STAGGERED | 0.098 inch | - | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | 3A | - | 500VAC V | 3.302 mm | 300 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | - | 11.63mm 12.23mm 12.63mm 18.13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1718571003 Molex | 68 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Nylon | - | - | - | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | - | 250V | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | 3 | Tin | RECTANGULAR | 0.25 inch | Male | - | - | 2.54mm | - | 0.442 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.502 N | Low Halogen | - | 6.73mm | - | Compliant | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() DF5A-4DP-5DSA(35) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF5 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 5.0038mm | - | 0.591 15.00mm | Board to Board or Cable | All | unknown | - | 0.197 5.00mm | Beige | ONE | UL | - | COMMERCIAL | 0.197 (5.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 8A | - | - | 30mOhm | 1000000000Ohm | 0.197 inch | - | - | - | - | POLARIZED HOUSING | 1500VAC V | 5.0038 mm | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | 0.138 inch | 22.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-14P-2.5DS Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | Male | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot | 5.7mm | 37.5mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 39-30-6107 Molex | 917 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | - | NOT SPECIFIED | - | Brass | - | - | 600V | - | - | 2011 | - | - | yes | Active | - | Solder | - | Male Pin | 10 | 105°C | -40°C | Natural | - | 2 | - | - | - | Ramp | - | NO | NO | NO | NO | - | NO | - | - | 4.2mm | 10 | Vertical | - | - | - | - | - | - | 7A | - | - | - | - | - | - | 4.191 mm | - | - | - | - | - | - | - | - | Male | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600.6kV | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1053132206 Molex | 6735 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | e3 | - | Active | Not Applicable | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1722861305 Molex | 22 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 600V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053131207 Molex | 48 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | e3 | - | Active | Not Applicable | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053102306 Molex | 51 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0430452017 Molex | 32 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | POLYETHYLENE | - | Polymer | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | 250V | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | Vertical | - | 8.77mm | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | 3mm | 20 | Tin | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | 10mOhm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 34.15mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF1BD-5P-2.5DSA(05) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Plastic | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -35°C~85°C | Bulk | - | DF1B | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | HIGH PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | WATERPROOF | - | - | - | - | - | - | 0.689 17.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | - | - | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |