- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-8531242 Harwin Inc. | 89 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Circular | - | - | Thermoplastic | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 12 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | 15.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 90325-7010 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Polyester | - | - | - | Brass | - | 250V | - | - | - | - | e4 | yes | - | - | Solder | EAR99 | Blade Pin | 10 | 105°C | -40°C | Black | - | 1 | Male | STAGGERED CONFIGURATION | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 10 | Vertical | - | - | - | - | - | 1.2A | - | - | ONE | UL, CSA | COMMERCIAL | 0.667 inch | - | - | - | 2 | 1.27mm | - | - | STAGGERED | - | 0.235 inch | - | 94V-0 | - | - | - | 0.252 inch | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | Non-compliant | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF11Z-18DP-2V(27) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | Circular | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | Beige, Black | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 18 | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | COMMERCIAL | 1 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 6.1976 mm | 30 Cycles | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 39μin | 39.4μin 1.00μm | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 39-30-6227 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | NOT SPECIFIED | - | Brass | - | 600V | - | - | 2011 | - | - | - | Discontinued | - | Solder | EAR99 | Male Pin | 22 | 105°C | -40°C | Natural | - | 2 | - | - | 8536.69.40.30 | Ramp | - | NO | NO | NO | NO | - | NO | - | - | 4.2mm | 22 | Vertical | - | - | - | - | - | 6A | - | - | - | - | - | - | 4.191 mm | - | - | - | - | - | - | - | - | - | Male | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600.6kV | - | Low Halogen | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22-28-8144 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Nylon | - | - | 6.1976mm | Brass | - | 250V | - | Bulk | 2012 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 14 | 75°C | 0°C | Black | - | 1 | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 14 | Right Angle | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Male | 94V-0 | - | 3.05mm | - | - | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | POLAR PIN POSITION | - | - | 25 Cycles | - | RECTANGULAR | - | 6.2mm | Non-compliant | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0015913560 Molex | 11 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 56 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | STACKABLE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 56 | Vertical | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0460151803 Molex | 87 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit Plus HCS 46015 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Male | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 1053092204 Molex | 1669 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 75869-103LF Amphenol ICC (FCI) | 630 |
| - | 6 Weeks | Gold | - | Through Hole | Square | - | - | - | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Blue | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.377 9.57mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 2.54mm | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 100GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 0705410078 Molex | 41 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Polyester | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70541 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 0.470 11.94mm | - | 15mOhm | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0741640142 Molex | 23 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Tin | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74164 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 42 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 90325-3018 Molex | 498 | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Polyester | - | - | - | Brass | - | 250V | - | - | - | - | e4 | yes | - | - | Solder | EAR99 | Blade Pin | 18 | 105°C | -40°C | Black | - | 1 | Male | STAGGERED CONFIGURATION | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 18 | Vertical | - | - | - | - | - | 1.2A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 2 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.235 inch | - | 94V-0 | - | - | - | 0.252 inch | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | Non-compliant | - | - | - | 30μin | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0436500526 Molex | 7165 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 5 | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 1053142216 Molex | 1502 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M80-8531042 Harwin Inc. | 51 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Circular | - | - | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 10 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | - | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 120V | - | - | - | - | - | 13.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF13C-3P-1.25V(51) Hirose Electric Co Ltd | 1600 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | Polyamide | LOCKING | Gold | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 3 | Straight | 3.4mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | - | - | Solder Retention | 8.4mm | - | - | 8.00μin 0.203μm | - | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() TSW-104-08-G-S Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | - | - | Through Hole | Square | - | - | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 10.16mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1053122312 Molex | 35 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MMT-108-02-L-MT Samtec Inc. | 13 |
| Datasheet | - | - | - | Surface Mount, Right Angle; Through Hole | Square | - | - | Polymer | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | MMT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 16 | Right Angle | 12.67mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 5055670771 Molex | 14400 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2016 | Micro-Lock PLUS 505567 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.154 3.90mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - |