- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | PCB Thickness | Tab Thickness | Width - Tab | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10-32-1081 Molex | In Stock | - | Datasheet | 9 Weeks | - | Tin | Through Hole | - | - | - | Nylon | - | - | - | SN ON CU | 10.6426mm | Brass | - | - | - | 250V | - | Bulk | 2006 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Natural | - | 1 | Male | SPOX | - | Friction | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.08mm | 8 | Vertical | - | - | 11.4mm | - | - | - | - | 7A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 0.402 inch | - | 94V-2 | - | - | - | - | - | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | 250V | - | - | - | - | 30 Cycles | - | - | - | - | Low Halogen | Non-compliant | - | - | 39.56mm | 10.2mm | 200μin | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-32DP-2DS(24) Hirose Electric Co Ltd | 1163 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | - | 250V | -40°C~85°C | Tube | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 32 | - | - | - | - | 2 | Male | NONE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | - | 0.394 inch | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | .3058 N | - | - | - | 5mm | 34mm | - | - | 39.4μin 1.00μm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053121210 Molex | 330 | - | Datasheet | 9 Weeks | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 316370-6 TE Connectivity | 11097 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | - | - | - | Polybutylene | - | - | Signal | TIN | 7.0104mm | Brass | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | - | Solder | - | Receptacle, Tab | 48 | 248°C | -40°C | Grey | - | 3 | Female | PANEL ATTACHED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 48 | Right Angle | Unshielded | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | - | 4.5974 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | 25.7302mm | 72.4916mm | - | - | - | - | - | 1.6mm | 640μm | 1mm | - | No | - | RoHS Compliant | UL94 HB | - | ||
![]() 1718570012 Molex | 48 | - | Datasheet | 10 Weeks | - | - | - | Through Hole, Right Angle | Square | - | - | LOCKING | - | - | Tin | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 2.54mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | 0.25 inch | - | - | - | - | - | 0.442 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | 60μin | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901301340 Molex | 33 | - | Datasheet | - | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | - | - | Tray | - | C-Grid III 90130 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | Automotive, General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.429 10.90mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022289143 Molex | 33 |
| Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | Gold | 0.324 8.23mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 14 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 2.54mm | 12.3mm | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SHF-105-01-L-D-SM-K-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | - | SPLIT BOARD LOCK | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 10 | Straight | - | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 22-28-4046 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | 6.096mm | Brass | - | - | - | 250V | - | Bulk | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 4 | 75°C | 0°C | Black | - | 1 | Male | SURFACE-MOUNT COMPATIBLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 4 | Vertical | - | - | - | - | - | - | - | 4A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | - | - | - | 0.09 inch | - | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | - | 250.25kV | RECTANGULAR | - | .556 N | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5041893670 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Rectangular | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tape & Reel (TR) | 2013 | Micro-Lock 504189 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723102203 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172310 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() S07B-PASK-2(LF)(SN) JST Sales America Inc. | 5000 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | Nylon | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 250V | -25°C~85°C | Bulk | 2001 | PA | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | - | - | - | - | 1 | - | SHROUDED, SIDE ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 2mm | - | 0.256 6.50mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 6.5mm | 16mm | 11.7mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1510481601 Molex | 3593 | - | Datasheet | 12 Weeks | - | - | - | Through Hole | Square | - | - | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tray | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | - | - | - | General Purpose, Industrial | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | 0.256 6.50mm | Blue | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M83-LMT1M2N54-0000-000 Harwin Inc. | 77 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | - | Polyphenylene | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 120V | -55°C~125°C | Tray | 2012 | Datamate J-Tek | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 54 | - | - | - | - | 3 | - | - | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A per Contact | - | - | Straight | - | 2mm | 7.7mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 3 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | 3.3A | - | - | 2.0066 mm | 500 Cycles | 800V | - | - | - | - | - | Mating Flange, Mounting Flange, Mounting Hardware | - | 34mm | - | - | 29.5μin 0.75μm | - | - | 10.65mm 12.85mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723102202 Molex | 1831 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172310 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 53261-0890 Molex | 1361 | - | Datasheet | - | - | Lead, Tin | Surface Mount | - | - | - | Nylon | - | - | - | NOT SPECIFIED | - | Bronze | - | - | - | - | - | Cut Tape | 2011 | - | e0 | - | Discontinued | - | Solder | EAR99 | Blade Pin | 8 | 85°C | -40°C | Natural | - | 1 | Male | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.2446mm | 8 | Right Angle | - | - | - | - | - | - | unknown | - | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 0.205 inch | 1A | - | - | 20mOhm | - | - | RECEPTACLE | - | - | - | - | 250VAC V | - | 30 Cycles | - | RECTANGULAR | - | - | - | Non-compliant | - | 3.4mm | 15.2mm | 4.2mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Contains Lead | ||
![]() 43650-1103 Molex | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | Polymer | - | - | - | SN-PB ON NI | - | Brass | - | - | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 11 | 105°C | -40°C | Black | - | 1 | - | POLARIZED | 8536.69.40.30 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 11 | Right Angle | - | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 3mm | - | - | - | 43645 | - | Male | 94V-0 | - | 3.18mm | NO | 0.39 inch | - | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | - | 30 Cycles | - | - | - | - | Low Halogen | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0026482186 Molex | 23 | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | - | - | Bulk | - | KK 41672 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 20.29mm | 0.355 9.02mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | - | - | - | - | - | - | 0.212 5.38mm | Shrouded - 1 Wall | - | - | 18 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.27mm | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1720651004 Molex | 580 | - | Datasheet | 12 Weeks | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | - | Tray | 2013 | Mega-Fit | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | - | - | - | - | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 44428-0602 Molex | 1729 | - | Datasheet | 10 Weeks | - | Gold | Through Hole | - | - | GLASS FILLED POLYAMIDE | Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | 2010 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 105°C | -40°C | Black | - | 2 | Male | WITH TRAY PACKAGING | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 6 | Right Angle | - | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | 2.9972 mm | - | - | 2 | 3mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | 5A | - | SQ PIN-SKT | 30mOhm | 1GOhm | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.138 inch | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free |