- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BBL-116-G-E Samtec Inc. | 40 | - | Datasheet | - | - | Through Hole | Through Hole | Circular | Polyester | Gold | 0.105 2.67mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.070 1.78mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-103-07-L-S Samtec Inc. | In Stock |
| - | 0 Weeks | - | Through Hole | Through Hole | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 550V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1724470002 Molex | 10332 | - | Datasheet | 13 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | Tray | 2015 | Mini-Fit Jr 172447 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | General Purpose, Industrial, Telecommunications | - | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | - | Black | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() 0022288152 Molex | 21 | - | Datasheet | - | - | - | Through Hole, Right Angle | Square | - | Gold | 0.244 6.20mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 15 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M80-8531442 Harwin Inc. | 154 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Circular | Thermoplastic | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 14 | - | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | 17.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 22-27-2111 Molex | 2350 | - | Datasheet | - | Tin | Through Hole | - | - | Nylon | - | 7.493mm | Brass | - | 250V | - | Bulk | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | - | 75°C | 0°C | Natural | - | 1 | Male | KK | 8536.69.40.40 | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | - | 11 | - | RECTANGULAR | - | 0.23 inch | - | 94V-0 | - | - | 0.46 inch | 2.5A | - | SQ PIN-SKT | 10mOhm | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | - | RECTANGULAR | .556 N | Low Halogen | - | Non-compliant | - | - | - | - | - | - | - | 0.295 inch | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 71922-134LF Amphenol ICC (FCI) | 480 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Grey | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 26.8mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | 34 | Tin | - | - | - | - | - | Grey | 2.9mm | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | 5.8mm | - | Keying Slot, Mounting Flange | - | 62.48mm | 17.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() M83-LMT1M2N96-0000-000 Harwin Inc. | 66 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Circular | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tray | 2012 | Datamate J-Tek | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 96 | - | - | - | - | 3 | - | - | - | Threaded | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A per Contact | - | - | - | 2mm | - | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 3 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | 3mm | 0.24 inch | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 2.0066 mm | 500 Cycles | - | - | - | - | - | Mating Flange, Mounting Flange, Mounting Hardware | - | 77mm | - | - | 29.5μin 0.75μm | - | - | 10.65mm 12.85mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() DF20G-50DP-1V(56) Hirose Electric Co Ltd | 4 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | Beige | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 50 | Straight | - | 5.4mm | 0.181 4.60mm | Board to Cable/Wire | All | unknown | 1A | 0.039 1.00mm | Natural | ONE | UL | COMMERCIAL | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | 2 | 1mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | 30mOhm | - | 0.039 inch | - | - | 100V | 1A | POLARIZED HOUSING | 300VAC V | 5.588 mm | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 27.3mm | - | - | - | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() DF11Z-26DP-2V(27) Hirose Electric Co Ltd | 24 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Circular | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Beige | - | 2 | - | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A | 2.0066mm | - | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Beige | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 830-10-050-20-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | - | Gold | 0.141 3.60mm | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 830 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.0066mm | - | 0.087 2.20mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 3.937 inch | - | 0.126 3.20mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.087 inch | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() A3-14PA-2SV(71) Hirose Electric Co Ltd | 2710 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | 200V | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 85°C | -55°C | Brown | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2mm | - | Straight | - | 4mm | 0.071 1.80mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | 14 | Gold | - | - | - | Male | - | Brown | - | - | - | - | - | 15mOhm | - | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | 1.8mm | 14mm | 4mm | - | 8.00μin 0.203μm | Flash | - | 6mm 8.8mm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() FX30B-3P-3.81DS Hirose Electric Co Ltd | 73 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Blade | YES | - | 15A | - | - | Right Angle | - | - | 0.433 11.00mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() IT-P-2P-35H Hirose Electric Co Ltd | 25 |
| Datasheet | 10 Weeks | - | - | Stacking | Circular | - | Silver | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | IT-P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Interposer | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | Male Pin | - | - | 60A per Contact | - | - | - | - | - | 0.787 19.99mm | Board to Board | All | unknown | - | 0.472 12.00mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | 35mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 0705510048 Molex | 32 | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70551 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() DF3EA-14P-2V(51) Hirose Electric Co Ltd | In Stock |
| - | 10 Weeks | - | - | Surface Mount | Circular | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | - | - | Active | - | Solder | - | Header | 14 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | - | 7.5mm 7.7mm 8.4mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() DF20F-10DP-1H(50) Hirose Electric Co Ltd | 81 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | Gold | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tube | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | Beige | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Right Angle | - | 5mm | 0.217 5.51mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | ONE | UL | COMMERCIAL | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | 2 | 1mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Male | 94V-0 | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | 100V | 1A | POLARIZED HOUSING | 300VAC V | - | 50 Cycles | - | - | - | - | - | Solder Retention | - | 7.5mm | - | 39μin | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 0879142616 Molex | 1521 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | Polymer | Tin | 0.230 5.84mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | C-Grid 87914 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 26 | 105°C | -55°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 4.98mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 0.430 10.92mm | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022289034 Molex | 48 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.244 6.20mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 10.27mm | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 3 | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0877593250 Molex | 309 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.150 3.81mm | Phosphor Bronze | Thermoplastic | - | - | Tube | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | 32 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 32 | 125V | - | - | - | - | - | - | - | - | - | Non-compliant | Board Guide | - | 31.9mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Contains Lead |