- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFM-110-02-S-D-WT Samtec Inc. | 406 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 0.05 inch | - | - | 350V | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 19.38mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 87758-4616 Molex | 1132 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | Nylon | - | - | 3.9878mm | Bronze | - | - | - | - | 2005 | - | e3 | yes | Active | - | Solder | - | Male Pin | 46 | 105°C | -55°C | Black | - | 2 | - | TRAY PACKAGE | - | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 46 | Vertical | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | 1.807 inch | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.157 inch | Male | 94V-0 | - | 2.6mm | 0.059 inch | 2A | - | SQ PIN-SKT | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | 100 Cycles | - | RECTANGULAR | - | - | - | 4mm | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() B12B-XADSS-N-A(LF)(SN) JST Sales America Inc. | 7025 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2010 | XAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 13.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1040911020 Molex | 287250 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | Tape & Reel (TR) | 2011 | IllumiMate 104091 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | General Purpose, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | 0.159 4.05mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 118.1μin 3.00μm | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF1-5P-2.5DSA(05) Hirose Electric Co Ltd | 238 |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | Polyamide | LOCKING | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 6mm | 0.295 7.50mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Brown | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 0.394 10.00mm | - | 30mOhm | - | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | - | - | 30 Cycles | - | - | 4.3924 N | - | - | - | - | - | - | 15mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-103-01-F-DV-TR Samtec Inc. | 179 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 6 | - | - | - | - | 2 | Male | TAPE AND REEL | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 6 | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1720640008 Molex | 412 | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | - | Copper | Liquid Crystal Polymer (LCP) | - | - | Tray | 2013 | Mega-Fit | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.572 14.53mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | - | - | - | - | - | 0.224 (5.70mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF13-7P-1.25DSA Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | 150V | 1A | - | - | - | 50 Cycles | - | - | 3.0024 N | - | - | - | - | - | 4.3mm | 10.4mm | - | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-108-26-G-D Samtec Inc. | 37 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | - | 94V-0 | Black | - | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | 5.08mm | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0757571282 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Gold | 0.441 11.20mm | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | MX150 75757 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 125°C | -40°C | - | Automotive | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | 3.5mm | 6.9mm | 0.177 4.50mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | - | - | - | - | - | - | 0.236 (6.00mm) | 0.187 4.75mm | Unshrouded | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | 0.805 20.44mm | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 28mm | - | - | 2.00μin 0.051μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0741621030 Molex | 40 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 16.23mm | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.95mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0908140626 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Rectangular | Nylon | - | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | Picoflex PF-50 90814 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 26 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | - | 1.2A | - | 26 | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | - | STAGGERED | - | - | - | 94V-0 | Beige | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 24 | 250V | - | POLARIZING PEG | 750VAC V | - | 30 Cycles | - | - | - | .2502 N | - | - | - | - | - | 36.8mm | - | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 90131-0790 Molex | 33 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | Polyester | - | - | 6.7564mm | Brass | - | 350V | - | - | 2013 | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | C-GRID III | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | 3 inch | 2.54 mm | - | - | 2 | - | 60 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 0.098 inch | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | 350VDC V | - | - | - | RECTANGULAR | .973 N | .1946 N | - | - | - | - | - | - | - | 15μin | - | - | 0.114 inch | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 175 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 173 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 30 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TSW-113-07-F-D-LL Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 26 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | Black | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0757575161 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Tin | 0.633 16.09mm | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | MX150 75757 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 12 | 125°C | -40°C | - | Automotive | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | 3.5mm | 9.6mm | 0.177 4.50mm | Board to Cable/Wire | All | - | 16A | 0.138 3.50mm | - | - | - | - | - | - | 0.236 (6.00mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | 0.931 23.64mm | - | - | - | - | - | 8 | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 21mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0907793010 Molex | 37 | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | Rectangular | Nylon | - | Palladium-Nickel | - | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 250V | -40°C~105°C | Bulk | - | Picoflex PF-50 90779 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | - | Straight | - | 5mm | 0.252 6.40mm | Board to Cable/Wire | All | unknown | - | 0.050 1.27mm | Natural | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 29.64mm | - | - | 24.0μin 0.61μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TMM-104-01-T-S-RA Samtec Inc. | 1033 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | Polymer | LOCKING | Tin | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Right Angle | 2mm | 5.97mm | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | 2.0066 mm | - | - | - | - | - | 0.079 inch | - | - | - | - | 8mm | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF22R-1P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Square | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 1 | - | - | - | - | 1 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 30A | - | - | - | - | - | 0.713 18.10mm | Board to Cable/Wire | All | - | - | - | Black | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - |