- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Withdrawl Force-Min | Halogen Free | Insulation | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1718131003 Molex | 48 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | Gold | 0.448 11.38mm | Brass | Polyamide (PA), Nylon | -40°C | - | - | Bulk | 2013 | KK 171813 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.462 inch | - | 0.093 2.35mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.446 inch | 7A | 0.671 17.05mm | - | - | - | - | - | - | - | 25 Cycles | - | .9452 N | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.092 inch | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-108-06-G-T Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0759001432 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Tin | - | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | MX150 75900 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 125°C | -40°C | - | Automotive | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 3.5mm | 21.75mm | 0.177 4.50mm | Board to Cable/Wire | All | - | 16A | 0.138 3.50mm | - | - | - | - | - | - | 0.236 (6.00mm) | 0.187 4.75mm | Unshrouded | - | - | 6 | - | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | 10.5mm | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800596 Molex | 6 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | 0.505 12.83mm | 15mOhm | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0759001202 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | - | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | MX150 75900 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | - | Automotive | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.5mm | - | 0.177 4.50mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.236 (6.00mm) | 0.187 4.75mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00μin 0.051μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSM-130-03-L-DV Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 60 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 60 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 76.2mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-102-26-L-S Samtec Inc. | 86 |
| Datasheet | 0 Weeks | - | - | Through Hole | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.126 3.20mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.456 11.58mm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() XG8T-1231 Omron Electronics Inc-EMC Div | 233 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | PBT | Gold | 0.169 4.30mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | 300V | -55°C~105°C | Bulk | 2014 | XG8 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 2A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | Male | - | - | 0.098 inch | 2A | 0.386 9.80mm | - | 1GOhm | 0.1 inch | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | 5.90μin 0.150μm | 0.118 inch | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() XG8W-1041 Omron Electronics Inc-EMC Div | 190 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Square | PBT | Tin | 0.236 6.00mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Bulk | 2001 | XG8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | Male | 94V-0 | - | 0.098 inch | 3A | 0.453 11.50mm | 20mOhm | 1GOhm | 0.1 inch | 300V | 3A | - | 650VAC V | - | - | - | - | - | - | - | - | - | - | 79μin | - | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() TSM-102-01-T-SV Samtec Inc. | 9732 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Tube | 2005 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 2 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | - | - | - | - | STAGGERED | - | - | - | 94V-0 | Black | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BBL-116-G-F Samtec Inc. | 514 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Circular | Polyester | Gold | 0.122 3.10mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.085 2.15mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.332 8.43mm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 40.64mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HTSW-107-07-T-D Samtec Inc. | 1457 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | - | - | 0.430 10.92mm | - | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESHF-105-01-L-D-SM Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2015 | ESHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | 0.05 inch | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | 16.51mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() XG4C-5031 Omron Electronics Inc-EMC Div | 496 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | Polybutylene | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 8.5mm | 0.335 8.51mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | Black | - | - | 0.480 12.19mm | 20mOhm | - | - | 300V | 3A | - | - | - | - | - | - | - | - | Keying Slot | - | 70.8mm | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | 10.1mm 19mm 20.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 291 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Liquid Crystal Polymer | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -55°C | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | Straight | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() B12B-EH-A(LF)(SN) JST Sales America Inc. | 9724 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Square | Nylon | Tin | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | - | 250V | -25°C~85°C | Bulk | 2005 | EH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 12 | - | - | - | - | 1 | Male | POLARIZED, TOP ENTRY, SHROUDED | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 3 Wall | - | 2.5mm | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A2-5PA-2.54DSA(71) Hirose Electric Co Ltd | 1200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | PBT | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | 1GOhm | - | 200V | 3A | - | - | - | - | - | - | Insulated | - | - | - | 12.4mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1B-34DP-2.5DS(01) Hirose Electric Co Ltd | 111 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | .417 N | - | - | - | Keying Slot | 8.6mm | 45mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 53314-3065 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | Nylon | - | - | Brass | - | - | 125V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 30 | 105°C | -40°C | Grey | - | 2 | - | - | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 30 | Vertical | - | 9mm | - | - | - | - | 2A | - | - | - | - | - | - | - | 2.4892 mm | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | Non-compliant | - | - | 41.4mm | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DF22-5P-7.92DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | - | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Right Angle | - | - | 0.480 12.20mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | - | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | Tin | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free |