- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Hole Diameter | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83-LMT1M2N18-0000-000 Harwin Inc. | 74 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Circular | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tray | 2012 | Datamate J-Tek | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | - | 3 | - | - | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A per Contact | - | - | - | 2mm | - | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 3 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | 3mm | 0.24 inch | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | - | - | - | 2.0066 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | Mating Flange, Mounting Flange, Mounting Hardware | - | 25mm | - | - | 29.5μin 0.75μm | - | 10.65mm 12.85mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053092304 Molex | 5 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22-28-4366 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | 6.096mm | Brass | - | - | - | Bulk | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 36 | 75°C | 0°C | Black | - | 1 | Male | SURFACE-MOUNT COMPATIBLE | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 36 | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL | - | COMMERCIAL | 3.6 inch | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | 0.09 inch | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | 250.25kV | RECTANGULAR | 4.8928 N | .556 N | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053092308 Molex | 6 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() B8B-PH-SM4-TBT(LF)(SN) JST Sales America Inc. | 5772 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 100V | -25°C~85°C | Tape & Reel (TR) | 2008 | PH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | - | TOP ENTRY | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 8 | - | 2mm | - | 0.260 6.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | 8.6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0535170810 Molex | In Stock | - | Datasheet | 17 Weeks | Copper, Tin | Through Hole | Through Hole | Circular | Nylon | - | Tin | 0.157 4.00mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tray | - | Mini-Lock 53517 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | 105°C | -40°C | - | General Purpose, Industrial | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 6.8mm | 0.689 17.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | 22.4mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 95736-408LF Amphenol ICC (FCI) | 316800 | - | - | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Tin | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | - | Clincher™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 130°C | -65°C | Natural | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Natural | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 8 | - | - | - | - | - | - | Black | - | - | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-107-01-L-D Samtec Inc. | 33 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 14 | - | - | - | - | 2 | Male | ELP | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | 94V-0 | - | - | - | 0.309 7.86mm | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BM13B-SRSS-TB(LF)(SN) JST Sales America Inc. | 2940 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | - | - | - | 1 | - | TOP ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 13 | Straight | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | 4.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTS-105-01-L-DV-P Samtec Inc. | 1169 | - | - | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | FTS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3.4A per Contact | - | 10 | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 22-05-1062 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | - | - | Polyamide | - | - | 7.493mm | Brass | - | - | - | Bulk | 2001 | - | - | yes | Active | - | Solder | - | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | - | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 6 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | RND PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | - | 6 | 250.25kV | RECTANGULAR | - | - | Low Halogen | 1.19 mm | Non-compliant | 250V | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0878331233 Molex | 22 | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Tube | - | Milli-Grid 87833 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Right Angle | - | 8.4mm | 0.248 6.30mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | 12 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 14.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-135-04-L-DH-A Samtec Inc. | 35 | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 70 | - | - | - | - | 2 | Male | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 70 | - | - | - | 0.135 3.43mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.75 inch | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | 0.309 inch | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 3.048 mm | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0908003014 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Rectangular | Polyester | - | Gold | - | Cartridge Brass | Polybutylene Terephthalate (PBT), Glass Filled | - | -40°C~105°C | Tube | - | Picoflex PF-50 90800 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | - | Vertical | - | - | 0.276 7.00mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 12 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TSW-110-26-L-D Samtec Inc. | 26 | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022122284 Molex | 33 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | 0.264 6.70mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | KK 7478 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.141 3.58mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90325-9018 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | Polyester | - | - | - | Brass | - | 250V | - | - | 2006 | - | e3 | - | - | - | Solder | EAR99 | Blade Pin | - | 105°C | -40°C | Black | - | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | - | - | - | - | - | - | 1.2A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 2 | 1.27mm | 18 | - | STAGGERED | - | 0.235 inch | Male | 94V-0 | - | 3.3mm | 0.252 inch | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | 30 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 22-28-4126 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | NOT SPECIFIED | 6.096mm | Brass | - | 250V | - | Bulk | 2013 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 12 | - | - | Black | - | 1 | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Male | 94V-0 | - | - | 0.09 inch | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | RECTANGULAR | 4.8928 N | .556 N | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0022031052 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Circular | Nylon | - | Tin | 0.422 10.72mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | KK 3022 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -40°C | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.4mm | 0.130 3.30mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | - | - | - | - | - | - | 0.134 3.40mm | Unshrouded | - | - | 5 | - | - | - | - | - | 94V-0 | Natural | - | - | 0.559 14.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF13A-3P-1.25H(51) Hirose Electric Co Ltd | 1950 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 3 | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | - | - | - | Solder Retention | 3.75mm | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |