- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Withdrawl Force-Min | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF3EA-4P-2V(51) Hirose Electric Co Ltd | 654 | - | - | 10 Weeks | - | - | Surface Mount | - | Circular | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | e4 | - | Active | - | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | 7.5mm 7.7mm 8.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 439 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Liquid Crystal Polymer | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 6 | Tin | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20021111-00026T4LF Amphenol ICC (FCI) | 1270 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 26 | Tin | - | Male | - | Black | 2.3mm | - | - | 0.309 7.86mm | 30mOhm | 1GOhm | - | - | 125V | - | - | - | - | - | - | 3.05mm | - | - | - | 16.51mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0878322023 Molex | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Nylon | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87832 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | 20 | Tin | RECTANGULAR | - | - | Black | - | - | 2A | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot, Pick and Place | - | 22.65mm | - | 30μin | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0878312435 Molex | 16 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87831 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | 26.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M80-5420642 Harwin Inc. | 86 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Polyphenylene | Gold | - | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 6 | Right Angle | 10.1mm | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | Male | 94V-0 | Black | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | 16mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 200 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 14 | Square | - | Polychlorinated | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | 350V | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Straight | 8.6mm | 0.680 17.27mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Black | - | - | 350V | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 14 | Tin | - | - | - | Black | - | 350V | - | 0.652 16.56mm | 20mOhm | 1GOhm | - | - | - | 1.75A | - | - | - | 14 | - | - | 890 μm | Keying Slot, Mounting Flange | 27.2mm | 37.21mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0877601218 Molex | 30 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polychlorinated | Tin | 0.157 4.00mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Tray | - | Milli-Grid 87760 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 8mm | 0.169 4.30mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 12 | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-103-08-L-S-RA Samtec Inc. | 3 | - | Datasheet | 0 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | Black | - | - | - | - | - | 50000000000Ohm | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-136-14-T-S Samtec Inc. | 30 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | Tin | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | Black | - | - | - | 0.530 13.46mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 91.44mm | 2.54mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1722981208 Molex | 88 | - | Datasheet | 13 Weeks | - | - | Through Hole | - | Square | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Tray | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-104-07-F-D Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | Black | - | - | - | 0.430 10.92mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0713085430 Molex | 5 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 30 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 30 | Vertical | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 28 | 250V | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11C-26DP-2V(57) Hirose Electric Co Ltd | 475 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Beige, Black | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 26 | Straight | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 94V-0 | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 650VAC V | 50 Cycles | - | .3058 N | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0713085444 Molex | 37 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 44 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 44 | Vertical | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 42 | 250V | - | - | - | - | - | - | - | - | - | - | 55.88mm | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800777 Molex | 36 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 58 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 58 | Tin | - | - | - | Black | - | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 73.66mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713492078 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tube | - | C-Grid 71349 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.525 13.34mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800783 Molex | 26 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 70 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | - | Tin | - | - | - | Black | - | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 88.9mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0740992013 Molex | 23 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | SL 74099 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.450 11.43mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713491041 Molex | 23 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Square | Brass | Polymer | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tube | - | C-Grid 71349 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 18 | Vertical | 10.67mm | 0.525 13.34mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Black | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 29.97mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |