- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39-29-9204 Molex | 1137 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | POLYAMIDE66 | Nylon | - | - | - | Brass | - | - | - | - | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 20 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 20 | Vertical | - | - | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.976 inch | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.38 inch | Male | - | - | - | NO | 0.504 inch | 6A | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | HOUSING SIDE | 1500VAC V | 5.5118 mm | 30 Cycles | - | 600.6kV | RECTANGULAR | - | 3.1136 N | - | Low Halogen | - | Non-compliant | - | - | - | - | 30μin | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HIF3F-30PA-2.54DS(71) Hirose Electric Co Ltd | 1230 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 200V | -55°C~85°C | Tray | - | HIF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.807 inch | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.354 inch | - | 94V-0 | - | - | - | 0.547 inch | 1A | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77317-804-10LF Amphenol ICC (FCI) | 35 | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | Tin | - | - | - | Male | - | Black | - | - | - | - | - | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PR-1628BA-ST(50) Hirose Electric Co Ltd | 100 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Silver | - | Brass | - | - | - | 300V | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | - | - | 3 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.4892mm | - | 0.728 18.50mm | Board to Cable/Wire | All | unknown | - | - | Blue | ONE | - | - | COMMERCIAL | 1.575 inch | - | 0.138 3.50mm | Shrouded - 2 Wall | 3 | - | - | - | STAGGERED | - | 0.512 inch | - | - | - | - | - | - | - | - | - | 7mOhm | 1000000000Ohm | 0.098 inch | - | - | - | - | - | 1000VAC V | 2.4892 mm | - | - | - | - | - | - | 0.098 inch | - | - | - | Bracket | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 74099-1012 Molex | 198 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | - | - | - | Polyester | - | - | 6.604mm | Bronze | - | - | - | 250V | - | - | 2011 | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Black | - | 1 | - | WITH TUBE PACKAGING | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 2 | - | 12 | - | STAGGERED | - | 0.26 inch | Male | 94V-0 | - | - | - | 0.522 inch | 3A | - | SQ PIN-SKT | 15mOhm | - | - | RECEPTACLE | - | 250V | - | - | 800VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | 6.1mm | - | - | 11.4mm | 33mm | 6.6mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 1718571009 Molex | 5 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | - | 0.442 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8530442 Harwin Inc. | 736 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 4 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | - | Black | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | 120V | - | - | - | - | - | - | - | - | - | 7.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-108-07-F-D Samtec Inc. | 193 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | - | 0.430 10.92mm | - | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022282254 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 25 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10114829-10102LF Amphenol ICC (FCI) | 24 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Rectangular | - | Thermoplastic | - | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 125V | -40°C~105°C | Cut Tape (CT) | - | 10114829 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 105°C | -40°C | Natural | - | 1 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1A | 1.25mm | - | Straight | - | 3.2mm | 0.165 4.20mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Natural | - | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | - | 2 | Tin | - | - | - | - | - | Natural | 2.3mm | - | - | - | - | - | 20mOhm | 100MOhm | - | - | - | 125V | 1A | - | - | - | - | 32 AWG | - | - | - | - | - | - | - | - | - | - | 4.25mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() HIF3H-40P-2.54W Hirose Electric Co Ltd | 161 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | Polybutylene | - | Gold | 0.276 7.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 300V | -55°C~85°C | Tray | - | HIF3H | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | ONE | UL | 300V | COMMERCIAL | - | 0.100 (2.54mm) | 0.630 16.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 0.177 inch | 2A | 1.043 26.50mm | - | 15mOhm | 10000000Ohm | 0.1 inch | - | - | - | - | - | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | 11.4mm | 51.8mm | - | - | 8.00μin 0.203μm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() B6P-SHF-1AA(LF)(SN) JST Sales America Inc. | 13063 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | 0.236 6.00mm | Brass | Polyamide (PA66), Nylon 6/6 | - | - | 250V | -25°C~85°C | Bulk | 2010 | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | - | TOP ENTRY | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.5mm | - | 0.126 3.20mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.134 3.40mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 4 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | - | -55°C~105°C | Tray | 2009 | 2500 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | - | - | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901301144 Molex | 30 | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Through Hole | - | Square | - | Polyester | - | Tin | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | - | - | Tray | - | C-Grid III 90130 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -55°C | - | Automotive, General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 9.75mm | 0.429 10.90mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | 40 | 350V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.6mm | - | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 150V | -55°C~105°C | Tray | 2014 | 159 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HTSS-105-01-G-D Samtec Inc. | 6 | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polychlorinated | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2013 | Flex Stack, HTSS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 16.51mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTSH-110-01-L-DH Samtec Inc. | 547 | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2005 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 20 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 20 | Right Angle | - | 10.89mm | 0.135 3.43mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 3.048 mm | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BM40B-SRDS-G-TF(LF)(SN) JST Sales America Inc. | 624 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Nylon | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2008 | SHD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | TOP ENTRY, LOW PFOFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 40 | Straight | 1mm | - | 0.167 4.25mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 6.3mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 78207-112HLF Amphenol ICC (FCI) | 679 | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 95°C | -40°C | Black | - | 2 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 12 | - | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | - | Keying Slot | - | 15.24mm | 9.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 35 | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | 14 | Square | - | - | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | - | -55°C~105°C | Tray | 2009 | D3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | - | - | - | - | - | 0.340 8.64mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |