- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Halogen Free | Insulation | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EHT-113-01-F-D-SM-LC Samtec Inc. | 36 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 64, 64 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | - | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | 128 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 16.8mm | 101mm | 22.6mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 15-80-0123 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | Brass | Thermoplastic | NOT SPECIFIED | 8.001mm | Copper | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 12 | 105°C | -55°C | Black | - | 2 | Male | LATCHED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Vertical | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | COMMERCIAL | - | 2.54 mm | - | - | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 0.475 inch | - | - | - | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | RECEPTACLE | Compliant | - | - | - | POLARIZED HOUSING | 600VDC V | - | - | - | 250.25kV | RECTANGULAR | Low Halogen | - | - | Non-compliant | - | - | - | - | 30μin | - | - | 0.13 inch | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() IPL1-105-02-L-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2012 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | - | 9.58mm | 0.320 8.13mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 675V | 7.4A | POLARIZED KEY | - | 1 | - | - | - | - | - | - | - | - | - | 8.26mm | 14.22mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() B10B-XASK-1(LF)(SN) JST Sales America Inc. | 2613 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | XA | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | TOP ENTRY, SHROUDED | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.5mm | - | 0.346 8.80mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HNC2-2.5P-4DSL(55) Hirose Electric Co Ltd | 303 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin | 0.197 5.00mm | Brass | Polyamide (PA), Nylon | 250V | -55°C~85°C | Bulk | - | HNC | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.169 4.30mm | Board to Board or Cable | All | unknown | - | 0.098 2.50mm | Black | ONE | UL | COMMERCIAL | 0.689 inch | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.269 inch | - | 3A | - | - | - | - | 0.098 inch | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0010883301 Molex | 40 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | Square | Brass, Polyester | Polyester | Tin | 0.240 6.10mm | Copper Alloy | Polyester, Glass Filled | - | - | Tube | - | C-Grid 70216 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 13.54mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | 250V | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 37.85mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF3EA-13P-2V(51) Hirose Electric Co Ltd | 14 | - | - | 10 Weeks | - | - | Surface Mount | - | Circular | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | - | - | Active | - | Solder | - | Header | 13 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | - | 7.5mm 7.7mm 8.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0417910854 Molex | 7 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | Gold | 0.450 11.43mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41791 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | 75°C | 0°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 10.01mm | 0.446 11.33mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Natural | - | - | - | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.720 18.29mm | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.58mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 58 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Liquid Crystal Polymer | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FTSH-117-01-F-DV-K Samtec Inc. | 275 | - | - | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 34 | - | - | - | - | 2 | - | KEYING OPTION | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 34 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | 1.75A | - | - | - | 4.064 mm | - | - | - | - | - | - | - | Keying Shroud | - | 21.59mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0751020080 Molex | 721 | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 75102 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 6 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.187 4.75mm | Unshrouded | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 0.517 13.13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37mm | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF22R-4P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Polyamide | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Straight | - | - | 0.713 18.10mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | Black | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 43 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 23 | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.060 1.52mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 37 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.060 1.52mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 61201621621 Würth Elektronik | 1290 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 16 | Square | - | PBT | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | - | WR-BHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | 250V | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | - | 0.358 9.10mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2.54mm | 16 | - | - | - | - | Male | - | - | - | - | - | 250V | - | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | Keying Slot | 8.85mm | 27.98mm | 27.98mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 32 | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 66 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.157 4.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MDF51K-2P-12DSA(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Rectangular | - | - | Tin | - | Brass | Polybutylene Terephthalate (PBT) | 3000V | -35°C~85°C | Tray | 2014 | MDF51 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | - | - | - | Detent Lock | - | NO | NO | NO | - | Male Blade | - | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.266 6.76mm | Board to Cable/Wire | All | unknown | - | 0.472 12.00mm | Black | - | - | - | - | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 15-91-3114 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | - | - | Brass | Thermoplastic | NOT SPECIFIED | 6.096mm | Bronze | - | 250V | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 11 | 105°C | -40°C | Black | - | 1 | - | SL, LOW PROFILE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 11 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | - | 0.275 inch | Male | 94V-0 | - | 3.18mm | - | 0.66 inch | - | 3A | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | 6.1mm | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |