- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Overall Contact Length | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Number of Ports | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-110-51-S-D-06 Samtec Inc. | 1038 | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polymer | Gold | 0.190 4.83mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTR | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 19 | Straight | - | 7.52mm | 0.100 2.54mm | Board to Board | 19 | - | - | 0.050 1.27mm | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 12.7mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0713492073 Molex | 43 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tube | - | C-Grid 71349 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.525 13.34mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0416720040 Molex | 36 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 41672 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.355 9.02mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | - | 0.212 5.38mm | Shrouded - 1 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0462071212 Molex | 30 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | POLYETHYLENE | - | Polymer | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | Mini-Fit Jr 46207 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.535 13.60mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | 0.165 (4.20mm) | 0.207 5.26mm | Shrouded - 4 Wall | - | 12 | - | - | 94V-0 | - | NO | - | - | - | 600V | 1 | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0713085456 Molex | 23 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 56 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | 56 | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | 94V-0 | Black | - | - | - | 54 | 250V | - | - | - | 71.12mm | 59.0μin 1.50μm | 59.0μin 1.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702800644 Molex | 16 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 32 | Tin | - | - | Black | - | 0.505 12.83mm | 15mOhm | - | 250V | - | - | - | 40.64mm | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702800682 Molex | 16 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 28 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 28 | Tin | - | - | Black | - | 0.505 12.83mm | 15mOhm | - | 250V | - | - | - | 35.56mm | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022285090 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | Tin | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 9 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 0.465 11.81mm | 20mOhm | 8 | - | - | - | - | 22.86mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702871053 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Thermoplastic | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 12 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | - | 94V-0 | Black | - | 0.535 13.59mm | - | 10 | - | - | 250V | - | 15.24mm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022285120 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | Tin | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 12 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | - | - | - | 94V-0 | - | - | 0.465 11.81mm | 20mOhm | 11 | - | - | - | - | 30.48mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022285122 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | Tin | 0.295 7.49mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 12 | - | - | 94V-0 | - | - | 0.520 13.21mm | 20mOhm | - | - | - | - | - | 30.48mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022286074 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.361 9.17mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 7 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022285105 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Square | - | - | - | Gold | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 10 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | - | Tin | - | 94V-0 | - | - | 0.520 13.21mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702871054 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Brass | Polymer | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 14 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 14 | Tin | - | - | Black | - | 0.535 13.59mm | - | 12 | - | - | 250V | - | 17.78mm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() FX30B-3P-7.62DS Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Blade | - | - | 15A | - | - | - | - | - | 0.433 11.00mm | Board to Board | All | - | - | 0.300 7.62mm | Black | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | ||
![]() SM15B-SRSS-TB(LF)(SN) JST Sales America Inc. | 12500 | - | Datasheet | 16 Weeks | - | Surface Mount, Termination | Surface Mount, Right Angle | Square | - | - | Nylon | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SR | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | - | 0.114 2.90mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | Shrouded - 4 Wall | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() A3-28PA-2SV(71) Hirose Electric Co Ltd | 49 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Plastic | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | 200V | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 28 | Straight | - | - | 0.071 1.80mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | 0.079 (2.00mm) | - | Unshrouded | 2mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Brown | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | Flash | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 0702871025 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 54 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | - | 94V-0 | Black | - | 0.455 11.56mm | - | 52 | - | - | 250V | - | 68.58mm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702871202 Molex | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | Brass | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 16 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 16 | Tin | - | - | Black | - | 0.455 11.56mm | - | 14 | - | - | 250V | - | 20.32mm | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702871027 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Thermoplastic | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 58 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | - | 94V-0 | Black | - | 0.455 11.56mm | - | 56 | - | - | 250V | - | 73.66mm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |