- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3B-ZR-SM4-TFT(LF)(SN) JST Sales America Inc. | 3000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | - | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | ZH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | TOP ENTRY | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 3 | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | 6.4mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5013310307 Molex | 2179 |
| Datasheet | 20 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | Tape & Reel (TR) | 2010 | Pico-Clasp 501331 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() S8B-ZR-SM4A-TF(LF)(SN) JST Sales America Inc. | 10440 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | - | Nylon | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | ZH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | Male | SHROUDED, SIDE ENTRY | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 1.5mm | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 3.7mm | 15mm | 3.5mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TSM-104-01-S-DV-P-TR Samtec Inc. | 290 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | Polymer | LOCKING | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 10.16mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 90122-0765 Molex | 2299 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Glass, Polyester | Polyester | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Bulk | 2001 | C-Grid III 90122 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 125°C | -55°C | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Push-Pull | 350V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 0.242 6.14mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | 350V | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | Male | 94V-0 | Black | - | - | - | - | 350V | 3A | - | - | 20mOhm | 5GOhm | 0.1 inch | - | - | - | - | - | - | - | - | - | 10 | - | - | 1.0008 N | .1946 N | - | - | - | - | - | - | - | - | 15μin | 15.0μin 0.38μm | 118.1μin 3.00μm | 0.114 inch | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 5055680571 Molex | 36000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | Square | GLASS FILLED POLYAMIDE | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2017 | Micro-Lock PLUS 505568 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | - | Push-Pull | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 5 | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | UL | - | - | 0.374 inch | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B10P-VH(LF)(SN) JST Sales America Inc. | 12695 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | - | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2005 | VH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | Male | TOP ENTRY | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.370 9.40mm | Board to Cable/Wire | All | unknown | 10A | 0.156 3.96mm | - | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | 3.96mm | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 39.54mm | 14.6mm | - | - | - | - | 16.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF50A-3P-1V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polymer | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 3 | Straight | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | 1A | - | - | - | 500MOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 39-29-9243 Molex | 1000 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | Brass | - | - | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 2 | Receptacle | MINI-FIT JR. | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Vertical | - | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | 24 | - | RECTANGULAR | - | 0.38 inch | Male | - | - | - | NO | 0.504 inch | - | - | 6A | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | HOUSING SIDE | 1500VAC V | 5.5118 mm | 30 Cycles | - | 600.6kV | RECTANGULAR | - | 3.1136 N | Low Halogen | - | - | Non-compliant | - | - | - | - | - | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 61300211121 Würth Elektronik | 6000 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 2 | Square | - | - | PBT | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~105°C | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -40°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.118 3.00mm | Unshrouded | - | 2.54mm | 2 | - | - | - | - | Male | - | - | - | - | - | 250V | - | - | 0.454 11.54mm | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-5103 Molex | 6 | - | Datasheet | - | Gold | Through Hole | - | - | - | - | - | Nylon | - | - | - | Brass | - | 600V | - | Bulk | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR, LOW PROFILE | 8536.69.40.30 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Right Angle | - | - | - | - | - | 9A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Male | - | - | - | NO | - | - | - | 7A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | Compliant | - | - | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | - | 3.1136 N | Low Halogen | - | - | Non-compliant | - | - | - | - | 30μin | - | - | 0.138 inch | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1723161208 Molex | 16 | - | Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Tray | 2015 | Ultra-Fit 172316 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | LATCHED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 26-60-4090 Molex | 249 | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | 11.43mm | Brass | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | - | Male Pin | - | 75°C | 0°C | Natural | - | 1 | Male | - | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Vertical | 10.01mm | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 3.96mm | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SQ PIN-SKT | 6mOhm | 50GOhm | - | RECEPTACLE | - | 8 | 250V | - | - | - | - | 25 Cycles | - | - | - | - | - | - | - | 7A | - | - | 14.73mm | 35.51mm | - | 60μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 22-12-2031 Molex | 63789 | - | Datasheet | 6 Weeks | Gold | Through Hole | - | - | - | - | - | Nylon | - | - | 9.3726mm | Brass | - | - | - | Bulk | 2009 | - | e4 | yes | Active | - | Solder | EAR99 | Male Pin | 3 | 75°C | 0°C | White | - | 1 | Male | KK | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 3 | Right Angle | 9.89mm | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | - | 94V-0 | - | - | - | - | - | - | 4A | - | SQ PIN-SKT | 10mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | Low Halogen | - | - | Non-compliant | - | - | 7.37mm | - | 20μin | - | - | - | - | - | No | - | RoHS Compliant | - | Contains Lead | ||
![]() B14B-PUDSS-1(LF)(SN) JST Sales America Inc. | 9900 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2011 | PUD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | POLARIZED, TOP ENTRY, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 11mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11C-10DP-2V(57) Hirose Electric Co Ltd | 916 |
| Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Beige, Black | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | - | - | - | .3058 N | - | - | - | - | Pick and Place, Solder Retention | - | 17.5mm | - | - | 8.00μin 0.203μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF1BZ-8DP-2.5DSA Hirose Electric Co Ltd | 8130 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | 1000000000Ohm | - | - | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | Keying Slot | 9.5mm | 12.5mm | - | - | - | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5019400307 Molex | 871200 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 50V | -40°C~105°C | Tape & Reel (TR) | 2007 | Pico-Clasp 501940 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | 7.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10-32-1071 Molex | 1000 | - | Datasheet | 7 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | SN ON CU | 10.6426mm | Brass | - | - | - | Bulk | 2006 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | SPOX | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.08mm | - | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | - | - | - | - | 5.08mm | 7 | - | - | - | 0.402 inch | Male | 94V-2 | - | 3.6mm | - | 0.508 inch | - | - | - | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | 250V | - | - | - | - | 30 Cycles | - | - | - | - | - | Low Halogen | 10.65mm | - | Non-compliant | - | - | - | - | 200μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 5015681507 Molex | 977600 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Thermoplastic | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2016 | Pico-Clasp 501568 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -40°C | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 5.35mm | 0.185 4.70mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | 50V | - | - | - | - | Shrouded - 4 Wall | - | 1mm | 15 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | 50V | - | - | - | - | - | - | Non-compliant | Solder Retention | - | 17mm | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |