- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Insulation | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 30 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0026612160 Molex | 23 | - | Datasheet | 11 Weeks | - | - | Through Hole | - | - | Square | - | - | - | Gold | 0.450 11.43mm | BRASS | Polyester, Glass Filled | - | - | - | Bulk | - | KK 41771 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 3.96mm | - | 0.130 3.30mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | 0.140 3.56mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 0.720 18.29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713081186 Molex | 23 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 86 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 86 | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109.22mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871140 Molex | 43 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | Brass | Polymer | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 88 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 0.455 11.56mm | - | - | - | - | - | - | 86 | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 111.76mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015911702 Molex | 28 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 70 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 88.9mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871142 Molex | 32 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | Brass | Polymer | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70287 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 92 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | STACKABLE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 0.455 11.56mm | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 116.84mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HIF6-68PA-1.27DS(71) Hirose Electric Co Ltd | 576 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 68 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 0.5A | - | 68 | Right Angle | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | 0.344 inch | - | - | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0015913760 Molex | 40 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 76 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 76 | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 74 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96.52mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TFM-125-22-S-D-LC Samtec Inc. | 50 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | Polymer | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | Male | NONE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 50 | Straight | - | 5.72mm | 0.360 9.14mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 350V | 5A | ENDS | 600VAC V | - | - | - | - | - | - | - | - | - | Board Lock | - | 34.93mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A3-16PA-2SV(71) Hirose Electric Co Ltd | 1132 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Plastic | - | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | - | 200V | -55°C~85°C | Tube | 2008 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 16 | Straight | - | - | 0.071 1.80mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | Flash | - | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 66200821122 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | 8 | Square | - | Nylon | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tube | - | WR-MPC3 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | 105°C | -25°C | Black | - | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 5A | 3mm | - | Vertical | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 3mm | 8 | Tin | - | - | - | Male | - | - | - | 250V | - | - | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Board Guide | 9.9mm | 15.7mm | 15.7mm | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2009890024 Molex | 3257646 | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | 125V | -55°C~105°C | Tube | - | Slim-Grid 200989 | - | yes | Active | - | Solder | EAR99 | Header | 24 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.280 7.10mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00μin 0.051μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 70246-3001 Molex | 3023 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | - | - | Polyester | - | - | 6.096mm | Bronze | - | -55°C | 250V | - | - | 2009 | - | e3 | yes | Active | - | Through Hole | EAR99 | Male Pin | 30 | - | - | Black | - | 2 | Male | SHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 30 | Vertical | - | - | - | - | - | - | 2.5A | - | - | ONE | UL, CSA | COMMERCIAL | 2.54 mm | - | - | 2 | - | - | - | RECTANGULAR | - | 0.35 inch | - | 94V-0 | - | 0.365 inch | - | - | - | - | SQ PIN-SKT | - | - | - | RECEPTACLE | Compliant | - | - | - | POLARIZED HOUSING | 900VAC V | - | - | - | - | - | RECTANGULAR | - | - | Non-compliant | - | 9.27mm | 45.7mm | 8.89mm | 15μin | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11G-14DP-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Circular | - | Polyamide | - | Gold | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tube | 2010 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | - | - | - | Beige | - | - | - | 2A | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | - | - | - | .3058 N | - | - | Board Guide, Solder Retention | 7.2mm | 21.5mm | - | - | - | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0877591475 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Thermoplastic | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | 1kV | -55°C~125°C | Bulk | 2008 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.060 1.52mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | 80 | Tin | - | - | - | Male | - | - | - | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() DF1EC-6P-2.5DSA(36) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1E | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.425 10.80mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 14.3mm 15.8mm 19.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSW-102-26-G-S Samtec Inc. | 32 |
| Datasheet | 0 Weeks | - | - | Through Hole | - | - | Square | - | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.126 3.20mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | - | 0.456 11.58mm | - | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8520242 Harwin Inc. | 608 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | SIL | - | Circular | Glass, Thermoplastic | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | 800V | -55°C~125°C | Tube | 2005 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | - | - | - | - | - | 1 | - | POLARIZED, SHROUDED | 8536.69.40.40 | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 3.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3.3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | 120V | - | - | - | 25mOhm | 100mOhm | 0.079 inch | - | - | - | 120V | 3A | - | - | - | 500 Cycles | 22 AWG | 2 | - | - | - | - | - | - | - | 7.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 10.2mm 13.46mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |