- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Current Rating (Max) | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-105-01-F-DV Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | - | Polymer | - | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Vertical | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-9086 Molex | 796 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | - | Brass | - | - | - | - | 2009 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 8 | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | NO | 0.504 inch | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | HOUSING SIDE | 1500VAC V | - | - | - | 30 Cycles | - | - | 600.6kV | RECTANGULAR | - | 3.1136 N | Low Halogen | - | 7A | Non-compliant | - | - | - | - | - | - | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 501331-0907 Molex | 34408 | - | Datasheet | 17 Weeks | Tin | Surface Mount, Vertical | Surface Mount | 0907 | 9 | Square | - | - | Nylon | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 50V | - | Cut Tape (CT) | 2007 | Pico-Clasp 501331 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 85°C | -40°C | Natural | General Purpose | 1 | Male | - | - | Latch Holder | 50V | - | - | - | - | Male Pin | - | - | - | 1mm | - | Vertical | 5mm | 0.213 5.40mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | 50V | - | - | - | Shrouded - 4 Wall | - | 1mm | 9 | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | 20mOhm | - | - | - | 9 | 50V | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | Non-compliant | Pick and Place, Solder Retention | - | - | - | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() B06B-XASK-1(LF)(SN) JST Sales America Inc. | 7004 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | Circular | - | Nylon | Polyamide | 28.349523g | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | -25°C~85°C | Bulk | 2004 | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | - | - | - | Beige, Natural | - | 1 | Male | TOP ENTRY, SHROUDED | - | Locking Ramp | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 6.4mm | 0.346 8.80mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | 250V | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 2.5mm | - | - | - | - | - | - | 94V-0 | Beige | 3.4mm | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | 250V | 3A | - | - | - | - | - | - | 20 AWG | 6 | - | - | - | - | - | - | - | - | - | - | 8.8mm | 6.096mm | 6.4mm | - | - | - | - | 11.3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF1B-24DP-2.5DSA(01) Hirose Electric Co Ltd | 450 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Polyamide | - | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | - | - | - | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | - | 50 Cycles | - | - | - | - | - | .417 N | - | - | - | - | Keying Slot | - | 9.5mm | 12.5mm | - | - | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() BM04B-ACHSS-A-GAN-TF(LF)(SN) JST Sales America Inc. | 28 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Rectangular | - | - | - | - | - | - | Gold | - | Copper Alloy | Thermoplastic | 50V | -25°C~85°C | Tape & Reel (TR) | 2008 | ACH | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | Male | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | 1.5A | - | 4 | - | - | 0.055 1.40mm | Board to Cable/Wire | All | - | - | 0.047 1.20mm | Natural | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 22-43-6030 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | - | Polyester | - | - | - | TIN | 3.5052mm | Brass | - | 250V | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 3 | 75°C | 0°C | White | - | 1 | Male | STAGGRED PIN | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 3 | Vertical | 4.17mm | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 2 | - | - | - | STAGGERED | - | - | - | 94V-0 | Natural | - | - | - | 3A | - | RND PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | 250V | - | ENDS | - | - | - | 2.4892 mm | 25 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | Non-compliant | - | - | - | 9.92mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() FTSH-105-01-F-DV-K-P Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | Polymer | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud, Pick and Place | - | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 90136-1108 Molex | 2170 | - | Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | - | - | - | Polyester | - | - | - | - | 6.7564mm | Brass | - | - | - | - | 2008 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 125°C | -55°C | Black | - | 1 | Male | C-GRID III | - | Latch | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 8 | Vertical | 7.21mm | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 3A | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | 350V | - | - | - | - | - | - | 500 Cycles | - | - | 350.35kV | RECTANGULAR | 3.0024 N | - | - | - | - | Non-compliant | - | - | - | 21.51mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF11CZ-20DP-2V(27) Hirose Electric Co Ltd | 172 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Circular | - | - | Polyamide | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Straight | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | - | - | 30 Cycles | - | - | - | - | - | .3058 N | - | - | - | - | Pick and Place, Solder Retention | - | - | 27.5mm | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF57H-4P-1.2V(21) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Rectangular | - | - | Polymer | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 50V | -35°C~85°C | Tape & Reel (TR) | - | DF57H | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | - | - | Swing Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 4 | - | - | 0.055 1.40mm | Board to Cable/Wire | All | unknown | 2A | 0.047 1.20mm | Black | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 6.5mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68000-103HLF Amphenol ICC (FCI) | 4002 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | 3 | Square | - | - | Thermoplastic | - | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 3 | - | - | - | - | Male | - | Black | 2.41mm | - | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1BZ-5P-2.5DS Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Plastic | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | - | 30 AWG | 20 AWG | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-105-01-F-DV-P-TR Samtec Inc. | 4500 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | Polymer | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2011 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | - | TAPE AND REEL PACKAGING | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() B28B-PUDSS-1(LF)(SN) JST Sales America Inc. | 3265 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2011 | PUD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | - | 2 | - | POLARIZED, TOP ENTRY, SHROUDED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | - | - | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 11mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 39-29-9103 Molex | 1240 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | - | Brass | - | - | - | - | 2007 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | 4.191 mm | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | - | - | - | NO | 0.5 inch | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | 1500VAC V | - | - | - | 30 Cycles | - | - | 600.6kV | - | - | - | Low Halogen | - | 7A | Non-compliant | - | 4.2mm | - | 22.2mm | 9.6mm | 35μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053131204 Molex | 14 | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-110-01-F-DV-K Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | Polymer | - | - | FTSH-110-01-F-DV-K | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 20 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | 3.4A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud | - | 6.38mm | 12.7mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF1BZ-5P-2.5DSA Hirose Electric Co Ltd | 3590 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 9.5mm | 15mm | - | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3A-10P-2DSA Hirose Electric Co Ltd | 39 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Square | - | - | Plastic | - | LOCKING | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | -55°C~105°C | Bulk | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 10 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Black | ONE | UL | 30V | COMMERCIAL | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 0.299 7.60mm | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | GUIDE SLOT(S) | 650VAC V | - | - | - | - | - | - | - | - | 4.3924 N | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 5mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |