- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0751020097 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 75102 | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 40 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.187 4.75mm | Unshrouded | - | - | - | - | - | - | - | - | Black | - | 0.517 13.13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.55mm | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0702871039 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | Brass | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 82 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | - | - | - | - | - | Black | - | 0.455 11.56mm | - | - | - | 80 | - | - | - | - | - | 250V | - | - | - | 104.14mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0554501569 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Tin | 0.110 2.79mm | Brass | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | - | Mini Mi II 55450 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 105°C | -40°C | - | - | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 15 | Vertical | - | - | 4.3mm | 0.266 6.76mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 14 | 100V | - | - | - | - | - | - | Solder Retention | - | 22.4mm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20021121-00004C4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | - | 3.4mm | - | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 4 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | 3.05mm | Pick and Place | - | 2.54mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | 3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0022286035 Molex | 32 | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.405 10.29mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 3 | - | - | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 3 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871045 Molex | 43 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | Brass | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 94 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | - | - | - | - | - | Black | - | 0.455 11.56mm | - | - | - | 92 | - | - | - | - | - | 250V | - | - | - | 119.38mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022285280 Molex | 35 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | Tin | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 28 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Straight | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | 0.465 11.81mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 71.12mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871127 Molex | 46 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | Brass | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 62 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | Black | - | 0.455 11.56mm | - | - | - | 60 | - | - | - | - | - | 250V | - | - | - | 78.74mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 46 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Liquid Crystal Polymer | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0022283030 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 3 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | 2 | 250V | - | - | - | - | 250V | - | - | - | 7.62mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705430051 Molex | 32 | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Square | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | N4600 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 40 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.54mm | - | Straight | - | - | - | 0.525 13.34mm | Board to Cable/Wire | All | - | 1.25A | 0.100 2.54mm | Black | - | - | - | UL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin 0.76μm | 300.0μin 7.62μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2011 | Pak 50, P50E | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 20 | 85°C | -55°C | Black | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | - | Right Angle | - | - | - | 0.276 7.00mm | Board to Board or Cable | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retention Clips | - | - | - | - | 10.0μin 0.25μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() M20-8770342R Harwin Inc. | 350 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SIL | Square | - | - | Gold | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 3 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 3 | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 2 | 2.54mm | - | Tin | STAGGERED | 0.098 inch | - | 94V-0 | - | - | - | 25mOhm | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | - | 11.63mm 12.23mm 12.63mm 18.13mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0194280027 Molex | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Square | - | Polyester | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | MX150L 19428 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 125°C | -40°C | - | Automotive, General Purpose, Industrial | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | IP67 - Dust Tight, Waterproof | - | 30.48mm | 1.094 27.80mm | Board to Cable/Wire | All | - | - | 0.230 5.84mm | - | - | - | - | - | 0.236 (6.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Mounting Flange | - | 48.26mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FX30B-4P-3.81DSA25 Hirose Electric Co Ltd | 64 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Rectangular | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Blade | YES | - | 13A | - | - | Straight | - | - | - | 0.756 19.20mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | 750VAC V | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | 25mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() M80-5403442 Harwin Inc. | 305 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2004 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | - | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | 500 Cycles | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | 5.6mm | 44mm | 5.55mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HTST-105-01-L-DV-A Samtec Inc. | 1 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polychlorinated | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2007 | Flex Stack, HTST | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | 3A | - | - | - | - | - | Board Guide, Keying Slot | - | 20.32mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FTSH-107-01-L-DV-K-A-P Samtec Inc. | 175 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | FTSH | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 14 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3.4A per Contact | - | - | Straight | - | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | not_compliant | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Shroud, Pick and Place | - | 8.89mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8420742 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | SIL | Circular | - | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 7 | - | - | - | - | 1 | - | LATCHED | 8536.69.40.40 | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | 2mm | - | 0.156 3.96mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | 0.242 inch | - | 25mOhm | - | - | - | 120V | 3A | - | - | 500 Cycles | - | - | Strain Relief Clips | - | 17.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |