- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Halogen Free | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M30-6100646 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Tube | 2006 | M30 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | - | - | Detent Lock | 150V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | - | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | - | 150V | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | - | - | - | 20mOhm | 1GOhm | 0.049 inch | - | 100V | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | 4.55mm | 9.15mm | - | 80.0μin 2.03μm | - | - | 5.4mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Liquid Crystal Polymer | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | 1.25kV | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 12 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 0877583050 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | Gold | 0.217 5.50mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | Tray | - | Milli-Grid 87758 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 30 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 0.378 9.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.9mm | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0460151806 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit Plus HCS 46015 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Male | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() 0026481216 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.450 11.43mm | Brass | Polyester | - | - | - | Bulk | - | KK 41672 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle, Vertical | - | 3.96mm | 3.25mm | 0.355 9.02mm | Board to Board or Cable | All | unknown | 7A | 0.156 3.96mm | - | - | - | - | - | - | - | 0.212 5.38mm | Shrouded - 1 Wall | - | - | 21 | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.16mm | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0713491001 Molex | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Brass | Polymer | Tin | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | Tube | - | C-Grid 71349 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 6 | Vertical | - | - | 10.67mm | 0.525 13.34mm | Board to Board or Cable | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.73mm | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0460151407 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit Plus HCS 46015 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | unknown | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() 0440672002 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | POLYETHYLENE | - | Polymer | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 44067 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 8.8mm | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.158 4.01mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | - | - | Black | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Guide | - | 34.15mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | 17.27mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0022285113 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | Gold | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 11 | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.465 11.81mm | - | 20mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0713081294 Molex | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 94 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 94 | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 119.38mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0416710037 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Square | - | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | - | Bulk | - | KK 41671 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 15 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | POLARIZED | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 3.96mm | - | 0.500 12.70mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.172 4.37mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0194270102 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Square | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -40°C | - | - | Tray | - | MX150L 19427 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | - | Locking Ramp | - | - | - | - | NO | Male Pin | NO | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 1.247 31.67mm | Board to Cable/Wire | All | - | - | 0.230 5.84mm | Black | - | UL | - | - | - | 0.230 (5.84mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | NO | 1.561 inch | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Mounting Flange | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0713084300 Molex | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 100 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 100 | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Board Guide | - | 127mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 1053102104 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0702800651 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 46 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | - | 46 | Tin | - | - | - | - | - | Black | - | - | - | 0.505 12.83mm | - | 15mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 58.42mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TST12RB01T ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Nylon | Tin | - | - | Polyamide (PA), Nylon | - | - | -40°C~105°C | Bulk | 2001 | Trident Rectangular | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, Industrial | 4 | Male | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 16.2mm | 0.531 13.50mm | Board to Cable/Wire | All | - | - | 0.200 5.08mm | Black | - | - | - | - | - | 0.200 (5.08mm) | 0.224 5.70mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GOhm | - | - | 250V | 13A | - | - | - | - | - | - | - | Mounting Flange | - | 35.2mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 0713080186 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 86 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 86 | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 109.22mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 39-30-6207 Molex | 761 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | NOT SPECIFIED | - | Brass | - | - | 600V | - | - | 2011 | - | - | yes | Active | - | Solder | - | Male Pin | 20 | 105°C | -40°C | Natural | - | 2 | - | - | - | Ramp | - | NO | NO | NO | NO | - | NO | - | - | 4.2mm | 20 | Vertical | - | - | - | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.7 inch | 4.191 mm | - | - | - | - | - | - | - | - | 0.38 inch | Male | - | - | NO | 0.5 inch | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | - | - | - | 500VDC V | - | 30 Cycles | 600.6kV | Low Halogen | Non-compliant | - | - | - | 100μin | - | - | 0.14 inch | - | - | - | - | RoHS Compliant | - | ||
![]() 0705530056 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | - | SL 70553 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M80-5100622 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2012 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | - | - | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | 16mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | - | - | Non-RoHS Compliant | - |