- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5040500791 Molex | 35 | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Rectangular | - | - | - | LOCKING | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | 150V | -40°C~105°C | Cut Tape (CT) | 2012 | Pico-Lock 504050 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Male Blade | - | - | Varies by WireGAuge | - | 7 | - | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | FEMALE | - | - | - | - | 0.24 inch | - | - | - | 20mOhm | - | 0.059 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722981212 Molex | 1615 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 11A | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 14.5mm | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-20DP-2DS(24) Hirose Electric Co Ltd | 932 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2001 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | NONE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 10mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | - | - | - | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | - | .3058 N | - | - | - | - | - | 22mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11-20DP-2DS(52) Hirose Electric Co Ltd | 850 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 10mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | Black | - | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | - | - | - | .3058 N | - | - | - | - | 5mm | 22mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90122-0764 Molex | 7463 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Glass, Polyester | Polyester | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | 350V | - | Bulk | 2001 | C-Grid III 90122 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 125°C | -55°C | - | Automotive, General Purpose | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.242 6.14mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | 350V | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | 350V | 3A | - | 20mOhm | 5GOhm | 0.1 inch | - | - | - | - | 1000VAC V | - | - | 8 | - | - | - | .1946 N | - | - | - | - | - | - | - | 15μin | 15.0μin 0.38μm | 118.1μin 3.00μm | 0.114 inch | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-0123 Molex | 627 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | - | - | Brass | - | - | 600V | - | Bulk | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin, Plug | 12 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR, POSITIVE LOCK | 8536.69.40.30 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 12 | Vertical | - | - | - | - | - | - | 9A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | 1.06 inch | 4.191 mm | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.38 inch | Male | - | - | 3.5mm | NO | 0.5 inch | - | 9A | - | 10mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | 5.5118 mm | 30 Cycles | - | 600.6kV | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | - | - | - | 30μin | - | - | 0.14 inch | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 5011904027 Molex | 293 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Square | - | - | - | LOCKING | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | 105°C | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501190 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | General Purpose | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 40 | - | 1mm | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | - | - | COMMERCIAL | - | 0.105 (2.66mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 1A | - | - | 100000000Ohm | 0.039 inch | - | - | - | POLARIZED HOUSING | 350VAC V | 5.588 mm | 30 Cycles | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 4μin | 3.90μin 0.099μm | - | - | 6.8mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF13A-6P-1.25H(21) Hirose Electric Co Ltd | 1000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Square | - | - | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 85°C | -35°C | Beige | - | 1 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1A | 1.25mm | - | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5600201030 Molex | 4672 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 560020 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 9.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-29-2091 Molex | 32609 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | - | - | Nylon | - | - | 7.493mm | Brass | - | - | - | - | Bulk | 2006 | - | e4 | yes | Active | - | Solder | - | Male Pin | - | 75°C | 0°C | Natural | - | 1 | Male | KK | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | 9 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.23 inch | - | - | - | - | - | 0.46 inch | - | 2.5A | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | - | - | RECTANGULAR | - | .556 N | Low Halogen | Non-compliant | 250V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XG4A-3034 Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | PBT | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() DF13-14P-1.25DSA Hirose Electric Co Ltd | 16 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | 3.0024 N | - | - | - | - | - | 4.6mm | 19.15mm | - | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 5055680271 Molex | 9600 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2017 | Micro-Lock PLUS 505568 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | POLARIZED | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 2 | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5001042 Harwin Inc. | 1705 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Circular | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~125°C | Tube | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | - | PANEL MOUNTABLE, POLARIZED, SHROUDED | - | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.128 3.25mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | 120V | - | - | - | - | - | - | Keying Slot, Mating Flange | 5.6mm | 20mm | 5.55mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 90130-3214 Molex | 27 | - | Datasheet | - | Gold | Through Hole | - | - | - | Glass, Polyester | Polyester | - | - | 6.7564mm | Brass, Copper | - | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | 2.54 mm | - | - | 2 | 2.54mm | 14 | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | - | 3A | SQ PIN-SKT | 20mOhm | 5GOhm | - | RECEPTACLE | - | - | - | 700VAC V | - | 500 Cycles | - | 350.35kV | RECTANGULAR | 1.0008 N | - | - | Non-compliant | 350V | - | - | - | - | 15μin | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1053141208 Molex | 300 | - | Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | yes | Active | Not Applicable | Solder | - | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5055670571 Molex | 50400 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505567 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.154 3.90mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722861208 Molex | 19 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 600V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | 12A | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 14.5mm | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF3A-8P-2DS Hirose Electric Co Ltd | 288 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Plastic | LOCKING | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | - | -55°C~105°C | Bulk | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 8 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Black | ONE | UL | 30V | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 650VAC V | - | - | - | - | - | 4.3924 N | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 22-28-4035 Molex | 27701 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | - | NOT SPECIFIED | 7.493mm | Brass | - | - | 250V | - | Bulk | 2012 | - | - | yes | Active | - | Through Hole | EAR99 | Male Pin | 3 | 75°C | 0°C | Black | - | 1 | Male | SURFACE-MOUNT COMPATIBLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 3 | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | 0.09 inch | - | 4A | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 25 Cycles | - | 250.25kV | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free |