- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Max Voltage Rating (DC) | Withdrawl Force-Min | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | PCB Thickness | Tab Thickness | Width - Tab | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5300642 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Circular | Glass | Polyphenylene | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | - | - | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | 8mm | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2mm | - | Tin | - | - | Male | 94V-0 | Black | - | - | 120V | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | - | - | 500 Cycles | - | - | - | - | - | Keying Slot, Mating Flange | 5.55mm | 16mm | 5.6mm | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | Gold | Through Hole | Through Hole | - | - | Square | - | - | - | - | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 1 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.5A | - | - | - | - | - | - | 0.110 2.79mm | Board to Board | All | - | - | - | Black | - | - | - | - | - | - | 0.130 3.30mm | Unshrouded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M20-9990546 Harwin Inc. | 3960 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | SIL | - | Square | - | Nylon | - | - | - | Tin | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2009 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 5 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | 750V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | 750V | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | 2.54mm | - | - | - | - | - | 94V-0 | Black | - | - | - | - | 0.460 11.68mm | 30mOhm | 10GOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M20-9993645 Harwin Inc. | 384 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | SIL | - | Square | - | Nylon | 45.359237g | - | - | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2006 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 36 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | 750V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | 750V | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | 2.54mm | - | - | - | - | - | 94V-0 | Black | - | - | - | - | 0.460 11.68mm | 25mOhm | 10GOhm | - | - | - | - | 3A | - | 750VAC V | 300 Cycles | - | - | - | - | - | - | 3.048mm | 91.44mm | 12.7mm | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11G-22DP-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | - | Circular | - | Polyamide | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tube | 2004 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 22 | - | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | - | - | Beige | - | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | GUIDE SLOT(S) | 650VAC V | 50 Cycles | - | - | .3058 N | - | - | Board Guide, Solder Retention | 7.2mm | 29.5mm | - | - | - | 8.2mm 8.45mm 9.55mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | - | 20 | Square | - | Polychlorinated | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 1kV | -55°C~105°C | Bulk | 1999 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | 350V | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Straight | - | - | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | 350V | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 20 | Tin | - | - | Male | - | Black | 2.84mm | - | 350V | - | 0.652 16.56mm | 20mOhm | 1GOhm | - | - | - | - | 2A | - | - | - | 20 | - | - | 6.2mm | 890 μm | Keying Slot, Mounting Flange | 24.6mm | 44.83mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5041891670 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Rectangular | - | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2014 | Micro-Lock 504189 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | 16 | - | - | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.508 inch | - | - | Shrouded - 4 Wall | 2 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 100000000Ohm | 0.049 inch | - | - | - | - | POLARIZED HOUSING | 700VAC V | 30 Cycles | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722871102 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | - | Through Hole | - | - | Square | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~105°C | Bulk | 2014 | Ultra-Fit 172287 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | 26.99mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Gold | Surface Mount | Surface Mount | - | - | Square | - | Liquid Crystal Polymer | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | 5.84mm 6.60mm 7.21mm 8.13mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0877600617 Molex | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Polychlorinated | - | - | - | Gold | 0.157 4.00mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | Tray | - | Milli-Grid 87760 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 8mm | 0.169 4.30mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 6 | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0877591415 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | - | - | Square | - | - | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | Tube | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0877593214 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87759 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0010977266 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Through Hole | - | - | Square | - | - | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 26 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.520 13.21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B13B-PASK-1(LF)(SN) JST Sales America Inc. | 8 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | Nylon | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | 250V | -25°C~85°C | Bulk | 2005 | PA | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 13 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1722982216 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | Through Hole | - | - | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | 26.99mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 175448-6 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | - | - | - | - | - | Polybutylene | - | - | Signal | - | 7.112mm | Brass | - | - | - | - | Bulk | 2005 | - | - | yes | Active | - | Solder | - | Receptacle, Tab | 54 | 221°C | -22°C | Grey | - | 2 | Male | MULTILOCK | - | - | - | NO | NO | NO | NO | - | NO | - | - | 2.9972mm | 54 | Right Angle | Unshielded | - | 25.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.207 mm | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 25.8064mm | 95.8088mm | - | - | - | 1.6mm | 640μm | 1.8034mm | - | No | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 1053102310 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole | - | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() S13B-PH-K-S(LF)(SN) JST Sales America Inc. | 1841 | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | - | - | Tin | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | - | 100V | -25°C~85°C | Bulk | 2008 | PH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 13 | - | - | - | - | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | - | - | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-105-07-L-D Samtec Inc. | In Stock |
| - | 0 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | Polyester | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 550V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | 0.1 inch | - | 94V-0 | Black | - | - | - | - | 0.430 10.92mm | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 8.38mm | 12.7mm | 5.08mm | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0877603038 Molex | In Stock | - | Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole, Right Angle | - | - | Square | - | Polychlorinated | - | - | - | Tin | 0.120 3.05mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | Tray | - | Milli-Grid 87760 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Right Angle | - | - | 7.06mm | 0.169 4.30mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 30 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | 100.0μin 2.54μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |