- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Mating Post Length | Glow Wire Compliant | Features | Diameter | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPL1-120-01-L-D-RA-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.19mm | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 675V | 7.4A | - | - | 1 | - | - | - | - | - | - | - | - | 52.32mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0353621750 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Polyamide | - | - | Tin | 0.145 3.70mm | Brass | Polyamide (PA), Nylon | 125V | -40°C~105°C | Tube | - | Sherlock 35362 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 17 | 105°C | -40°C | Natural | Automotive, General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 5.5mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 17 | Tin | - | - | - | - | Natural | - | - | - | - | - | - | 20mOhm | - | - | - | 16 | 125V | - | - | - | - | - | - | - | - | - | - | - | - | 36.3mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 8.5mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5041941270 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | Rectangular | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tape & Reel (TR) | 2016 | Micro-Lock 504194 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | - | - | - | - | 0.163 4.15mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 7.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0751010037 Molex | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | 0.315 8.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | C-Grid 75101 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 10 | 75°C | 0°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 0.475 12.07mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.173 4.40mm | Shrouded - 4 Wall | - | - | 10 | Tin-Lead | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282188 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 18 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.72mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185507913 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | Grey | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | 3.654 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | - | - | 0.681 inch | 1A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF3EA-12P-2H(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Circular | - | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | - | - | Active | - | Solder | - | Header | 12 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0535170710 Molex | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | Tin | 0.157 4.00mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tray | - | Mini-Lock 53517 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | 105°C | -40°C | - | General Purpose, Industrial | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 6.8mm | 0.689 17.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | 19.9mm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283191 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 19 | Tin | - | - | - | 94V-0 | - | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 26-60-5120 Molex | 28342 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | - | - | Polyester | - | - | - | 11.43mm | Brass | - | - | - | Bulk | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 12 | 75°C | 0°C | Natural | - | 1 | - | POLARIZED | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 12 | Right Angle | - | - | - | - | - | - | 7A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | - | 3.96mm | - | - | - | 0.394 inch | Male | 94V-0 | - | - | - | 0.659 inch | - | - | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | 25 Cycles | - | - | 3.9754 N | - | Non-compliant | - | - | - | - | 60μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() S11B-ZR-SM4A-TF(LF)(SN) JST Sales America Inc. | 7168 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | Nylon | - | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | ZH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 11 | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 1.5mm | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69168-120HLF Amphenol ICC (FCI) | 366 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2008 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 20 | - | - | - | - | - | Black | 3.05mm | - | - | - | 1.000 25.40mm | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | 25.4mm | 7.7mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0559321510 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Tin | 0.144 3.66mm | NOT SPECIFIED | Polybutylene Terephthalate (PBT) | - | - | Tray | - | MicroClasp 55932 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 15 | - | - | - | General Purpose, Industrial, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.384 9.75mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 13.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0757576401 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Tin | 1.093 27.77mm | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | MX150 75757 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 20 | 125°C | -40°C | - | Automotive | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | 3.5mm | 9.6mm | 0.177 4.50mm | Board to Cable/Wire | All | - | 16A | 0.138 3.50mm | - | - | - | - | - | - | 0.236 (6.00mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | Black | - | - | - | - | 1.391 35.32mm | - | - | - | - | - | 4 | - | - | - | - | - | - | 500V | - | - | - | - | - | - | 35mm | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022282217 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 21 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.34mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283082 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 8 | Tin | - | - | - | 94V-0 | - | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 98424-G52-14LF Amphenol ICC (FCI) | 343 | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | Cream | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Cream | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 14 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | Keying Slot | - | 16mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0015912500 Molex | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 50 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | STACKABLE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 50 | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 48 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 44068-0004 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | SMC | - | PA46 | Thermoplastic | - | - | - | - | Brass | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Black | - | 2 | - | - | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Vertical | - | - | - | - | - | - | 13A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | 0.591 inch | Male | 94V-0 | - | - | NO | 0.587 inch | 7A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 600V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | 3.1136 N | - | Non-compliant | - | 4.2mm | - | - | - | - | - | 0.13 inch | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() TFM-120-12-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | GUIDE SLOT | LOCKING | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | ELP; TIGER EYE, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 40 | Straight | - | 5.72mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 350V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 28.58mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |