- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Sensing Distance | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0554561269 Molex | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Nylon | - | - | - | Tin | 0.110 2.79mm | Brass | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | - | Mini Mi II 55456 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -40°C | - | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Right Angle | - | - | 8.15mm | 0.177 4.50mm | Board to Cable/Wire | All | - | 1.5A | 0.049 1.25mm | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | Natural | - | - | - | - | 20mOhm | - | - | - | 11 | 100V | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 18.65mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0444321603 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 BMI 44432 | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 11.9mm | 0.457 11.60mm | Board to Board or Cable | All | unknown | 5A | 0.118 3.00mm | - | - | - | - | - | 0.118 (3.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 34mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() IPL1-104-02-L-SH-K-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 675VAC 954VDC | -55°C~125°C | Tape & Reel (TR) | 2013 | Mini Mate® IPL1 | e3 | yes | Active | - | Solder | - | Header | 4 | - | - | - | - | 1 | Male | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0741620214 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 16.23mm | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | 12 | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | - | 20.63mm | - | 15μin | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF3A-3P-2DSA(18) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | 100V | -55°C~105°C | Bulk | 2008 | DF3 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 2.0066mm | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | Male | - | - | - | - | 3A | 0.299 7.60mm | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 4.448 N | .29746 N | - | - | - | - | - | - | - | - | - | - | 5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MX49004HQ1 JAE Electronics | 21 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | -40°C~85°C | Tray | 2016 | MX49 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.496 12.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | 0.087 2.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock, Shielded | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1041411010 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Rectangular | - | LOCKING | - | - | Tin | 0.055 1.40mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | -25°C | - | - | Tape & Reel (TR) | 2012 | IllumiMate 104141 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | General Purpose, Medical | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 10 | - | - | 0.9906mm | - | 0.156 3.96mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | COMMERCIAL | 0.537 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | - | - | - | - | 1A | - | 20mOhm | - | 0.039 inch | - | - | - | - | POLARIZED HOUSING | 900VAC V | - | 30 Cycles | - | - | - | - | - | Solder Retention | - | - | - | - | 118.1μin 3.00μm | 118.1μin 3.00μm | 5.97mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5100442 Harwin Inc. | 752 |
| Datasheet | 9 Weeks | - | - | Through Hole | Circular | Polyphenylene | - | HOLE .086-.098 | JACKSCREW | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2011 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | Male | ROHS COMPLIANT | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | 14mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 77313-118-16LF Amphenol ICC (FCI) | 970 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 16 | Tin | - | - | Male | - | Black | 3.05mm | - | - | 0.450 11.43mm | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 20.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | -55°C~105°C | Bulk | 2011 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() BBL-120-G-F Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Circular | Polyester | - | - | - | Gold | 0.122 3.10mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 2.54mm | 0.085 2.15mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | 2.54mm | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.332 8.43mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF13-11P-1.25DSA Hirose Electric Co Ltd | 3 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 0.169 4.30mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | - | 50 Cycles | 3.0024 N | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 5.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSM-110-01-S-DV Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Vertical | - | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Nylon | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50E | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 80 | 85°C | -55°C | Black | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | - | Straight | - | - | - | 0.421 10.70mm | Board to Board or Cable | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 80 | Gold | - | - | Male | - | - | 3m | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | - | - | - | 3 m | - | - | - | 3m | - | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 19427-0017 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Panel, Through Hole | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | - | Solder | - | Male Pin | 8 | 125°C | -40°C | Black | - | 2 | Male | - | - | Ramp | 600V | - | - | - | - | - | - | - | - | 5.84mm | - | Right Angle | - | - | - | - | - | - | - | 18A | - | - | - | - | - | - | 5.842 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1722861205 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 600V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5401242 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | Polyphenylene | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2006 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | - | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | 5.55mm | 22mm | 5.6mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0194280019 Molex | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | Square | Polybutylene | - | - | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Tray | - | MX150L 19428 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -40°C | Black | Automotive, General Purpose, Industrial | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | 5.84mm | - | Vertical | IP67 - Dust Tight, Waterproof | - | - | 1.562 39.66mm | Board to Cable/Wire | All | - | - | 0.230 5.84mm | Black | - | - | - | - | 0.236 (6.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | 48.26mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0717640520 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Thermoplastic | - | - | - | Tube | - | C-Grid 71764 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 15.57mm | 0.200 5.08mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | 20 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 67997-206HLF Amphenol ICC (FCI) | 6400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | 6 | - | - | - | Male | - | Black | 3.05mm | - | - | 0.450 11.43mm | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 7.62mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |