- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67997-206HLF Amphenol ICC (FCI) | 6400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | 6 | - | - | - | - | Male | - | Black | 3.05mm | - | - | 0.450 11.43mm | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 7.62mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF13-3P-1.25DSA Hirose Electric Co Ltd | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyamide | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | 4.3mm | 5.4mm | - | - | 39.4μin 1.00μm | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() XG4A-4039-A Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polybutylene | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Stackable (2) | 40, 40 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | - | 0.669 17.00mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | 80 | Tin | - | - | - | Male | - | Black | - | - | - | - | 20mOhm | 1GOhm | - | - | 300V | 3A | - | - | - | - | - | - | Keying Slot, Mounting Flange, Mounting Hardware | - | 70.1mm | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
![]() 0877604617 Molex | In Stock | - | Datasheet | 22 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Polychlorinated | Gold | 0.157 4.00mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Tray | - | Milli-Grid 87760 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 46 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Right Angle | - | - | 8mm | 0.169 4.30mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 46 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 46 | - | - | - | - | - | - | - | - | - | - | 46mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0194280032 Molex | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Square | - | Polyester | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | MX150L 19428 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 125°C | -40°C | - | Automotive, General Purpose, Industrial | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | IP67 - Dust Tight, Waterproof | - | 30.48mm | 1.562 39.66mm | Board to Cable/Wire | All | unknown | - | 0.230 5.84mm | - | - | - | - | - | 0.236 (6.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Mounting Flange | - | 83.83mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-108-01-L-DV-K Samtec Inc. | In Stock | - | - | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 16 | - | - | - | - | 2 | - | KEYING OPTION | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 16 | Straight | - | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | 4.064 mm | - | - | - | Keying Shroud | - | 10.16mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF1B-6P-2.5DS(01) Hirose Electric Co Ltd | 982 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyamide | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 12.5mm | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Female | 94V-0 | White | - | - | 3A | - | 30mOhm | - | 0.098 inch | - | 250V | 3A | POLARIZED HOUSING | - | - | 50 Cycles | 4.3924 N | - | Keying Slot | 5.7mm | 17.5mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0022285252 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | Tin | 0.295 7.49mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 25 | - | - | - | - | - | 94V-0 | - | - | - | - | 0.520 13.21mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053142314 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5100842 Harwin Inc. | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2008 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | 5.6mm | 18mm | 5.55mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0022288181 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Square | - | - | Tin | 0.324 8.23mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 18 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015913280 Molex | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 28 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 28 | Vertical | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0424920342 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 42492 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 80°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 20.14mm | 0.394 10.00mm | Board to Board or Cable | All | unknown | - | 0.156 3.96mm | Natural | - | - | - | - | - | 0.156 3.96mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 31.55mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BBS-114-T-B Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Circular | - | Polyester | Tin | 0.125 3.18mm | Brass, Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 14 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | - | 50.0μin 1.27μm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0713491038 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tube | - | C-Grid 71349 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.525 13.34mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713080092 Molex | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 92 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 92 | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 116.84mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713492076 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | Square | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | Tube | - | C-Grid 71349 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.525 13.34mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0713080094 Molex | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 94 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 94 | Straight | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 119.38mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015913220 Molex | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 22 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 22 | Vertical, Right Angle | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 21 | 250V | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0440680258 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | SMC | Square | POLYETHYLENE | Thermoplastic | Gold | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | Tray | - | Mini-Fit BMI SMC 44068 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 15.01mm | 0.587 14.91mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | - | - | - | - | 0.165 (4.20mm) | 0.335 8.50mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | 600V | - | - | 1 | - | - | - | - | - | - | 31.41mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |