- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-8P-1.25DS(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | Plastic | LOCKING | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | Male | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | - | 50 Cycles | 3.0024 N | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.09 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-108-15-T-D Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | Polyester | - | - | - | Tin | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | - | - | 0.730 18.54mm | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 20.32mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-104-14-T-S Samtec Inc. | In Stock | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | - | Tin | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | Male | POLARISED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | Black | - | - | 0.530 13.46mm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 10.16mm | 2.54mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() STMM-105-02-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Nylon | LOCKING | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Flex Stack, STMM | e4 | - | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 6.51mm | 0.190 4.83mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.302 7.67mm | - | - | 0.079 inch | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | 16.17mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 77317-112-24LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | 125°C | -65°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.38mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 24 | Tin | - | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Gold | Through Hole | Through Hole | Square | - | - | - | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | - | 1.27mm | - | Tin | - | - | - | - | - | - | - | - | - | - | 109Ohm | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() TSW-116-17-G-S Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | - | Gold | 0.620 15.75mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 40.6mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 77315-428-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | Tin | 0.122 3.10mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 7.14mm | 0.094 2.40mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.122 3.10mm | Unshrouded | - | - | 4 | Tin | - | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-804-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | 125°C | -65°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 6 | Tin | - | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TSM-106-01-T-SV Samtec Inc. | 10 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2005 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | - | - | - | - | STAGGERED | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() EHT-108-01-S-D-SM-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LATCH & EJECT | LOCKPIN | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2009 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | LATCHED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 16 | Straight | - | 7.62mm | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.3 inch | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | CTR W/GUIDE SLOTS | - | 5.3086 mm | - | - | - | Board Lock, Keying Slot | - | 29.79mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1718563012 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2016 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.092 2.34mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705430021 Molex | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Square | Brass | Thermoplastic | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | Receptacle | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | 2.54mm | 22 | Tin | - | - | - | - | - | Black | - | - | 0.470 11.94mm | 30mOhm | - | - | Compliant | 22 | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() MTSW-203-08-T-S-320 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | Tin | 0.320 8.13mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2016 | Flex Stack, MTSW | e3 | yes | Active | Not Applicable | Solder | - | Header, Cuttable | 3 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.200 5.08mm | Black | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF60-6P-10.16DS(27) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | Rectangular | - | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varies by WireGAuge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0015977125 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | Gold | - | Brass Alloy | Polyester | - | - | Bulk | - | Mini-Fit TPA 30069 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, Industrial, Telecommunications | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | - | 0.217 (5.51mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 12 | Tin | - | 15-97-5061 | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() B05B-PASK-1 JST Sales America Inc. | 35640 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Nylon | - | - | - | Tin-Lead | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | e0 | no | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() B9B-PH-SM4-TBT(LF)(SN) JST Sales America Inc. | 1888 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 100V | -25°C~85°C | Tape & Reel (TR) | 2008 | PH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | - | 1 | - | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A | - | - | - | - | - | 0.260 6.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | 8.6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3-8P-2DS(01) Hirose Electric Co Ltd | 2400 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Plastic | - | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 100V | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 8 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.709 inch | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | 3A | - | 30mOhm | - | 0.079 inch | - | - | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | 4.3924 N | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0741621228 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |