- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Halogen Free | Mating Post Length | Hole Diameter | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF11-12DP-2DSA(01) Hirose Electric Co Ltd | 3500 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Polyamide | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | Male | 100 PCS. PER BAG PACKAGING | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | Black | - | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | - | - | .3058 N | - | - | - | - | - | - | - | 14mm | - | - | 8.00μin 0.203μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 22-04-1101 Molex | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | - | - | Nylon | - | - | 7.493mm | Brass | - | - | - | - | Bulk | 2000 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED LOCK | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 10 | Vertical | - | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | 0.964 inch | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | - | 0.228 inch | Male | 94V-0 | - | 3.4mm | - | - | - | 3A | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | 10 | 250.25kV | RECTANGULAR | - | Low Halogen | 7.5mm | 1.19 mm | Non-compliant | 250V | - | - | - | - | 200μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XG4A-5034 Omron Electronics Inc-EMC Div | 294 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | PBT | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() DF50A-3P-1H(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Polymer | - | Gold | - | Brass | Polyester | - | 100V | -35°C~85°C | Digi-Reel® | 2013 | DF50 | - | - | Discontinued | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | 0.239 6.07mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 90130-3120 Molex | 2220 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | - | - | Polyester | - | NOT SPECIFIED | 6.7564mm | Brass | - | - | - | - | - | 2011 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 2.54 mm | - | - | 2 | 2.54mm | 20 | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | - | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 700VAC V | - | 500 Cycles | - | 350.35kV | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | 118μin | - | - | 0.114 inch | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0039291248 Molex | 998 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Mini-Fit Jr 5569 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Locking Ramp | 600V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 0.378 9.60mm | Board to Cable/Wire | All | - | 6A | 0.165 4.20mm | - | - | - | 250V | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | 4.2mm | 24 | - | - | - | - | Male | - | Natural | - | NO | - | 250V | - | - | - | 10mOhm | 1GOhm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | Non-compliant | - | Mounting Flange | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() DF50A-10P-1H(51) Hirose Electric Co Ltd | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Polymer | - | Gold | - | Brass | Polyester | - | 100V | -35°C~85°C | Digi-Reel® | 2013 | DF50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | 0.239 6.07mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() SM04B-SRSS-TB JST Sales America Inc. | 27001 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | 6 | Square | - | - | Nylon | - | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2002 | SR | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | SIDE ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 4 | Horizontal | - | 0.114 2.90mm | Board to Cable/Wire | All | unknown | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() M50-3600542 Harwin Inc. | 4000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Thermoplastic | - | - | Gold | 0.118 3.00mm | Copper Alloy | - | - | - | -40°C~105°C | Bulk | 2011 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | 600V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | 3.41mm | 0.039 1.00mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | Black | ONE | UL | 600V | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | 1.27mm | - | Tin | RECTANGULAR | - | 0.134 inch | - | 94V-0 | - | - | - | - | - | 1A | - | - | 30mOhm | 5GOhm | 0.05 inch | - | - | - | - | 1A | - | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 5.13mm | 6.35mm | - | - | 3.00μin 0.076μm | 98.4μin 2.50μm | - | 3.9mm 5.3mm 6.08mm 6.18mm 7mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 90130-3114 Molex | 44367 | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | - | Polyester | - | - | 6.7564mm | Brass | - | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 2.54 mm | - | - | 2 | 2.54mm | 14 | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | - | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 700VAC V | - | 500 Cycles | - | 350.35kV | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | 118μin | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 5023520601 Molex | 532000 | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | LOCKING | Tin | - | Copper Alloy | Polyamide (PA), Nylon | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 6 | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | 0.252 inch | - | - | - | - | - | 0.37 inch | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5016452220 Molex | 17640 | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Tray | 2005 | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HIF3F-26PA-2.54DS(71) Hirose Electric Co Ltd | 370 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | 200V | -55°C~85°C | Tray | - | HIF3 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.606 inch | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.354 inch | - | 94V-0 | - | - | - | 0.547 inch | - | 1A | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0705530019 Molex | 2817 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Brass | Polyester | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | -40°C~105°C | Tube | - | SL 70553 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | 2.54mm | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.35mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0430452026 Molex | 319 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Square | POLYETHYLENE | - | Polymer | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | 250V | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | Vertical | 8.77mm | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | 3mm | 20 | Tin | - | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | - | 10mOhm | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 34.15mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-28DP-2DS(52) Hirose Electric Co Ltd | 740 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Polyamide | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2004 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | Black | - | - | 0.394 inch | - | 2A | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | - | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | - | - | .3058 N | - | - | - | - | - | - | 5mm | 30mm | 10mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-18DP-2.5DSA Hirose Electric Co Ltd | 3000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | Keying Slot | - | 25mm | - | - | - | - | - | 14mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 39-30-1201 Molex | 114 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | Brass | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 2 | Female | MINI-FIT JR | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Right Angle | 19.4mm | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | 20 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.38 inch | Male | - | - | - | NO | - | - | 6A | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | Compliant | - | - | - | HOUSING SIDE | - | 1 | 30 Cycles | - | - | RECTANGULAR | - | Low Halogen | - | - | Non-compliant | - | - | - | 43.2mm | - | 30μin | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() M22-2510205 Harwin Inc. | 18 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | - | - | Nylon | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | 650V | -40°C~105°C | Bulk | 2008 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 2 | - | - | - | - | 1 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | 2mm | 0.059 1.50mm | Board to Board | All | - | 2A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Unshrouded | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 0.287 7.30mm | - | 20mOhm | - | 0.079 inch | - | - | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 5.45mm | 4mm | - | - | - | - | - | 5.9mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF13C-2P-1.25V(51) Hirose Electric Co Ltd | 4000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | Square | - | - | Polyamide | LOCKING | Gold | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 2 | Straight | 4.8mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | - | - | - | - | - | - | Solder Retention | - | 7.15mm | - | - | 8.00μin 0.203μm | - | - | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |