- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0702800808 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 40 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 40 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 50.8mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800809 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 42 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 42 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 53.34mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800663 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 70 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 70 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 88.9mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800692 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 48 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 48 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 60.96mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800811 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 46 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 46 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 58.42mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800667 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 78 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 78 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 99.06mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800701 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 66 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 66 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 83.82mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800778 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 60 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 60 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 76.2mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800813 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 50 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 50 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 63.5mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800694 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 52 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 52 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 66.04mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800674 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 12 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 15.24mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800678 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 20 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 25.4mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800637 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 18 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 22.86mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0713085420 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Polymer | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Tube | C-Grid 71308 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Vertical | 6.99mm | 0.090 2.29mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 20 | Tin | Black | - | - | 18 | 250V | - | 25.4mm | 59.0μin 1.50μm | 59.0μin 1.50μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0424920322 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.450 11.43mm | Brass | Polyester | Bulk | KK 42492 | Active | 1 (Unlimited) | Solder | Header | 5 | 80°C | -40°C | Natural | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Friction Lock | Male Pin | 3.96mm | Right Angle | 20.14mm | 0.394 10.00mm | Board to Board or Cable | All | - | 0.156 3.96mm | Natural | - | 0.156 3.96mm | Shrouded - 1 Wall | 5 | Tin | White | - | - | - | - | Board Guide | 19.66mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800758 Molex | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 20 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 25.4mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800636 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 16 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 20.32mm | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800810 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 44 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | 44 | Tin | Black | 0.595 15.11mm | 15mOhm | - | 250V | - | 55.88mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800690 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 44 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 44 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 55.88mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0702800688 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Bulk | C-Grid 70280 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 40 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Push-Pull | Male Pin | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | 40 | Tin | Black | 0.505 12.83mm | 15mOhm | - | 250V | - | 50.8mm | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | ROHS3 Compliant |