- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0713080200 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 100 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 100 | Tin | - | - | Black | - | - | - | - | - | 250V | - | - | - | 127mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800637 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 18 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 22.86mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5305042 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | - | - | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | Right Angle | 8mm | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | - | Tin | Male | 94V-0 | Black | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | Keying Slot, Mating Flange | 5.55mm | 60mm | 5.6mm | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 95293-401A06LF Amphenol ICC (FCI) | In Stock |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Digi-Reel® | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 6 | Tin | - | - | Black | - | - | - | - | - | 1.5kV | - | Pick and Place | - | 15.24mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0702800793 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | 10 | Tin | - | - | Black | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | 12.7mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901301138 Molex | In Stock | - | Datasheet | 15 Weeks | Lead, Tin | Through Hole | Through Hole | Square | Polyester | Tin | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Tray | - | C-Grid III 90130 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 125°C | -55°C | Black | Automotive, General Purpose | 2 | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Vertical | 9.75mm | 0.429 10.90mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | Black | 0.510 12.95mm | - | - | - | 34 | 350V | - | - | - | 50.98mm | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800797 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | 18 | Tin | - | - | Black | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | 22.86mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15110802601000 HARTING | 5 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | Liquid Crystal Polymer | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | - | - | - | - | 2 | Male | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 0.260 6.60mm | Board to Board or Cable | All | - | 1.4A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | 1.75mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0713088010 Molex | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | Black | - | 15mOhm | - | - | - | 250V | - | - | - | 12.7mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0428920080 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.450 11.43mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 42892 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 80°C | -40°C | Natural | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 3.96mm | Right Angle | 14.73mm | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | 0.130 3.30mm | Shrouded - 1 Wall | - | 2 | Tin | - | - | White | - | - | - | - | - | - | - | Board Lock | - | 7.77mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0424910315 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 42491 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 80°C | -40°C | Natural | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 3.96mm | Straight | 10.01mm | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | 5 | Tin | - | - | White | 0.720 18.29mm | - | - | - | - | - | - | Board Guide | - | 19.66mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0424920338 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 42492 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 80°C | -40°C | Natural | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 3.96mm | Right Angle | 20.14mm | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | 0.156 3.96mm | Shrouded - 1 Wall | - | 4 | Tin | - | - | White | - | - | - | - | - | - | - | Board Guide | - | 15.7mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800676 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 16 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 20.32mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800680 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 24 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 30.48mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800661 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 66 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 66 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 83.82mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800659 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 62 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 62 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 78.74mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800658 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 60 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 60 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 76.2mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800781 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 66 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | 66 | Tin | - | - | Black | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | 83.82mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800760 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | 24 | Tin | - | - | Black | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | 30.48mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702800673 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 10 | Tin | - | - | Black | 0.505 12.83mm | 15mOhm | - | - | - | 250V | - | - | - | 12.7mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |