- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Weight | Shape | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Insulator Color | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Liquid Crystal Polymer | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Liquid Crystal Polymer | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 30 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1718561010 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Square | - | - | - | - | - | LOCKING | - | - | Gold | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | 80°C | -40°C | - | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.994 inch | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | - | 0.322 inch | 4A | 0.510 12.95mm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() B16B-XADSS-N-A(LF)(SN) JST Sales America Inc. | 2648 |
| Datasheet | 16 Weeks | Copper, Tin | - | Through Hole | Circular | - | - | - | - | Straight | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | 250V | -25°C~85°C | Bulk | 2010 | XAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 10.1mm | 25mm | 10.1mm | - | - | - | - | 13.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() G125-MS11605L3R Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Polyamide | 362.987294mg | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | - | - | 450V | -65°C~150°C | Tape & Reel (TR) | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | - | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A per Contact | - | 16 | - | - | - | 0.193 4.90mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | ONE | UL | - | COMMERCIAL | - | 0.494 inch | 0.049 (1.25mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.193 inch | - | 94V-0 | - | - | - | 0.199 inch | - | - | - | - | 10GOhm | 0.049 inch | - | - | - | - | POLARIZED HOUSING | - | 3.7084 mm | 1000 Cycles | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | - | 7.35mm 7.45mm 7.8mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0535170310 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Circular | - | - | - | - | - | - | - | - | Tin | 0.157 4.00mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | - | - | Tray | - | Mini-Lock 53517 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | - | - | - | General Purpose, Industrial | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.689 17.50mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 87833-0420 Molex | 14400 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 3.5814mm | Brass | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Male Pin | 4 | 105°C | -55°C | Black | - | 2 | Male | SHROUDED | - | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 4 | Right Angle | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | - | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 2A | - | SQ PIN-SKT | - | 1GOhm | - | RECEPTACLE | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13A-15P-1.25H(21) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Polyamide | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | - | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 5mm | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | 150V | 1A | - | - | - | 50 Cycles | - | 3.0024 N | - | - | - | - | Solder Retention | - | 23.4mm | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() XG8W-2631 Omron Electronics Inc-EMC Div | 440 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | - | Gold | 0.236 6.00mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 300V | -55°C~105°C | Bulk | 2001 | XG8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | - | - | - | 0.098 inch | 3A | 0.453 11.50mm | - | 20mOhm | 1000000000Ohm | 0.1 inch | - | - | 300V | 3A | - | 650VAC V | - | - | - | - | - | - | - | - | - | - | - | - | 6μin | 5.90μin 0.150μm | 5.90μin 0.150μm | 0.118 inch | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021121-000A0T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Thermoplastic | - | - | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | - | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | 85°C | -40°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 100 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | 63.5mm | - | - | Flash | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Polyester | - | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | - | 1kV | -55°C~105°C | Bulk | 2005 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Beige | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Straight | - | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | UL | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 20 | Tin | - | - | - | Male | - | Black | 2.84mm | - | - | - | 0.652 16.56mm | - | - | 1GOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 6.2mm | - | Keying Slot, Mounting Flange | 17.3mm | 44.83mm | 8.3mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() A2-9PA-2.54DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | PBT | - | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | - | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 2.54mm | 10.66mm | 0.157 4.00mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | - | Tin | - | - | - | Male | - | Black | - | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | 200V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 22.56mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TSW-107-08-L-S-RA Samtec Inc. | In Stock | - | Datasheet | 0 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyester | - | - | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022286323 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Brass | Nylon | - | - | - | - | - | Gold | 0.405 10.29mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.53mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | - | 31 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.28mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0533980690 Molex | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | Rectangular | - | - | Nylon | - | - | - | - | - | Tin-Lead | - | Bronze | - | - | - | - | - | - | Cut Tape (CT) | - | PicoBlade 53398 | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | POLARIZED | - | Detent Lock | - | NO | NO | NO | NO | Male Blade | NO | - | - | - | - | Vertical | - | - | 0.185 4.70mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | 6 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Solder Retention | 4.7mm | 12.6mm | 3.7mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() EHT-108-01-S-D-SM-P-TR Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | Male | LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 16 | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 1.173 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.3 inch | - | - | - | - | - | 0.375 inch | - | - | - | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | - | 5.334 mm | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() FI-S15P-HFE JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Polymer | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 200V | -40°C~80°C | Bag | 2003 | FI | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | - | - | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | 1A per Contact | - | - | Right Angle | - | - | 0.071 1.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin or Tin-Alloy | - | - | - | - | - | Beige | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 43650-0228 Molex | 3019 | - | - | - | Gold | - | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | POLARIZED LCK | PEG | LOCKING | AU | - | Brass | - | STRAIGHT | - | -40°C | 250V | - | - | - | - | - | yes | - | - | Through Hole | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | 1 | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 2 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.38 inch | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | NO | 0.39 inch | 5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | 2 | - | - | POLARIZED HOUSING | - | - | 30 Cycles | RECTANGULAR | 8.0064 N | BLACK | Low Halogen | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TMM-112-01-L-D-SM Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polymer | - | - | - | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | - | -55°C~125°C | Tube | 2008 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | - | 2 | Male | ELP; LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | 24 | Straight | - | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | 250V | COMMERCIAL | - | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.155 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() G125-MS10605M2P Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Circular | - | - | - | - | - | LOCKING | - | - | Gold | - | Phosphor Bronze | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | - | - | - | -65°C~150°C | Bulk | 2015 | Gecko SL | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | - | - | - | Threaded | - | - | - | - | - | Male Pin | - | - | 2A | - | 6 | - | - | - | 0.193 4.90mm | Board to Board or Cable | All | - | - | 0.049 1.25mm | Green | ONE | UL | - | COMMERCIAL | - | 0.598 inch | 0.049 (1.25mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 1000000000Ohm | 0.049 inch | - | - | - | - | - | - | - | 1000 Cycles | - | - | - | - | - | - | Mating Flange, Mounting Flange, Pick and Place | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |