- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022285180 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | 0.240 6.10mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 18 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.465 11.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015911661 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 66 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 66 | Vertical | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TMM-105-01-L-S-SM Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | Bulk | 2008 | - | e3 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | - | - | 1 | Male | ELP; LOW PROFILE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 1 | - | 5 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.079 inch | - | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF13A-15P-1.25H(51) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | Polyamide | - | LOCKING | Gold | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 5mm | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | 0.049 inch | - | 150V | 1A | - | - | 50 Cycles | - | 3.0024 N | - | Solder Retention | - | 23.4mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8630642 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | Nylon | Thermoplastic | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | 800V | -55°C~125°C | Tube | 2000 | Datamate L-Tek | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug | 6 | - | - | - | - | 2 | - | LATCHED | - | Friction Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | - | 0.079 inch | - | 120V | 3A | POLARIZED KEY | - | 500 Cycles | - | - | - | - | - | 10.1mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0015911603 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 60 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | Board Guide | - | 76.2mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 2012010040 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 250V | -40°C~105°C | Cut Tape (CT) | - | Spot-On 2.0 201201 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.354 9.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022281107 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | 0.295 7.49mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42228 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | - | - | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BBL-103-G-F Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyester | - | - | Gold | 0.122 3.10mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2008 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.085 2.15mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 0.332 8.43mm | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8531645 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | 800V | -55°C~125°C | Tube | 2013 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 16 | - | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | - | - | - | 0.219 5.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.791 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 100000000Ohm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | - | - | - | 30μin | 29.5μin 0.75μm | - | 0.118 inch | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022281160 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | - | Tin | 0.295 7.49mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42228 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 75°C | 0°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 20mOhm | - | - | - | 15 | 250V | - | - | - | - | - | - | - | - | - | 40.64mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722872307 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172287 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722872105 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~105°C | Bulk | 2014 | Ultra-Fit 172287 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722861107 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 600V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722992312 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172299 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722982312 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | 6 | Square | - | Thermoplastic | - | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | 1kV | -25°C~105°C | Bulk | 2009 | 961 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -25°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A | 2.54mm | - | Straight | - | 5mm | 0.098 2.50mm | Board to Board | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Unshrouded | - | - | 6 | Tin | - | - | - | Male | - | Black | 3.3mm | - | - | - | 0.445 11.30mm | - | - | - | 2.54 mm | - | - | - | 2A | - | - | - | - | - | 5.5mm | - | - | 7.62mm | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
![]() 1718131005 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Gold | 0.448 11.38mm | Brass | Polyamide (PA), Nylon | -40°C | - | - | Bulk | 2013 | KK 171813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 3.9624mm | - | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.774 inch | - | 0.093 2.35mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.394 inch | - | - | - | - | 0.446 inch | - | 7A | 0.671 17.05mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.892 N | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.092 inch | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() M22-2020405 Harwin Inc. | 1683 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | 45.359237g | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2006 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 8 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | - | 4mm | 0.059 1.50mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | 0.134 3.40mm | Unshrouded | 2 | 2mm | 4 | - | RECTANGULAR | - | 0.157 inch | Male | - | Black | - | - | 250V | - | 0.331 8.40mm | - | 20mOhm | 10GOhm | - | 0.079 inch | - | - | 1A | - | 650VAC V | 300 Cycles | - | - | - | - | 3.175mm | 8mm | 6.35mm | - | - | - | - | 3.8mm 5.9mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1510481208 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | - | Brown | - | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |