- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Halogen Free | Hole Diameter | Glow Wire Compliant | Features | Contact Mating Length | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-8672622 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Circular | Polyester | - | - | - | Gold | - | Phosphor Bronze | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | 30mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyphenylene | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 80 | 85°C | -55°C | Brown | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Brown | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | Gold | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 3.4036mm | - | - | - | - | - | Flash | Flash | - | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-5121442 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Circular | - | 1.482992g | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2012 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 14 | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.945 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | - | - | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022284114 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Square | - | - | - | - | Gold | 0.320 8.13mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 11 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | 10 | Square | PBT | - | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 2500 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 10 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | 350V | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 2A | 0.100 2.54mm | Black | - | - | 350V | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin-Lead | - | - | - | Male | - | Grey | 350V | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | 10 | - | 890 μm | - | Keying Slot | - | - | 9.4mm | 20mm | 8.59mm | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0444721654 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Square | Nylon | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | - | Tray | - | Mini-Fit HCS 44472 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Male | - | - | Locking Ramp | 600V | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 9A | 0.165 4.20mm | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 4.2mm | 16 | - | - | - | - | - | - | Natural | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | Halogen Free | - | Non-compliant | - | - | 4.2mm | 12.8mm | 34.8mm | 9.6mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() M20-9981345 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Square | Nylon | - | - | - | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2006 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 26 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | 0.460 11.68mm | 25mOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 33.02mm | - | - | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BM03B-SURS-TF(LF)(SN) JST Sales America Inc. | 7338 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | Rectangular | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 30V | -25°C~85°C | Tape & Reel (TR) | 2010 | SUR | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.2A 0.5A | - | 3 | - | 0.8mm | - | 0.106 2.70mm | Board to Cable/Wire | All | - | - | 0.031 0.80mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | 3.95mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 09185067324 HARTING | 247 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | Grey | - | 2 | - | - | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | 6 | - | 900 μm | - | Keying Slot | - | - | 9.45mm | 15.24mm | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FTSH-105-01-F-DV-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Surface Mount | - | - | Square | Polymer | - | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | TAPE AND REEL | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0878320422 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Nylon | - | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87832 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | - | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HIF6H-34PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | Square | PBT | - | LATCH & EJECT | LOCKING | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | Male | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | GUIDE SLOT(S) | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | 062 | - | Square | - | - | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | - | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Retention Clips | - | - | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSW-105-07-T-S Samtec Inc. | 55 |
| - | 1 Weeks | - | Through Hole | Through Hole | - | - | Square | Polyester | - | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 0.430 10.92mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 2.54mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022283042 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | Gold | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 4 | Tin | - | - | - | - | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282197 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 19 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283046 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | Nylon | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 4 | - | - | - | - | - | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283140 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | Nylon | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 14 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 0.540 13.72mm | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282097 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | 100 | - | Square | Nylon | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | 250V | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282340 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Nylon | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 34 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 33 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.36mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |