- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | PCB Mounting Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Durability | Mating Contact Row Spacing | Mating Post Length | Sensing Distance | Keyed | Glow Wire Compliant | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | - | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | 150V | -55°C~105°C | Tray | - | 159 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | Black | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0022282196 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 19 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.26mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282319 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 31 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282356 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 35 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.9mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() PR-1634BA-ST(50) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Silver | - | Brass | - | - | 300V | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | - | - | 3 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.4892mm | - | 0.728 18.50mm | Board to Cable/Wire | All | unknown | - | - | Blue | ONE | - | COMMERCIAL | 1.772 inch | - | 0.138 3.50mm | Shrouded - 2 Wall | 3 | - | - | - | STAGGERED | 0.512 inch | - | - | - | - | - | - | - | 7mOhm | 1000000000Ohm | 0.098 inch | - | - | - | - | - | 1000VAC V | - | 2.4892 mm | - | 0.098 inch | - | - | - | - | Bracket | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0022282194 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 19 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.26mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283135 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | Gold | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 13 | Tin | - | - | - | 94V-0 | - | - | - | - | 0.555 14.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283036 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 100 | - | Square | - | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | 250V | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 3 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10075025-F01-40ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Thermoplastic | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -40°C | Black | - | 2 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Natural | - | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | - | Black | 2mm | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | Keying Slot | 42mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 316991-6 TE Connectivity | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | PBT | Right Angle | - | 7.0104mm | Brass | - | - | - | - | - | 2005 | - | - | - | Active | - | Solder | EAR99 | Connector, Receptacle, Tab | - | 120°C | -40°C | Grey | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | 2.5mm | Right Angle | - | 17.7mm | - | - | - | - | - | - | - | - | - | - | - | 4.5974 mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 25.6mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50E | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 100 | 85°C | -55°C | Black | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | Straight | - | - | 0.421 10.70mm | Board to Board or Cable | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 100 | Gold | - | - | Male | - | - | 3m | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | - | - | - | 3 m | - | - | - | 3m | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() S28B-PHDSS(LF)(SN) JST Sales America Inc. | 1944 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Tin | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | - | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8511442 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Circular | - | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | 800V | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 14 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | Right Angle | - | - | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | Strain Relief Clips | 17.6mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PX10-AF6WP(30) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | 12 | Square | - | - | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | - | 600V | -55°C~105°C | Tray | - | PX | - | - | Active | - | Solder | - | Header | 12 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 10A | 3.4036mm | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | 0.134 3.40mm | Black | - | - | - | - | - | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0025026030 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Square | Brass | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | 0.515 13.08mm | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TFM-125-12-S-D-A-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tape & Reel (TR) | 2011 | Tiger Eye™ TFM | e3 | - | Active | - | Solder | - | Header | 50 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.9A per Contact | - | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022282300 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 29 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871155 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | -40°C | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 20 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | 0.09 inch | 3A | 0.535 13.59mm | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | 600VAC V | - | - | - | - | - | - | - | - | - | - | 15μin | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022282284 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 28 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.12mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5011042 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Circular | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~125°C | Tube | 2013 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | Straight | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.173 4.40mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | - | - | - | - | - | 25mOhm | - | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | Keying Slot, Mating Flange | 20mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |