- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Weight | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-107-01-S-DV-P-TR Samtec Inc. | 121 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 17.78mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09185206903 HARTING | 300 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | Grey | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | - | - | 350V | 2A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 20 | - | - | - | 1A | - | - | - | 900 μm | - | Keying Slot, Mounting Flange | - | 45mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0022112026 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | Square | - | - | - | - | Gold | 0.318 8.08mm | Brass | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | KK 6373 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | - | - | - | 0.187 4.75mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 70553-0111 Molex | 1898 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | - | - | - | Brass | Thermoplastic | - | - | - | 6.096mm | Bronze | - | - | - | 250V | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 7 | 105°C | -40°C | Black | - | 1 | - | LATCHED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 7 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 0.8 inch | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 0.535 inch | - | - | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | 30μin | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Plastic | 1.043262kg | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | 1kV | -55°C~105°C | Bulk | 2003 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 40 | - | - | Grey | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | Straight | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | UL | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 40 | Tin-Lead | - | - | - | - | - | Grey | - | - | - | - | 0.652 16.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | Polychlorinated | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | - | -55°C~105°C | Bulk | 2007 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Straight | - | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 60 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.652 16.56mm | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 95.63mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 71918-110LF Amphenol ICC (FCI) | 900 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | - | 10 | Square | - | Thermoplastic | - | - | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | 1.5kV | - | Tube | 2004 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Grey | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | CSA, UL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin | - | - | - | Male | - | Grey | 2.9mm | - | - | - | - | - | - | 100GOhm | - | - | - | - | 1.5kV | 2A | - | - | - | - | 10 | - | - | - | - | - | - | 5.8mm | 1 mm | - | Keying Slot, Mounting Flange | 8.59mm | 32mm | 8.6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0557551419 Molex | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | Tin | 0.144 3.66mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | - | MicroTPA 55755 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | POLARIZED, SHROUDED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2mm | - | 0.352 8.94mm | Board to Cable/Wire | All | - | 2.5A | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 13.45mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTS-103-01-L-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 1998 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 6 | - | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | 0.244 6.20mm | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | 3.42mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M22-2511005 Harwin Inc. | 1980 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | - | Nylon | - | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | - | -40°C~105°C | Bulk | 2009 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 10 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | - | 2mm | 0.059 1.50mm | Board to Board | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.091 2.30mm | Unshrouded | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.079 inch | - | 94V-0 | Black | - | - | - | - | 0.287 7.30mm | - | 20mOhm | - | 0.079 inch | - | - | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | 5.9mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF13B-5P-1.25V(77) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | - | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 14 | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.429 inch | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 30mOhm | - | 0.049 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | 3.0024 N | .29746 N | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 30.0μin 0.76μm | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HTSW-103-07-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | - | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2011 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() MMT-103-01-L-DH-A Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | - | MMT | e3 | - | Active | - | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 6 | Horizontal | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() DF3-15P-2DSA(01) Hirose Electric Co Ltd | 1980 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Polyamide | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | - | 100V | -55°C~105°C | Bulk | 2004 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 15 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | 3A | 0.299 7.60mm | - | 30mOhm | - | 0.079 inch | - | - | - | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | - | 4.3924 N | .3058 N | - | - | - | - | - | - | - | 5mm | 32mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSM-118-02-T-SH-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | POSITIONING PIN | Tin | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Tube | - | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 18 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 18 | - | 2.54mm | - | 0.120 3.05mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 200μin | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-108-03-S-DV-A-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | PEG | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | - | TSM | e3 | yes | Active | - | Solder | - | Header | 16 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | - | 0.8 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.15 inch | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | 4.953 mm | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() FTSH-109-02-F-D-ES Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | - | Polymer | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | - | FTSH | e3 | - | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 18 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 4.78mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | 0.265 6.73mm | - | - | - | 0.05 inch | - | - | - | - | 1.75A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | End Shrouds | - | 12.98mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ZSS-132-09-T-D-1340 Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | TIN | - | NOT SPECIFIED | GLASS FILLED POLYESTER | 105°C | -55°C | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | - | - | - | - | - | 2 | Male | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | 3.35 inch | - | - | - | 2 | - | 64 | - | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | - | 1.34 inch | - | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.09 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TSM-122-02-S-SH-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | POSITIONING PIN | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2016 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 22 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 22 | - | 2.54mm | - | 0.120 3.05mm | Board to Board or Cable | All | not_compliant | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 2.2 inch | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.29 inch | - | 3A | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FTSH-135-02-L-D-ES Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2016 | FTSH | e3 | - | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 70 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.178 inch | - | - | 0.265 6.73mm | - | - | - | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | End Shrouds | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |