- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | PCB Mounting Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Sealable | Halogen Free | Mating Post Length | Keyed | Glow Wire Compliant | Shrouded End Dimension | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-8272042 Harwin Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | - | Circular | Nylon | Polyamide | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | LATCHED | - | Friction Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 20 | Straight | - | 5.96mm | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | 4.8006 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | 24.1mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.85mm 8.45mm 10.5mm 14.25mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XG8W-1631 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.236 6.00mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 300V | -55°C~105°C | Bulk | 2001 | XG8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.799 inch | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | - | - | - | 0.098 inch | 3A | 0.453 11.50mm | - | 20mOhm | 1000000000Ohm | 0.1 inch | - | - | - | 300V | 3A | - | 650VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6μin | 5.90μin 0.150μm | 5.90μin 0.150μm | 0.118 inch | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() S13B-PH-SM4-TB(LF)(SN) JST Sales America Inc. | 1846 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Nylon | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | - | - | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | - | - | - | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 13 | - | - | - | 0.217 5.51mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MX34036UF2 JAE Electronics | 560 | - | Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | - | Square | - | - | - | Tin | 0.303 7.70mm | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | - | -40°C~85°C | Bulk | 2006 | MX34 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Grey | Automotive | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 3A | 2.2098mm | - | Straight | - | - | 0.925 23.50mm | Board to Cable/Wire | All | - | 3A | 0.087 2.20mm | Gray | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | 36 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() BBL-107-G-E Samtec Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | - | Circular | - | Polyester | - | Gold | 0.105 2.67mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2008 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.070 1.78mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | 2.54mm | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 2.54mm | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Bulk | 2011 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.143 3.63mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 10.3mm | 26.9mm | 7.87mm | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | - | -55°C~105°C | Bulk | 2007 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 40, 40 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | - | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() TSM-136-01-S-DH Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 72 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 72 | Right Angle | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.6 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.41 inch | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A2-14PA-2.54DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.157 4.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A2-17PA-2.54DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 17 | - | - | - | - | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.157 4.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Square | - | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | Square | - | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0878970526 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | Tin | 0.230 5.84mm | Copper Alloy | Thermoplastic | - | - | - | - | Tube | - | KK 87897 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -55°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.099 2.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.090 2.29mm | Unshrouded | - | - | 5 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 531137-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Square | - | Polyphenylene | Right Angle | Tin-Lead | 0.210 5.33mm | Brass | Polyphenylene Sulfide (PPS), Glass Filled | 125°C | -65°C | - | - | Bulk | 2006 | Box | e0 | no | Active | - | Solder | EAR99 | Header | 105 | - | - | - | - | 3 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 2.54mm | - | - | Board to Board or Cable | All | - | - | 0.100 2.54mm | Brown | ONE | - | COMMERCIAL | 4.25 inch | 0.100 (2.54mm) | 0.140 3.56mm | Shrouded - 4 Wall | 3 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | - | - | Blue, Brown | 3.556mm | - | 0.75 inch | - | - | - | - | - | 0.1 inch | - | Compliant | - | - | - | ENDS | - | 2.54 mm | - | - | No | - | 3.556mm | Yes | - | 6.985 mm | Mating Guide, Mounting Flange | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 0.14 inch | - | 2.44mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() IPBT-105-H1-T-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Through Hole | - | Square | - | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400VAC 565VDC | -55°C~105°C | Tube | 2016 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.380 9.65mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | ONE | UL, CSA | COMMERCIAL | 0.878 inch | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0010977306 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | Through Hole | - | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.520 13.21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-10-2061 Molex | 8481 | - | Datasheet | 7 Weeks | - | Gold | Through Hole | - | - | - | - | Nylon | - | - | 7.493mm | Brass | - | - | - | - | - | Bulk | 2008 | - | e4 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 75°C | 0°C | White | - | 1 | Male | STACKED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 6 | Vertical | - | 9.02mm | - | - | - | - | 4A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.092 inch | - | 94V-0 | Black | - | - | - | 4A | - | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | - | 25 Cycles | RECTANGULAR | - | Low Halogen | - | - | Non-compliant | - | - | 14.68mm | 95mm | - | 20μin | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() M50-3530342 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | Through Hole | - | Square | - | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA9T), Nylon 9T | - | - | - | -40°C~105°C | Bulk | - | Archer M50 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | - | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.091 2.30mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 0.248 6.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 3.10mm 4.60mm 5.40mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 76384-306LF Amphenol ICC (FCI) | 423 |
| Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | 6 | Square | - | Thermoplastic | - | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | - | - | 1kV | - | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -40°C | Black | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 6 | Tin | - | - | - | - | - | Black | 3.4mm | - | - | - | 0.411 10.44mm | - | - | 100GOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | 14.24mm | 4.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1040780610 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | - | - | Tin | 0.102 2.60mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | - | - | Tape & Reel (TR) | 2015 | IllumiMate 104078 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | - | General Purpose, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.159 4.05mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 6 | - | - | - | - | - | - | - | - | Low Halogen | - | - | Non-compliant | - | Solder Retention | - | - | - | - | 118.1μin 3.00μm | 118.1μin 3.00μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |