- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022286283 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Brass | Nylon | Gold | 0.405 10.29mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 28 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.53mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | 27 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 71.12mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BDL-110-T-E Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Circular | - | - | Nylon | Tin | 0.105 2.67mm | Brass, Bronze | Polyamide (PA), Nylon | - | -55°C~125°C | Tube | 2013 | BDL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.070 1.78mm | Board to Board | All | not_compliant | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.1 inch | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A3-8PA-2SV(71) Hirose Electric Co Ltd | 1200 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Plastic | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | - | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Straight | - | 4mm | 0.071 1.80mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Brown | - | - | - | - | - | 15mOhm | - | - | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | 8.00μin 0.203μm | Flash | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() XG4A-6439-A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | PBT | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 64, 64 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.669 17.00mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | 128 | Tin | - | - | - | Male | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange, Mounting Hardware | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 150V | -55°C~105°C | Tape & Reel (TR) | 2014 | 159 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SBH31-NBPB-D07-SP-BK Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | - | Brass | Polyamide (PA9T), Nylon 9T | - | -40°C~105°C | Tube | 2009 | SBH31 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | - | 14 | - | - | - | 0.213 5.40mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.468 inch | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | Flash | - | 6mm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5041893070 Molex | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tape & Reel (TR) | 2015 | Micro-Lock 504189 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | Natural | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | 1.2446mm | - | Right Angle | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF1-11P-2.5DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | - | 1 | - | LOW PROFILE | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.5mm | - | 0.236 6.00mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Brown | - | - | - | - | - | 0.118 3.00mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2009 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.425 10.80mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 2mm | 40 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FTSH-127-02-L-DH-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 54 | - | - | - | - | 2 | Male | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 54 | - | - | - | 0.135 3.43mm | Board to Board or Cable | All | not_compliant | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.35 inch | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | 0.309 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 3.048 mm | - | - | - | - | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8152022 Harwin Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Polyester | Gold | - | Phosphor Bronze | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug | 20 | - | - | - | - | 2 | - | LATCHED, POLARIZED, SHROUDED | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | 24mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 22-28-8024 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | - | Thermoplastic | - | 6.1976mm | Brass | - | 250V | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 2 | 75°C | 0°C | Black | - | 1 | Male | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 2 | Right Angle | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | POLAR PIN POSITION | - | - | - | 250.25kV | RECTANGULAR | - | - | Non-compliant | - | 2.49mm | 5.08mm | 2.29mm | 30μin | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1053141114 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8511242 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | - | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 12 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | Strain Relief Clips | - | 15.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1718574007 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2016 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.250 6.35mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 2.54mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 43879-0023 Molex | 1005 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | - | Thermoplastic | NOT SPECIFIED | - | Bronze | - | - | - | - | 2011 | - | - | yes | Active | - | Press-Fit | EAR99 | Male Pin | 6 | 105°C | -40°C | Black | - | 2 | Male | MINI-FIT CPI | - | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 6 | Vertical | - | - | - | - | - | - | 7A | - | - | ONE | UL, CSA | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | 0.591 inch | - | 94V-0 | - | NO | 0.587 inch | 8A | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | - | 600V | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | - | - | Non-compliant | - | - | - | - | 100μin | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 43650-0712 Molex | 960 | - | Datasheet | - | Tin | Surface Mount | - | - | - | - | - | Polymer | - | - | Brass | - | - | - | Tape & Reel | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 7 | 105°C | -40°C | Black | - | 1 | - | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 7 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | 3mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 0.39 inch | 5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | RECTANGULAR | 3.0024 N | Low Halogen | Compliant | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SM05B-SURS-TF(LF)(SN) JST Sales America Inc. | 8525 | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | SMD/SMT | Rectangular | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 30V | -25°C~85°C | Tape & Reel (TR) | 2008 | SUR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.2A 0.5A | - | 5 | - | 0.8mm | - | 0.069 1.75mm | Board to Cable/Wire | All | - | - | 0.031 0.80mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 1.75mm | 6.2mm | 2.7mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyester | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | - | - | - | 0.340 8.64mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SHF-117-01-L-D-TH Samtec Inc. | 30 |
| - | 3 Weeks | - | - | Through Hole | - | Square | - | - | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | SHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | Straight | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 27.94mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |