- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Post Length | Glow Wire Compliant | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5025042 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2008 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | - | 2 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 50 | Straight | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | NS | - | - | 94V-0 | Black | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Keying Slot, Mating Flange | 60mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10-89-4162 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | Brass | Polyester | - | - | 6.096mm | Bronze | - | 250V | - | - | 2005 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 16 | 105°C | -40°C | Black | - | 2 | Male | C-GRID, HIGH PROFILE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 16 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.79 inch | 2.54 mm | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | - | SQ PIN-SKT | - | 1000000000Ohm | - | RECEPTACLE | Compliant | - | - | - | - | 600VAC V | - | - | 250.25kV | RECTANGULAR | - | - | Non-compliant | - | - | 15μin | - | - | 0.11 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M80-8420342 Harwin Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole, Right Angle | SIL | Circular | - | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 3 | - | - | - | - | 1 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | 2mm | - | 0.156 3.96mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | 0.242 inch | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | 120V | 3A | - | - | - | 500 Cycles | - | - | 2.78 N | - | - | Strain Relief Clips | 9.6mm | - | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() XG4A-2635 Omron Electronics Inc-EMC Div | 120 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | PBT | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() TMS-105-01-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2004 | TMS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5A per Contact | - | - | Straight | - | 4.98mm | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.196 inch | - | - | Black | - | - | 0.450 11.43mm | - | - | - | 0.05 inch | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0901220131 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyester | - | Tin | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Tray | - | C-Grid III 90122 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | 125°C | -55°C | - | Automotive, General Purpose | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 13.54mm | 0.242 6.14mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015910700 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 70 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 70 | Vertical | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871246 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Brass | Polymer | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 6 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | STACKABLE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | 0.535 13.59mm | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 250V | - | - | - | - | - | 7.62mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTR-110-03-G-D-06-P-TR Samtec Inc. | 22 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | - | Gold | 0.125 3.18mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2009 | FTR | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 20 | Straight | - | 4.98mm | 0.100 2.54mm | Board to Board | 19 | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 12.7mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TST-115-02-L-D Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2003 | Flex Stack, TST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.165 4.19mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | 0.35 inch | - | 0.530 13.46mm | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Keying Slot | - | 10μin | 10.0μin 0.25μm | - | 0.165 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021121-00024T4LF Amphenol ICC (FCI) | 10 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | - | - | Board to Board | All | - | 24A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 24 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSW-107-08-F-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0702800598 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Polymer | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | 0.505 12.83mm | - | 15mOhm | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() XG4A-6471 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | PBT | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.669 17.00mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | 0.657 16.70mm | - | 20mOhm | 1GOhm | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | 23.5mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 0015915269 Molex | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 26 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 26 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M22-2040505 Harwin Inc. | 805 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2009 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | - | 8.5mm | 0.157 4.00mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.157 inch | - | 94V-0 | Black | - | - | - | - | 20mOhm | 10GOhm | 0.079 inch | - | - | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | - | - | - | - | - | 10mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FTS-110-02-L-DV Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | - | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 20 | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | 3.7338 mm | - | - | - | - | - | - | - | 12.7mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-102-04-L-DV Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 5.08mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() XG4C-6034 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | PBT | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.323 8.20mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13EA-20DP-1.25V(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | Square | - | - | - | Tin-Copper | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | - | Active | - | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 20 | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | - | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - |