- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Withdrawl Force-Min | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0877591815 Molex | In Stock | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tube | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | Vertical | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 18 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022284213 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.125 3.18mm | Unshrouded | - | - | 21 | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 0.455 11.56mm | 20mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 53.34mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0022285028 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | Nylon | - | Gold | 0.295 7.49mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 2 | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 0.520 13.21mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 98414-G06-12ULF Amphenol ICC (FCI) | 1038 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -40°C | Cream | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Cream | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 12 | Tin | - | - | - | Male | - | Cream | 2.5mm | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | 4mm | - | Keying Slot | - | 14mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() LTMM-110-02-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | Flex Stack, LTMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.190 4.83mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | 0.884 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.19 inch | - | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.117 inch | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-102-08-G-S-RA Samtec Inc. | In Stock | - | - | 1 Weeks | - | - | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0878310621 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | Nylon | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87831 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-140-04-L-DV-A Samtec Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | - | Square | Polymer | PEG | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 80 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 80 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | 1000VAC V | 4.064 mm | - | - | - | - | - | Board Guide | - | 50.8mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MTSW-102-07-G-S-100-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.100 2.54mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2016 | Flex Stack, MTSW | e4 | yes | Active | Not Applicable | Solder | - | Header, Cuttable | 2 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.119 3.02mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0908140708 Molex | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | Rectangular | Nylon | - | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tape & Reel (TR) | - | Picoflex PF-50 90814 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | 8 | Vertical | 2.54mm | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | - | STAGGERED | - | - | - | - | Beige | - | - | - | - | - | 15mOhm | - | 0.05 inch | 6 | 250V | - | POLARIZING PEG | 750VAC V | - | 30 Cycles | 250V | .2502 N | - | - | - | - | 13.94mm | - | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M20-9991546 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | Nylon | - | Tin | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2009 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 15 | - | - | - | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | 0.460 11.68mm | 30mOhm | - | - | - | - | 3A | - | 750VAC V | - | 50 Cycles | - | - | - | - | - | - | 38.1mm | - | - | - | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-9991446 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | - | Tin | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2009 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 14 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.460 11.68mm | 30mOhm | - | - | - | - | - | - | 750VAC V | - | 50 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B3P-VH JST Sales America Inc. | 8386 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Nylon | - | Tin-Lead | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2003 | VH | e2 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | Vertical | - | - | 0.370 9.40mm | Board to Cable/Wire | All | unknown | - | 0.156 3.96mm | Natural | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | 3.96mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68000-106HLF Amphenol ICC (FCI) | 9 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 6 | - | - | - | - | Male | - | Black | 2.41mm | - | - | - | 0.425 10.80mm | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | - | 15.24mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() M20-8760842P Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Square | Nylon | - | Gold | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | 250V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 16 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 16 | Straight | - | 6.3mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.197 inch | - | - | Black | - | - | - | - | - | 25mOhm | 1000000000Ohm | 0.1 inch | - | - | 3A | - | 750VAC V | - | 300 Cycles | - | - | - | - | Pick and Place | - | 20.32mm | - | - | - | - | - | 11.53mm 12.23mm 12.63mm 18.13mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() NRPN031PAEN-RC Sullins Connector Solutions | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.141 3.60mm | Brass | Polyamide (PA6T), Nylon 6T | 150V | -40°C~105°C | Bulk | 2008 | - | - | - | Active | Not Applicable | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.079 inch | - | - | - | - | 0.079 inch | - | 2A | 0.331 8.40mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | 6mm | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF1EC-8P-2.5DSA(35) Hirose Electric Co Ltd | 969 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1E | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.425 10.80mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 14.3mm 15.8mm 19.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M22-5330605 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | SIL | Square | Nylon | - | Gold | 0.165 4.20mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2011 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 6 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A per Contact | - | 6 | Right Angle | - | 8.6mm | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 1 | 2mm | - | - | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | 1A | - | 500VAC V | - | - | - | - | - | - | - | - | 12mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185147904 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | Grey | - | 2 | - | STANDARD: IEC 60603-3 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 29mm | - | 350V | 1A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | - | - | - | 900 μm | Keying Slot, Mounting Flange | - | 37.4mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-8671422 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | Polyester | - | Gold | - | Phosphor Bronze | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | - | 500 Cycles | - | - | - | - | - | - | 18mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - |