- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | PCB Mounting Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Military Standard | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Sealable | Contact Current Rating | Mating Post Length | Hole Diameter | Mating Alignment | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWJ-02-01-T-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | - | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.96mm | - | 0.125 3.18mm | Board to Board | All | - | - | 0.156 3.96mm | - | - | ONE | - | - | COMMERCIAL | - | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 7.92mm | 6.35mm | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() IPT1-115-01-L-D-RA Samtec Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | - | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Tube | 2012 | Mini Mate® IPT1 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Right Angle | - | 10.39mm | 0.200 5.08mm | Board to Board | All | - | 9A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | 550V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 38.61mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-8692022 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Circular | - | Polyester | - | - | - | Gold | - | Phosphor Bronze | Polyester, Glass Filled | 800V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 20 | - | - | - | - | 2 | - | POLARIZED, SHROUDED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 23.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | 7.23mm 7.85mm 10.2mm 13.51mm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 0908143626 Molex | In Stock | - | Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Rectangular | - | Nylon | - | - | - | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | - | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | - | - | - | - | - | - | - | - | - | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | Beige | - | - | - | - | - | - | 15mOhm | - | - | - | 24 | 250V | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 36.8mm | - | - | 24.0μin 0.61μm | 118.1μin 3.00μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022283305 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | Gold | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 30 | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | 0.555 14.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185647913 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | Grey | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | - | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.331 inch | Male | 94V-0 | - | - | - | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | 50 Cycles | 64 | - | - | - | - | 900 μm | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-5005042 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Circular | - | Polyphenylene | 2.518997g | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~125°C | Tube | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | - | 2 | - | PANEL MOUNTABLE, POLARIZED, SHROUDED | 8536.69.40.40 | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | - | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.128 3.25mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mating Flange | 5.6mm | 60mm | 5.55mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 530785-6 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Edge, Straddle Mount | Board Edge, Straddle Mount | Square | - | - | - | - | Right Angle | Gold | 0.181 4.60mm | Brass | Diallyl Phthalate (DAP) | - | - | Bulk | 1997 | Military, MIL-DTL-55302, Box | e3 | no | Active | - | Solder | EAR99 | Header | 120 | 125°C | -65°C | - | - | 2 | - | POLARIZED, PANEL MOUNTABLE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 120 | Right Angle | 1.91mm | - | - | Board to Board or Cable | All | - | - | 0.075 1.91mm | - | MIL-DTL-55302 | ONE | - | - | - | - | 5.45 inch | 0.125 (3.18mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | NO | 0.31 inch | - | - | Blue | 3.175mm | - | 0.5 inch | - | - | - | - | - | 0.075 inch | Compliant | - | - | - | POLARIZED KEY | - | - | - | - | - | - | No | 3A | 5.0292mm | - | With | Card Extender, Mating Guide | 12.7mm | - | - | 50μin | 50.0μin 1.27μm | - | - | 3.175mm | - | 1.78mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() SHF-113-01-L-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | SHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | ONE | UL | - | COMMERCIAL | - | 0.9 inch | 0.050 (1.27mm) | 0.085 2.16mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.315 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.075 inch | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-105-02-L-DV-P-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | - | LOCKING | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0025021014 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Brass | Nylon | - | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 13.59mm | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSM-121-01-T-SH Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | - | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 21 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 21 | - | 2.54mm | - | 0.120 3.05mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.28 inch | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | Square | - | - | - | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | N4600 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.54mm | - | - | - | - | 0.525 13.34mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin 0.76μm | 300.0μin 7.62μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSM-104-03-L-DV Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | Square | - | Polymer | - | LOCKING | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-110-22-G-T-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Tin, Gold | - | Through Hole, Right Angle | Square | - | Polyester | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 14.98mm | 0.320 8.13mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.190 4.83mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 450V | 7.6A | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021111-00018T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | Square | - | Plastic | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 18A | 0.050 1.27mm | Black | - | - | - | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 18 | Tin | - | - | - | - | - | Black | 2.3mm | - | - | - | - | 0.309 7.86mm | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | 11.43mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1053122212 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | 21.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 71922-108LF Amphenol ICC (FCI) | 1020 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | 1.5kV | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Grey | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 26.8mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | CSA, UL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | - | - | Grey | 2.9mm | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 5.8mm | - | - | Keying Slot, Mounting Flange | - | 29.46mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0050361699 Molex | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | Square | - | Nylon | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | Header | 2 | 105°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | 4.2mm | - | Vertical | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 8A | - | Black | - | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 10mOhm | - | - | - | 2 | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0878321009 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | Square | - | - | - | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87832 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.252 6.40mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |