- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | PCB Mounting Orientation | Underplate Material | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Halogen Free | Number of Power Positions | Number of Signal Positions | Mating Post Length | Current Rating (Max) | Contact Retention | Keyed | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | PCB Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90130-1124 Molex | 2651 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | - | NOT SPECIFIED | 6.7564mm | Brass | - | - | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | C-GRID, SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | 2.54 mm | - | - | 2 | 2.54mm | 24 | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | - | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | 700VAC V | 500 Cycles | 350.35kV | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | 118μin | - | - | 0.114 inch | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0436500724 Molex | 2199 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | - | Square | POLYETHYLENE | - | - | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 7 | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 100.0μin 2.54μm | - | - | 17.56mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20021121-00006C4LF Amphenol ICC (FCI) | 8400 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 6 | Square | - | - | Thermoplastic | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | Pick and Place | 5.05mm | 3.81mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | - | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 641937-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable, Through Hole | Through Hole | - | Square | - | - | Polyester | - | Nickel | Power | Tin | 0.400 10.16mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | MTA-156 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | - | General Purpose, Industrial | 1 | - | - | - | Friction Lock | 600V | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | - | Vertical | - | 7.62mm | 0.425 10.80mm | Board to Cable/Wire | 2 | - | 7A | 0.156 3.96mm | - | ONE | - | 600V | COMMERCIAL | CSA | - | - | 0.125 3.18mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | - | Natural | 3.18mm | - | - | 600V | - | 0.650 16.51mm | - | 6mOhm | - | - | - | Compliant | 600V | - | POLARIZED HOUSING | - | - | - | - | - | - | No | 7A | - | 3 | 0 | 10.16mm | - | Without | - | - | - | 10.8mm | 11.89mm | - | 2.54μm | - | - | - | - | 3.048mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021111-00020T4LF Amphenol ICC (FCI) | 102 |
| Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | 20 | Square | - | - | Plastic | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 20A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 20 | Tin | - | - | - | - | - | Black | 2.3mm | - | - | - | - | 0.309 7.86mm | - | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 90136-2104 Molex | 6555 | - | Datasheet | - | - | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | - | GOLD | 6.7564mm | Brass | - | - | - | - | - | - | - | yes | - | - | Solder | - | Male Pin | 4 | 125°C | -55°C | Black | - | 1 | Male | C-GRID III, POLARIZED | - | Latch | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 4 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 0.532 inch | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 3A | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | - | - | 500 Cycles | 350.35kV | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1718130004 Molex | 14977 | - | Datasheet | 15 Weeks | - | - | - | Through Hole | - | Square | - | - | - | - | - | - | Tin | 0.448 11.38mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | 2013 | KK 171813 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 0.093 2.35mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 7A | 0.671 17.05mm | - | - | - | - | - | - | - | - | - | - | 25 Cycles | - | - | 3.892 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | 0.092 inch | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0428194212 Molex | 941 | - | Datasheet | - | - | - | - | Through Hole | - | Rectangular | POLYETHYLENE | - | Nylon | - | - | - | Tin | - | Copper Zirconium Alloy | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Tray | - | Mini-Fit Sr 42819 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | POLARIZED | - | Locking Ramp | 600V | NO | NO | NO | NO | Male Blade | NO | - | - | - | - | Vertical | - | 14.1mm | 0.827 21.00mm | Board to Cable/Wire | All | - | 50A | 0.394 10.00mm | - | - | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | 10mm | - | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | 1.5mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 43.82mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF3-6P-2DSA(01) Hirose Electric Co Ltd | 1600 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 100V | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | - | - | - | - | 3A | 0.299 7.60mm | - | 30mOhm | - | 0.079 inch | - | - | 100V | 3A | POLARIZED HOUSING | - | 50 Cycles | - | - | 4.3924 N | .30024 N | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | - | - | 8.00μin 0.203μm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0878322422 Molex | 44 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | - | Nylon | - | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87832 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot, Pick and Place | - | 26.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0015913084 Molex | 197 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Brass | Polyester | - | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tube | - | SL 70634 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | SL, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 8 | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 24.13mm | - | - | 74.8μin 1.90μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 173866-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Rectangular | - | - | PBT | Right Angle | - | - | Tin | - | Brass | Polybutylene Terephthalate (PBT) | - | -30°C~105°C | Bulk | 2001 | Multi-Lock | e3 | yes | Active | 1 (Unlimited) | Solder | - | Connector, Receptacle, Tab | 30 | - | - | White | Automotive, General Purpose | 2 | Female | MULTILOCK | - | Locking Ramp | - | NO | NO | NO | NO | Tab | NO | - | Varies by WireGAuge | - | - | Right Angle | - | 25mm | 0.622 15.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.232 (5.90mm) | 0.157 4.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Mounting Flange | - | 89.1mm | 15.8mm | - | - | - | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1723161304 Molex | 23 | - | Datasheet | 13 Weeks | - | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SBH11-PBPC-D10-ST-BK Sullins Connector Solutions | 30 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Bulk | 2013 | SBH11 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.358 9.10mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.358 inch | - | 94V-0 | - | - | - | 0.346 inch | - | 3A | - | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | - | 0.118 inch | 9.65mm 11.2mm 13.35mm 18.35mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 20021121-00010T4LF Amphenol ICC (FCI) | 1776 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 10 | Square | - | - | Plastic | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 105°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | 6.35mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() B4B-EH-A JST Sales America Inc. | 24000 |
| Datasheet | - | - | Tin | Through Hole | Through Hole | - | Square | - | - | Nylon | - | - | - | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2002 | EH | e0 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | POLARIZED, TOP ENTRY, SHROUDED | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.236 6.00mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 3 Wall | - | 2.5mm | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1mm | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() DF11-32DP-2DSA(24) Hirose Electric Co Ltd | 308 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 32 | - | - | - | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.260 6.60mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | - | 1.339 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | Male | 94V-0 | Black | - | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | GUIDE SLOT(S) | 650VAC V | 30 Cycles | - | - | - | .3058 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.118 inch | 7.55 7.8mm 8.9mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5600201120 Molex | 1565 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | - | Square | - | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2015 | DuraClik 560020 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 9.3mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10-84-4060 Molex | In Stock | - | Datasheet | 15 Weeks | - | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | - | SN | - | Bronze | - | - | - | Bulk | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 105°C | -55°C | Natural | - | 1 | - | MLX | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6.35mm | 6 | Vertical | - | 13.97mm | - | - | - | - | 13.5A | - | - | ONE | UL | - | COMMERCIAL | - | - | 6.35 mm | - | - | - | 6.35mm | - | - | - | - | - | Male | 94V-2 | - | - | NO | - | - | - | - | RND PIN-SKT | 3.5mOhm | 100MOhm | - | RECEPTACLE | - | 600V | - | - | 500VAC V | 50 Cycles | - | - | - | - | - | - | Low Halogen | - | - | - | 11A | - | - | Non-compliant | - | 13.97mm | 20.32mm | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() A2-4PA-2.54DS(71) Hirose Electric Co Ltd | 550 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 10.66mm | 0.157 4.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 200V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.86mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |