- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0430450409 Molex | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Cut Tape (CT) | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | 4 | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | NO | - | - | - | - | - | - | Solder Retention | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0039303048 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Mini-Fit Jr 5569 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450618 Molex | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Cut Tape (CT) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | 6 | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Solder Retention | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430451000 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450602 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430451200 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430451612 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 16 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Guide | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450809 Molex | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Cut Tape (CT) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Medical, Military, Telecommunications | 2 | - | POLARISED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | 8 | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Solder Retention | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430452000 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430451800 Molex | In Stock | - | Datasheet | 4 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SM06B-SRSS-TB(LF)(SN) JST Sales America Inc. | 13094 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount, Right Angle | 8 | Square | - | Polyamide | Nylon | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -25°C~85°C | Tape & Reel (TR) | 2002 | SR | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 1 | Male | SIDE ENTRY | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Right Angle | - | 4.95mm | 0.114 2.90mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | - | 50V | - | - | Shrouded - 4 Wall | 1mm | - | - | 94V-0 | Natural | - | - | 20mOhm | 100MOhm | 50V | 1A | 50V | Solder Retention | 2.9mm | 8mm | 4.25mm | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0436500312 Molex | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount, Right Angle | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Cut Tape (CT) | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | 3 | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | Shrouded - 4 Wall | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450627 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430451012 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 10 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Guide | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450800 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0436500424 Molex | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | 4 | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | NO | - | - | - | - | - | - | Solder Retention | - | - | - | 100.0μin 2.54μm | - | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0022232021 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Square | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | KK 6373 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | 0.100 2.54mm | White | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | - | - | 94V-0 | - | - | 0.560 14.22mm | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0026013114 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit Jr 5569 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | General Purpose, Industrial, Telecommunications | 2 | - | MINI-FIT, POLARIZED | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | - | Natural | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-2 | - | ROHS3 Compliant | - | - | ||
![]() 0430450200 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | - | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0430450400 Molex | In Stock | - | Datasheet | 6 Weeks | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | - | - | NO | - | - | - | - | - | - | Board Lock | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |