- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Post Length | Hole Diameter | Glow Wire Compliant | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polymer | - | - | Gold | 0.142 3.61mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 150V | -55°C~105°C | Tray | 2010 | 159 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.25A | 2mm | - | Right Angle | - | - | 0.241 6.13mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1718561012 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | LOCKING | Gold | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.322 8.18mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | 0.322 inch | - | 4A | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() MMT-104-01-L-DH Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2013 | MMT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 8 | Horizontal | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.316 inch | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | 954.811939g | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Tray | 2013 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.310 7.87mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSW-107-26-L-D Samtec Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | 0.1 inch | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 17.8mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 90131-0131 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | 350V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | C-GRID III | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | 1.1 inch | 2.54 mm | - | - | 2 | - | 22 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.098 inch | - | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 350VDC V | - | - | - | - | RECTANGULAR | - | .1946 N | - | - | - | - | - | - | - | - | - | 160μin | - | - | 0.114 inch | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 70543-0113 Molex | 104 | - | Datasheet | - | Gold, Tin | Through Hole | - | - | Brass | Thermoplastic | - | - | GOLD (30) OVER NICKEL | 6.096mm | Bronze | - | - | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | - | Male Pin | - | 105°C | -40°C | Black | - | 1 | Receptacle | LATCHED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | - | 9 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | - | - | - | - | 0.465 inch | - | 3A | - | SQ PIN-SKT | 30mOhm | - | - | - | Compliant | - | - | - | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | - | RECTANGULAR | - | - | - | - | - | Non-compliant | - | - | - | - | - | 30μin | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 22-28-4365 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Thermoplastic | - | - | NOT SPECIFIED | 7.493mm | Brass, Bronze | - | - | - | - | - | Bulk | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 36 | 75°C | 0°C | Black | - | 1 | Male | SURFACE-MOUNT COMPATIBLE | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 36 | Vertical | - | 2.49mm | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | - | 4A | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | - | 25 Cycles | - | 250.25kV | RECTANGULAR | - | - | - | - | - | Non-compliant | - | - | - | 91.44mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MTMM-125-15-G-S-090 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | 0.090 2.29mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2016 | MTMM | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 25 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2mm | - | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.681 17.30mm | Unshrouded | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15-29-7022 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Plastic | - | - | NOT SPECIFIED | 8.001mm | Bronze | - | - | - | 250V | - | - | 2008 | - | - | - | - | - | Solder | EAR99 | Male Pin | 22 | 105°C | -40°C | Black | - | 2 | Male | LATCHED, POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 22 | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 2.54 mm | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 0.639 inch | - | 3A | - | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | RECEPTACLE | - | - | - | - | CENTER | 600VAC V | - | 50 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 10.7mm | 30.8mm | 16.2mm | 15μin | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0532900880 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Square | - | - | - | - | Tin | 0.130 3.30mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Tray | - | 53290 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | - | - | 1 | - | POLARIZED | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2mm | - | 0.236 6.00mm | Board to Board | All | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5021442 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | 1.128991g | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 800V | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | PANEL MOUNTABLE | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 14 | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.945 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | NS | - | Male | 94V-0 | - | - | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mating Flange | - | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 76382-307LF Amphenol ICC (FCI) | In Stock |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | - | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 1kV | - | Tube | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 125°C | -40°C | Blue | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 7 | Tin | - | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | - | 100GOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | 17.6mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0440671801 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | - | Micro-Fit 3.0 44067 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 18 | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 3mm | 8.8mm | 0.390 9.91mm | Board to Cable/Wire | All | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.158 4.01mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 31.15mm | - | - | 100.0μin 2.54μm | - | - | 17.27mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185346324 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | - | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Tray | - | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | Grey | - | 2 | Male | - | - | Latch Holder | 350V | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.366 inch | - | - | - | 29mm | - | 350V | 2A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | 34 | - | - | - | - | 1A | - | 900 μm | - | 1kV | Keying Slot | 12.35mm | 50.8mm | 50.8mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FTS-106-01-L-D Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 1998 | FTS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 12 | - | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 0.244 6.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 3.42mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09185646914 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | 29mm | - | - | 2A | 0.650 16.51mm | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-5000000M1-04-PM1-00-000 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Circular | - | - | - | - | Gold | - | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 800V | -55°C~125°C | Bag | 2014 | Datamate Mix-Tek | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | - | - | - | Threaded | - | - | - | - | - | Male Pin, Power | YES | - | 40A | - | - | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.157 4.00mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | 0.238 inch | FEMALE | - | - | - | 0.22 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mating Flange | - | - | - | - | 30.0μin 0.76μm | - | - | 7.3mm 9.75mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B8B-ZR-SM4-TFT(LF)(SN) JST Sales America Inc. | 8720 | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | Circular | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | ZH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 3.7mm | 0.197 5.00mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 15mm | - | - | - | - | - | 6.4mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-114-14-T-S Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Tin | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 2.54mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |