- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1723162106 Molex | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5041951370 Molex | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | - | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Micro-Lock 504195 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | Natural | - | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | 1.2446mm | - | Right Angle | - | - | 0.163 4.15mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015917080 Molex | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tape & Reel (TR) | - | SL 70634 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | POLARIZED, SL | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 8 | - | 2.54mm | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871100 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 8 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.455 11.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HTSW-135-11-F-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 105 | - | - | - | - | 3 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.600 15.24mm | Unshrouded | 3 | 2.54mm | - | Tin | RECTANGULAR | - | 0.298 inch | - | 94V-0 | - | - | - | 0.1 inch | - | 0.930 23.62mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0717640320 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | - | - | - | Tin | 0.320 8.13mm | Copper Alloy | Thermoplastic | - | - | Tube | - | C-Grid 71764 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 15.57mm | 0.200 5.08mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053092305 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | - | Active | Not Applicable | Kinked Pin, Solder | - | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SM40B-SRDS-G-TF(LF)(SN) JST Sales America Inc. | 3750 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Nylon | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | SHD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | SIDE ENTRY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 40 | Right Angle | 1mm | - | 0.217 5.51mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() EHT-115-01-S-D-SM-LC Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | - | LATCH & EJECT | LOCKPIN | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | Male | LATCHED | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 30 | Straight | - | 8.89mm | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.3 inch | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | CTR W/GUIDE SLOTS | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | 43.79mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 67997-404HLF Amphenol ICC (FCI) | 132 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 4 | Tin | - | - | - | Male | - | Black | 3.05mm | - | - | - | 0.450 11.43mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | 5.08mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() TSM-106-01-L-SV Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2005 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | - | - | - | Tin | STAGGERED | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0039290223 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() GRPB052VWQS-RC Sullins Connector Solutions | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | - | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA9T), Nylon 9T | - | -40°C~105°C | Tube | 2009 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | - | - | - | 0.039 1.00mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() IPL1-102-01-S-D-RA-K Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polymer | - | - | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | Male | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.19mm | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 7.4A | - | - | 1 | - | - | - | - | - | - | - | - | - | 6.6mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1723162310 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | unknown | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0751020041 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | - | Polymer | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 75102 | - | - | Discontinued | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 6 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.187 4.75mm | Unshrouded | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.517 13.13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M22-2011205 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | Nylon | 285.989989mg | - | - | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -55°C~105°C | Bulk | 1997 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 12 | - | - | - | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | - | 2mm | 0.059 1.50mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.134 3.40mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Black | - | - | - | - | 0.331 8.40mm | - | 20mOhm | 10GOhm | 0.079 inch | - | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | - | .3058 N | - | - | - | - | - | 24mm | - | - | - | 5.9mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HTSW-124-30-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 24 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 2.4 inch | - | 0.710 18.03mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | - | - | - | - | - | 1.130 28.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0015800445 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | Brass | Polymer | - | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 70567 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 44 | 105°C | -55°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.475 12.07mm | Board to Cable/Wire | All | - | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | 0.570 14.48mm | - | 15mOhm | - | - | - | - | 250V | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 58.73mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-04-1111 Molex | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | - | - | 7.493mm | Brass | - | - | - | - | 2000 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 11 | 105°C | -40°C | Natural | - | 1 | - | POLARIZED | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 11 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | - | 0.228 inch | Male | 94V-0 | - | 3.4mm | - | - | 3A | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | 250.25kV | RECTANGULAR | - | Low Halogen | 7.5mm | Non-compliant | - | - | - | 200μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |