- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Withdrawl Force-Min | Mating Post Length | Serviceable | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0022286213 Molex | In Stock | - | Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Square | Brass | Nylon | - | Gold | 0.405 10.29mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 21 | 75°C | 0°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 11.53mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 21 | Tin | - | - | - | - | Black | - | - | - | - | 20mOhm | - | - | - | 20 | 250V | - | - | - | - | - | - | - | - | - | 53.34mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022287301 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Brass | - | - | Tin | 0.405 10.29mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 30 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTR-105-52-T-D-P-TR Samtec Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | Square | - | Polymer | - | Tin | 0.205 5.21mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | FTR | e3 | - | Active | - | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 10 | Straight | - | - | 4.98mm | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 6.35mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022287252 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Brass | - | - | Gold | 0.361 9.17mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 25 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() EHT-113-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 1.567 inch | 0.079 (2.00mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.3 inch | - | 94V-0 | - | - | 0.37 inch | - | - | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | - | - | 10μin | 15.0μin 0.38μm | - | 0.114 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() DF57H-2P-2.4V(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Rectangular | - | Polymer | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 50V | -35°C~85°C | Tape & Reel (TR) | - | DF57H | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | Black, White | - | 1 | - | - | 8536.69.40.30 | Swing Lock | - | - | - | - | Male Blade | YES | - | - | - | 2 | - | - | - | - | 0.055 1.40mm | Board to Cable/Wire | All | unknown | 2A | 0.094 2.40mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FTS-130-03-L-DV Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 60 | - | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 60 | Straight | - | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | 1.27mm | - | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0022286182 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Brass | Nylon | - | Gold | 0.361 9.17mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 2.54mm | 10.41mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 18 | Tin | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 45.72mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901362303 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Tray | - | C-Grid III 90136 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -55°C | - | Automotive, General Purpose | 1 | - | C-GRID III, POLARIZED | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | - | 0.284 7.21mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 2 | 350V | - | - | - | - | - | - | - | - | - | 10.97mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-8761042 Harwin Inc. | 842 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Nylon | - | Gold | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2001 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | 20 | Straight | - | - | 7.2mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | 0.197 inch | - | 94V-0 | Black | - | - | - | - | 20mOhm | 500000000Ohm | 0.1 inch | - | - | 250V | 3A | - | - | 300 Cycles | - | - | - | - | - | 25.4mm | - | - | - | - | - | 11.53mm 12.23mm 12.63mm 18.13mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TFM-115-32-S-D-LC Samtec Inc. | 64 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Square | - | Polymer | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 30 | Straight | - | - | 5.72mm | 0.435 11.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | - | 5000000000Ohm | 0.05 inch | - | - | 350V | - | ENDS | 600VAC V | - | - | - | - | Board Lock | - | 22.23mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DT15-12PA-B016 TE Connectivity Deutsch Connectors | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Nickel | - | Panel Mount, Through Hole | Circular | - | Thermoplastic | - | - | - | - | Plastic | 250VDC | -55°C~125°C | Bulk | 2012 | DT | - | - | Active | Not Applicable | Solder | - | Header | 12 | - | - | Grey | Automotive | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | Straight | IP68/IP6K9K | - | - | 1.371 34.82mm | Board to Cable/Wire | All | - | - | 0.175 4.44mm | Gray | - | - | - | - | 0.360 (9.14mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | Mounting Flange | 34.82mm | 35.25mm | 59.2mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() G125-MS15005L0P Harwin Inc. | 168 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Circular | - | Polyamide | 902.989011mg | Gold | - | Phosphor Bronze | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 450V | -65°C~150°C | Bulk | 2015 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A per Contact | - | 50 | - | - | - | - | 0.193 4.90mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | ONE | UL | COMMERCIAL | 1.331 inch | 0.049 (1.25mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.193 inch | - | - | - | - | 0.199 inch | - | - | - | 10GOhm | 0.05 inch | - | - | - | - | - | - | 1000 Cycles | .1946 N | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | - | 7.35mm 7.45mm 7.8mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68001-203HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 3 | - | - | - | Male | - | Black | 3.05mm | - | - | 0.450 11.43mm | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | 5.84mm | - | - | - | 7.62mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0022286022 Molex | 48 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | Square | Brass | Nylon | - | Gold | 0.361 9.17mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 10.41mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 2 | Tin | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022285111 Molex | 48 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Square | - | Nylon | - | Tin | 0.320 8.13mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 11 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Straight | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.545 13.84mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022285147 Molex | 6 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Square | - | Nylon | - | Gold | 0.320 8.13mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 14 | Tin | - | - | - | 94V-0 | - | - | - | - | 0.545 13.84mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MTSW-103-08-F-S-360 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.360 9.14mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | e3 | yes | Active | - | Solder | - | Header, Cuttable | 3 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.070 1.78mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0022285193 Molex | 35 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | Square | - | Nylon | - | Gold | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 19 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | 0.465 11.81mm | 20mOhm | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 48.26mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-107-04-L-DH-C-TR Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | - | - | Surface Mount, Right Angle | Square | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | FTSH | e3 | - | Active | - | Solder | EAR99 | Header, Cuttable | 14 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3.4A per Contact | - | - | - | - | - | - | 0.135 3.43mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free |