- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Withdrawl Force-Min | Insulation | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-105-15-T-D Samtec Inc. | 132 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | Tin | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | - | - | - | 94V-0 | - | 0.730 18.54mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10114828-10103LF Amphenol ICC (FCI) | 270000 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | Rectangular | Thermoplastic | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Cut Tape (CT) | - | 10114828 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 105°C | -40°C | Natural | - | 1 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 1A | 1.25mm | - | Straight | - | 4.25mm | 0.185 4.70mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 3 | Tin | - | - | - | Natural | - | 20mOhm | 100MOhm | - | - | 125V | 1A | - | - | - | - | 32 AWG | 125V | - | - | 2.25mm | - | Solder Retention | - | 8.5mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | Not Applicable | Solder | - | Header, Breakaway | 16 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.410 10.41mm | Unshrouded | - | - | 16 | Tin | - | Male | - | Black | 0.745 18.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 40.6mm | 2.92mm | - | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2009 | 957 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2mm | - | Straight | - | 5.5mm | 0.220 5.60mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | Male | - | Black | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Insulated | - | - | Keying Slot | - | 23.2mm | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF50A-16P-1H(51) Hirose Electric Co Ltd | 144530 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polymer | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | - | 0.239 6.07mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | Male | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 0015910607 Molex | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 60 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 60 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TMM-125-06-L-D-SM-A-P Samtec Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | Bulk | 2015 | - | e3 | - | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1723101106 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~105°C | Tray | 2015 | Ultra-Fit 172310 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 53325-1060 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | - | Polyester | TIN | 3.429mm | Brass | - | 125V | - | - | 2004 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Natural | - | 1 | Male | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 10 | Right Angle | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 1053121106 Molex | 1915 | - | Datasheet | 15 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | compliant | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | 21.30mm | - | - | - | - | - | - | ||
![]() 0022288083 Molex | 1498 | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.324 8.23mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | 75°C | 0°C | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | 250V | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 12.3mm | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 8 | Tin | - | - | - | Black | - | 20mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 7 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XG4A-1432 Omron Electronics Inc-EMC Div | 150 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | PBT | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.669 17.00mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | Male | - | - | 0.657 16.70mm | 20mOhm | 1GOhm | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | 23.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 29 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M40-3201045R Harwin Inc. | 16303 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.071 1.80mm | Brass | Polyamide (PA6T), Nylon 6T, Glass Filled | - | -40°C~105°C | Tape & Reel (TR) | 2007 | M40 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 20 | - | 1mm | - | 0.059 1.50mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.394 inch | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | Male | 94V-0 | - | - | 30mOhm | 1000000000Ohm | 0.039 inch | - | - | - | - | 500VAC V | 3.6068 mm | 300 Cycles | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0015915769 Molex | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 76 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 76 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2009 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.425 10.80mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2mm | 26 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0022283266 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Nylon | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 26 | - | - | - | 94V-0 | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.04mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0908143620 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | Rectangular | Nylon | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | LOW PROFILE, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | - | 1.2A | - | 20 | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | Tin | STAGGERED | - | 94V-0 | Beige | - | 15mOhm | - | 0.05 inch | 18 | 250V | - | POLARIZING PEG | 750VAC V | - | - | - | - | .2502 N | - | - | - | - | - | 29.18mm | - | 24μin | 24.0μin 0.61μm | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022283352 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 35 | Tin | - | - | 94V-0 | - | 0.540 13.72mm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.9mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |