- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-422-06LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 6 | Tin | - | - | - | - | Black | - | 0.525 13.34mm | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() M80-5L10422MC Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyphenylene | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2011 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | - | - | - | Push-Turn Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | - | - | - | 0.218 5.55mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.551 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | Tin-Lead | RECTANGULAR | - | Male | - | - | - | - | - | 100MOhm | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | Keying Slot, Mating Flange | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 0.118 inch | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 0025021048 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 48 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | 0.515 13.08mm | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TSS-113-04-L-D-RA Samtec Inc. | 13 | - | Datasheet | 1 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Polyester | LOCKING | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tube | 2015 | Flex Stack, TSS | e3 | - | Active | - | Solder | - | Header | 26 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.64mm | 0.365 9.27mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.365 inch | - | 94V-0 | - | 3A | - | - | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | - | Keying Slot | 36.83mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0025021064 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | 0.515 13.08mm | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TFM-120-11-S-D Samtec Inc. | 25 | - | Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polymer | GUIDE SLOT | LOCKING | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | - | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 5.72mm | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | 0.080 2.03mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 0.05 inch | - | 350V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 28.58mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 0025022072 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | Brass, Nylon | - | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 72 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0908003012 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Rectangular | - | Polyester | - | - | Gold | - | Cartridge Brass | Polybutylene Terephthalate (PBT), Glass Filled | - | -40°C~105°C | Tube | - | Picoflex PF-50 90800 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | Male Blade | - | - | 1.2A | - | - | Vertical | - | 7.95mm | 0.276 7.00mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | - | - | - | - | - | Black | - | - | - | - | - | 6 | 250V | - | - | - | - | - | 250V | - | - | - | - | 19.02mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0025026072 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | Brass, Nylon | - | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 72 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0022283296 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 29 | - | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022283316 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 31 | - | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HIF6H-80PA-1.27DS(71) Hirose Electric Co Ltd | 42 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LATCH & EJECT | LOCKING | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 0.5A | - | 80 | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | GUIDE SLOT(S) | - | 1.905 mm | 500 Cycles | - | - | - | - | Keying Slot, Mounting Flange | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 0022283276 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 27 | - | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0025021012 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | Brass, Nylon | Nylon | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 13.59mm | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | Black | - | 0.515 13.08mm | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022283338 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | 0.295 7.49mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 33 | Tin | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022283328 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 32 | Tin | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.28mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022283362 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 7.21mm | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | 36 | Tin | - | - | - | 94V-0 | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.44mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0025022020 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | Brass | - | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | 94V-0 | - | - | 0.515 13.08mm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M80-7003622 Harwin Inc. | 32 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyamide | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 120V | -55°C~125°C | Tray | 2005 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | - | - | - | - | 3 | Male | PANEL MOUNTABLE | - | Threaded | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 2mm | 9.1mm | 0.244 6.20mm | Board to Board or Cable | All | not_compliant | 10A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 3 | - | Tin-Lead | RECTANGULAR | - | - | 94V-0 | Black | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 3A | - | - | 2.0066 mm | 500 Cycles | - | 2.78 N | .199882 N | - | Mating Flange, Mounting Flange, Mounting Hardware | 37.1mm | - | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 20021221-00010C4LF Amphenol ICC (FCI) | 10780 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 10 | Square | - | Thermoplastic | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | 2013 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 10 | Tin | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | - | - | 125V | - | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | 5.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - |