- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Sealable | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-424-05LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | - | - | Square | Thermoplastic | - | - | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | 5 | Tin | - | - | - | Male | - | Black | 2.9mm | - | - | - | - | 0.480 12.19mm | - | - | 5GOhm | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 6.75mm | - | - | - | - | 12.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EHF-110-01-F-D-SM-P Samtec Inc. | 44 | - | - | 3 Weeks | - | - | - | Surface Mount | - | - | Square | Polymer | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | -55°C~125°C | Tube | 2014 | EHF | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Straight | - | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | 27.18mm | - | 3.00μin 0.076μm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TOLC-120-32-L-Q-LC Samtec Inc. | 74 | - | Datasheet | 3 Weeks | - | Gold | - | BOARD | - | - | - | Polymer | - | - | - | - | - | Bronze | - | - | - | - | - | 2013 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 4 | Male | FOURRAY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 635μm | - | Straight | - | 8.13mm | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | 80 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | STAGGERED | - | 0.05 inch | - | - | - | - | - | - | 27.94mm | 10μin | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF11Z-28DP-2V(27) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | - | - | Circular | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | Beige, Black | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | - | 28 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 1.39 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 6.1976 mm | 30 Cycles | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 39μin | 39.4μin 1.00μm | - | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09185107904 HARTING | 572 | - | Datasheet | 4 Weeks | - | Gold | Through Hole | Through Hole | - | - | Square | - | - | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.331 inch | Male | 94V-0 | - | 29mm | - | - | 350V | 1A | 0.650 16.51mm | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | - | CTR W/GUIDE SLOTS | - | - | - | 50 Cycles | - | - | - | - | - | - | 900 μm | - | Keying Slot, Mounting Flange | - | 32.3mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() IPL1-110-01-S-D-RA-K Samtec Inc. | 275 | - | - | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | Polymer | - | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 675VAC 954VDC | -55°C~125°C | Tube | 2007 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.19mm | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 675V | 7.4A | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 26.92mm | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 20021111-00016T4LF Amphenol ICC (FCI) | 1461 | - | Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | - | 16 | Square | Thermoplastic | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | 125V | - | Tube | 2013 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 16A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 16 | Tin | - | - | - | - | - | Black | 2.3mm | - | - | - | - | 0.309 7.86mm | - | 30mOhm | 100MOhm | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | 10.16mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 5055681471 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | - | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505568 | - | - | Active | - | Solder | EAR99 | Header | 14 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | 8536.69.40.30 | Push-Pull | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 14 | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | UL | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-108-15-L-S Samtec Inc. | 1527 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Square | Polyester | - | - | - | Gold | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | 0.730 18.54mm | - | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTSH-117-01-L-D-RA Samtec Inc. | 119 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 34 | - | - | - | - | 2 | Male | ELP | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.135 3.43mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.847 inch | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M52-040023W2045 Harwin Inc. | 36 | - | Datasheet | 13 Weeks | - | Gold | - | BOARD | SIL | - | - | Nylon | LOCKING | - | - | - | - | Copper | - | 105°C | 500V | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD CONNECTOR | 20 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | - | - | - | - | - | - | 1A | - | - | ONE | UL | 150V | COMMERCIAL | 1 inch | - | - | - | 2 | 1.27mm | 40 | - | - | - | 0.197 inch | Male | 94V-0 | - | - | - | 0.098 inch | - | 1A | - | SQ PIN-SKT | 40mOhm | 1GOhm | - | RECEPTACLE | - | - | - | - | - | - | - | - | 300 Cycles | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 448008-1 TE Connectivity Aerospace, Defense and Marine | 2827 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Board Edge, Through Hole, Right Angle | - | - | Square | Polyphenylene | - | Right Angle | Without | Gold | 0.209 5.32mm | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Bulk | 2006 | Box | - | - | Active | 1 (Unlimited) | Solder | - | Header | 180 | 125°C | -65°C | Brown | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 2.54mm | 19.05mm | - | Board to Board or Cable | 120 | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.140 3.56mm | Shrouded - 4 Wall | - | - | - | Tin-Lead | - | - | - | - | - | - | 3.56mm | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Mating Guide, Mounting Flange | 12.573mm | 171.45mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 3.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TST-105-04-L-D-RA Samtec Inc. | 168 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | - | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Tube | 2003 | Flex Stack, TST | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | SHROUDED, POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | 12.32mm | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 20.32mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 53253-1270 Molex | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | - | - | - | - | Nylon | - | - | - | TIN | 3.302mm | Brass | - | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Male Pin | 12 | 105°C | -40°C | Natural | - | 1 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 12 | Vertical | - | 3.65mm | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 125.125kV | RECTANGULAR | - | - | - | - | - | Non-compliant | - | 5.5mm | 26mm | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TFM-110-02-S-D Samtec Inc. | 1 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | Polymer | - | - | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 350V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1718563005 Molex | 5 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | - | - | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | 2016 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.092 2.34mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() XG4A-1071 Omron Electronics Inc-EMC Div | 765 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Square | PBT | - | - | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.669 17.00mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | - | - | - | - | - | - | 0.657 16.70mm | - | 20mOhm | 1GOhm | - | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | 23.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0877593615 Molex | In Stock | - | Datasheet | 15 Weeks | - | Gold | Surface Mount | Surface Mount | - | - | Square | Nylon | - | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | Tube | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 5.5mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 36 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() S02B-ZESK-2D(T)(LF)(SN) JST Sales America Inc. | 5139 | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Rectangular | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 100V | -25°C~85°C | Tray | 2011 | ZE | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | - | - | - | - | 1 | Male | SIDE ENTRY, STAGGERED CONFIGURATION | - | Locking Ramp | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 2A | - | - | - | 3mm | - | 0.248 6.30mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Natural | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() M22-2031005 Harwin Inc. | 159 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | SIL | - | Square | Nylon | - | - | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | -55°C~105°C | Bulk | 1997 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 10 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | - | 6.5mm | 0.079 2.00mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | 2mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 250V | - | - | - | 20mOhm | 10GOhm | 0.079 inch | - | - | - | - | 1A | - | 650VAC V | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |