- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMM-106-01-L-D-SM Samtec Inc. | 77 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2008 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | Male | ELP; LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | 12 | Straight | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.155 inch | - | 94V-0 | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | 12mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 7 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | - | - | - | Male | - | - | - | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13C-3P-1.25V(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 3 | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 500000000Ohm | 0.049 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | .29746 N | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0877585017 Molex | 30 | - | Datasheet | 15 Weeks | - | - | Through Hole | Square | - | - | - | Gold | 0.157 4.00mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | Tray | - | Milli-Grid 87758 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 50 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 660 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | - | - | -25°C~105°C | Bulk | 2012 | 961 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -25°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A | 2.54mm | - | Straight | 5mm | 0.098 2.50mm | Board to Board | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | 16 | Tin | - | - | - | Male | - | Black | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 10-89-4222 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | Brass | Polyester | - | - | 6.096mm | - | - | 105°C | -40°C | 250V | - | - | 2013 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 22 | - | - | Black | - | 2 | - | C-GRID, HIGH PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 22 | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 2.54 mm | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | 2.79mm | - | 3A | - | SQ PIN-SKT | - | 1000000000Ohm | - | RECEPTACLE | Compliant | - | - | - | 600VAC V | - | - | RECTANGULAR | - | 6.1mm | Non-compliant | - | 5.59mm | 27.7mm | 2.29mm | 15μin | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TFM-110-32-S-D-A Samtec Inc. | 46 | - | - | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | Straight | 5.72mm | 0.435 11.05mm | Board to Board or Cable | All | - | 2A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 5000000000Ohm | 0.05 inch | - | - | 350V | 5A | POLARIZED HOUSING | 600VAC V | - | - | - | - | - | - | Board Guide | - | 15.88mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1053122108 Molex | 912 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | - | - | ||
![]() M20-9720246 Harwin Inc. | 48 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | - | Tin | 0.276 7.00mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | - | -40°C~105°C | Bulk | 2006 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 4 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.122 3.10mm | Unshrouded | 2 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 0.496 12.60mm | - | 30mOhm | 1000000000Ohm | 0.1 inch | - | - | - | 3A | - | 750VAC V | - | 50 Cycles | - | - | - | - | - | - | 5.43mm | - | - | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 10127820-0422GLF Amphenol ICC (FCI) | 171000 | - | - | 15 Weeks | - | - | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 105°C | - | - | - | Tray | - | Minitek® Pwr 4.2 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | ONE | UL | - | COMMERCIAL | 0.378 inch | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10mOhm | 1000000000Ohm | 0.165 inch | - | - | - | - | POLARIZED HOUSING | - | 5.5118 mm | - | - | 1.0008 N | - | - | Glow Wire Compliant | - | - | - | - | - | - | 0.138 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1053121104 Molex | 1022 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | - | - | ||
![]() 5054332471 Molex | 1228 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Square | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505433 | - | - | Active | - | Solder | EAR99 | Header | 24 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 24 | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | UL | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | 0.331 inch | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 8.6mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015910108 Molex | 5 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 10 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | 10 | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015910168 Molex | 7 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 16 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | 16 | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 57202-F51-02ALF Amphenol ICC (FCI) | 98000 | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | - | - | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 4mm | - | Board to Board | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 4 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 25mOhm | 1GOhm | - | - | - | 650V | - | - | - | - | - | - | - | 2mm | - | Pick and Place | - | 5mm | - | - | Flash | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSM-107-03-T-DV Samtec Inc. | 29 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | Tin | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 14 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | 475V | 7A | - | 1000VAC V | 5.4864 mm | - | - | - | - | - | - | - | 17.78mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 29 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | Square | - | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 11 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | - | - | - | Male | - | - | - | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1724471202 Molex | 6 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | - | - | - | - | Tray | 2014 | Mini-Fit Jr 172447 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial, Telecommunications | - | - | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | - | Black | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Glow Wire Compliant | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 22 | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | 0.115 2.92mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | - | - | - | Male | - | - | 2.79mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.97mm | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSM-106-02-L-DH Samtec Inc. | 32 | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | Polymer | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | - | Solder | - | Header | 12 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Right Angle | 17.38mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 7A | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | - | 475V | 7A | - | 1000VAC V | 3.81 mm | 50 Cycles | - | - | - | - | - | - | 15.24mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |