- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-106-02-L-DH Samtec Inc. | 32 | - | Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | Square | Polymer | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | - | Solder | - | Header | 12 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Right Angle | 17.38mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 7A | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | - | 475V | 7A | - | 1000VAC V | 3.81 mm | 50 Cycles | - | - | - | - | - | - | - | - | 15.24mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0015910168 Molex | 7 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 16 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 16 | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-9720246 Harwin Inc. | 48 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | Nylon | - | - | Tin | 0.276 7.00mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2006 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 4 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.122 3.10mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | - | 0.496 12.60mm | - | 30mOhm | 1000000000Ohm | 0.1 inch | - | - | 3A | - | 750VAC V | - | 50 Cycles | - | - | - | - | - | - | - | - | 5.43mm | - | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() MTMM-102-05-T-S-195 Samtec Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | 0.195 4.95mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | - | MTMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 2 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2 | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.377 9.58mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 76382-304LF Amphenol ICC (FCI) | 8 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 4 | Square | Polyester | - | - | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | - | 1kV | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -40°C | Blue | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | - | 100GOhm | - | - | 1kV | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | 9.98mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() HTSW-110-09-G-S Samtec Inc. | 76 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.400 10.16mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | - | - | 0.730 18.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0554512270 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Square | Nylon | - | - | Tin | 0.130 3.30mm | Brass | Polyamide (PA), Nylon | - | 100V | - | Tray | - | Mini Mi II 55451 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 1.5A | 0.049 1.25mm | Natural | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 22 | - | - | - | - | Male | - | - | 3mm | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | Non-compliant | Board Guide | - | - | - | - | - | - | 9.8mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 20021221-00016T4LF Amphenol ICC (FCI) | 1752 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | 125V | - | Tube | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 85°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 16A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | 13.15mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-5002642 Harwin Inc. | 1606 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | Polyphenylene | 1.614987g | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~125°C | Tube | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | - | 2 | - | PANEL MOUNTABLE, POLARIZED, SHROUDED | - | Threaded | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.128 3.25mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | Keying Slot, Mating Flange | 5.6mm | 36mm | 5.55mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 57202-G52-03ALF Amphenol ICC (FCI) | 750 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 7mm | - | Board to Board | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 25mOhm | 1GOhm | - | - | 650V | - | - | - | - | - | - | - | - | - | 4mm | - | Pick and Place | - | 6mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() M80-6660842 Harwin Inc. | 87 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | Polyamide | - | - | Gold | - | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Receptacle | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 8 | Right Angle | 13mm | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | .1946 N | - | - | - | Strain Relief Clips | - | 12.1mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMM-120-01-L-D-SM-A-P-TR Samtec Inc. | 28 | - | Datasheet | - | Gold | - | BOARD | - | - | Polymer | - | LOCKING | - | - | Bronze | - | RIGHT ANGLE | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 2 | Male | E.L.P., LOW PROFILE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Straight | 3.94mm | - | - | - | not_compliant | - | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | 2 | - | 40 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.155 inch | - | - | Black | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | 500V | - | - | - | - | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | 40mm | - | 10μin | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HIF3H-60P-2.54W Hirose Electric Co Ltd | 10 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | Polybutylene | - | - | Gold | 0.276 7.00mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Bulk | - | HIF3H | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header | 60 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | ONE | UL | 300V | COMMERCIAL | 0.100 (2.54mm) | 0.630 16.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 0.177 inch | 2A | 1.043 26.50mm | - | 15mOhm | 10000000Ohm | 0.1 inch | - | - | - | - | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | 11.4mm | 77.2mm | - | - | 8.00μin 0.203μm | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSM-105-01-L-SV-P-TR Samtec Inc. | 85 | - | Datasheet | 1 Weeks | Gold | - | Surface Mount | - | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -55°C | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | Unshrouded | - | - | 5 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() S12B-ZR(LF)(SN) JST Sales America Inc. | 1197 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | Nylon | - | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 50V | -25°C~85°C | Bulk | 2005 | ZH | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 12 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | - | - | - | - | - | - | 0.106 2.69mm | Shrouded - 4 Wall | - | 1.5mm | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | 19.5mm | 3.5mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0878322621 Molex | 33 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87832 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 26 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | 28.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1053142104 Molex | 2696 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053111105 Molex | 75 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | compliant | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | 21.30mm | - | - | - | - | - | - | ||
![]() 90121-0132 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | 350V | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 12 | 125°C | -55°C | Black | - | 1 | - | C-GRID III | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | 2.9mm | - | - | 3A | - | SQ PIN-SKT | 20mOhm | 5000000000Ohm | - | RECEPTACLE | - | - | - | 350VDC V | - | - | RECTANGULAR | 3.0024 N | - | - | 6.75mm | Non-compliant | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 26-61-5070 Molex | 700 | - | Datasheet | - | Gold | Through Hole | - | - | - | Polyester | - | - | - | 11.43mm | Brass | - | - | - | - | Bulk | - | - | e4 | yes | - | - | Solder | EAR99 | Male Pin | - | 75°C | 0°C | Natural | - | 1 | - | POLARIZED | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Right Angle | - | - | - | - | - | 7A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | 3.96mm | 7 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Male | 94V-0 | - | 3.96mm | - | 0.446 inch | - | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | RECTANGULAR | - | - | - | 11.43mm | Non-compliant | - | 10mm | 27.6mm | 11.3mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |