- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Mating Post Length | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68016-436HLF Amphenol ICC (FCI) | 629 | - | - | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | CSA, UL | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 36 | Tin | - | - | - | Male | - | Black | 3.05mm | - | - | - | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 91.44mm | 2.54mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HTSW-102-08-G-S Samtec Inc. | 4707 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Natural | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 53253-1570 Molex | 7800 | - | - | - | Tin | Through Hole | - | - | - | - | Nylon | TIN | 3.302mm | Brass | - | 125V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 15 | 105°C | -40°C | Natural | - | 1 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 15 | Vertical | - | - | - | - | - | - | - | 2A | - | - | ONE | UL | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | - | 125.125kV | RECTANGULAR | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF1BD-7P-2.5DSA(05) Hirose Electric Co Ltd | 78 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Plastic | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -35°C~85°C | Bulk | - | DF1B | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | - | 1 | Male | HIGH PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | WATERPROOF | - | - | - | - | - | - | - | 0.689 17.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | - | 94V-0 | White | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | - | - | - | Board Guide, Keying Slot | - | - | - | - | 39.4μin 1.00μm | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1E-6P-2.5DS(35) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1E | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | 2.4892mm | - | 0.315 8.00mm | Board to Cable/Wire | - | unknown | - | 0.098 2.50mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF33-4DP-3.3DSA(24) Hirose Electric Co Ltd | 120 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyamide | Tin | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 500V | -35°C~85°C | Tray | - | EnerBee™ DF33 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.3mm | - | 0.453 11.50mm | Board to Cable/Wire | All | unknown | 5A | 0.130 3.30mm | Natural | - | - | - | - | 0.228 (5.80mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | 17.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13-10P-1.25DSA(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Polyamide | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 1.25mm | - | - | - | - | - | Male | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1445400000 Weidmüller | 13 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Active | - | Solder | - | Header | - | - | - | Beige, Grey | - | 4 | - | - | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 13A | 0.197 5.00mm | Gray | - | - | - | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0026482106 Molex | 36 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 41672 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | - | Friction Lock | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 20.09mm | 0.355 9.02mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | - | - | - | - | - | - | 0.212 5.38mm | Shrouded - 1 Wall | - | 3.96mm | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 50GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.57mm | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0741621412 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | - | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 67996-210HLF Amphenol ICC (FCI) | 100 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | 10 | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 10 | - | - | - | - | Male | - | Black | 2.41mm | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 12.7mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0026623104 Molex | 33 | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin | 0.585 14.86mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41772 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | White | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 3.9624mm | - | - | - | - | - | 0.130 3.30mm | Board to Board or Cable | 9 | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | 0.140 3.56mm | Unshrouded | - | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() IPL1-106-01-S-D-K Samtec Inc. | 476 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2014 | Mini Mate® IPL1 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | Black | - | 2 | Male | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 0.320 8.13mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 5 | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | Not Applicable | Solder | - | Header, Breakaway | 10 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | - | - | 0.110 2.79mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Unshrouded | - | 2.54mm | 10 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 852-80-010-30-002101 Preci-Dip | 29 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Tin | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 852 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | - | 10 | - | - | - | - | 0.075 1.90mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.174 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 1400VAC V | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022288093 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.324 8.23mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWN-300-34-0000 CW Industries | 252 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | Plastic | Gold | 0.240 6.10mm | Phosphor Bronze | Thermoplastic | - | -55°C~125°C | Bulk | 2002 | CWN | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | Male | INSERTABLE POLARIZATION | 8536.69.40.40 | Push-Pull | - | YES | - | - | - | Male Pin | - | - | 1A | - | - | - | - | - | - | 0.291 7.40mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | MIL-C-83503 | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | 2 | - | - | Nickel | RECTANGULAR | - | - | - | - | Blue | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.1 inch | - | - | - | - | MIL TYP & CENTER | 500VDC V | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 7.62mm | 62.5mm | 17.3mm | 10μin | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0428920085 Molex | 16 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyester | Gold | 0.450 11.43mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 42892 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | 80°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | POLARIZED | - | Friction Lock | 250V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 14.73mm | 0.394 10.00mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Natural | - | - | - | - | - | 0.130 3.30mm | Shrouded - 1 Wall | - | 3.96mm | - | Tin | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 27.58mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0469911006 Molex | 30 | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | POLYETHYLENE | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | - | Mini-Fit Jr 46991 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0440671603 Molex | 36 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | Micro-Fit 3.0 44067 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | - | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, SHROUDED, POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.158 4.01mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.27mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |