- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Glow Wire Compliant | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67996-106HLF Amphenol ICC (FCI) | 78400 | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 6 | - | - | - | - | Male | - | Black | 2.41mm | - | - | 0.425 10.80mm | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | 5.84mm | - | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TSW-112-07-F-S Samtec Inc. | 46 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | 0.430 10.92mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | 30.48mm | - | 3μin | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022289072 Molex | 48 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.244 6.20mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 7 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FWJ-16-01-T-S Samtec Inc. | 7 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | Polyester | - | - | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 3.96mm | 6.35mm | 0.125 3.18mm | Board to Board | All | - | - | 0.156 3.96mm | - | ONE | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | 0.25 inch | - | - | Black | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.36mm | 6.35mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-106-09-G-T-RA Samtec Inc. | 46 | - | Datasheet | 3 Weeks | Tin, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | - | Solder | - | Header | 18 | - | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.320 8.13mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.290 7.37mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BDL-108-T-F Samtec Inc. | 46 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Tin | 0.122 3.10mm | Bronze | Polyamide (PA), Nylon | - | -55°C~125°C | Tube | 2013 | BDL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.085 2.15mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 0.332 8.43mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10075024-G01-17ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | 125°C | -55°C | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | 2mm | - | - | 0.295 7.49mm | 25mOhm | 1GOhm | 0.079 inch | - | 650V | - | POLARIZED HOUSING | 100 Cycles | 1.7514 N | .1946 N | 4mm | - | - | 34mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 33 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | 1.360777kg | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0022281036 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | 100 | Square | Nylon | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | 250V | - | Bulk | - | KK 42228 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 3 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0026482091 Molex | 230 | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Polyester | - | - | Gold | 0.450 11.43mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41661 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | 50°C | 0°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | STACKABLE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Straight | - | 7.62mm | 0.128 3.25mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | - | - | - | - | - | - | 0.172 4.37mm | Unshrouded | - | 3.96mm | - | Tin | - | - | - | - | - | Black | - | - | - | 0.750 19.05mm | 10mOhm | - | - | - | 250V | - | - | - | - | - | - | - | - | 35.61mm | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-107-02-S-DV-A-007 Samtec Inc. | 401 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | TSM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 13 | - | - | - | 0.100 2.54mm | Board to Board or Cable | 13 | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() XG8W-5034 Omron Electronics Inc-EMC Div | 150 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.236 6.00mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | 300V | -55°C~105°C | Bulk | 2001 | XG8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.236 6.00mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 3A | - | 20mOhm | 1000000000Ohm | 0.1 inch | - | 300V | 3A | - | - | - | - | - | - | - | - | - | 6μin | 5.90μin 0.150μm | 5.90μin 0.150μm | 0.118 inch | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 0026481142 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.573 14.55mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41662 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 3.96mm | - | 0.128 3.25mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | - | - | - | - | - | 0.184 4.67mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022287101 Molex | 35 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | 0.405 10.29mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | - | - | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053142116 Molex | 1008 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0015911284 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 28 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | 28 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0877583650 Molex | 37 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | Nylon | - | - | Gold | 0.217 5.50mm | Phosphor Bronze | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Tray | - | Milli-Grid 87758 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | 36 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 0.378 9.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.9mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 75869-308LF Amphenol ICC (FCI) | 23280 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 125°C | -65°C | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Blue | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | 3.05mm | - | 3A | - | - | 10000000000Ohm | 0.1 inch | - | 500V | - | POLARIZED HOUSING | 100 Cycles | - | - | 6mm | - | Keying Slot | 70.71mm | - | 15μin | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13A-7P-1.25H(21) Hirose Electric Co Ltd | 3000 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | Polyamide | - | LOCKING | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 7 | Right Angle | - | 6.5mm | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | 30mOhm | 500MOhm | 0.049 inch | - | 150V | 1A | - | 50 Cycles | 3.0024 N | - | - | - | Solder Retention | 13.4mm | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 76384-312LF Amphenol ICC (FCI) | 690 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | - | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -40°C | Black | - | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 12 | Tin | - | - | - | - | - | Black | 3.4mm | - | - | 0.411 10.44mm | - | 100GOhm | - | - | 1kV | - | - | - | - | - | 5mm | - | - | 29.48mm | 4.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |