- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-150-25-G-T-RA Samtec Inc. | 90 |
| Datasheet | 2 Weeks | Tin, Gold | Through Hole | - | - | - | - | - | GOLD OVER NICKEL | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 150 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-132-25-G-T-RA Samtec Inc. | 5 |
| Datasheet | 2 Weeks | Tin, Gold | Through Hole | - | - | - | - | - | GOLD OVER NICKEL | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 96 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-127-12-L-T-RA Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Tin, Gold | Through Hole | - | - | - | - | - | GOLD (10) | - | Bronze | - | - | - | - | 2005 | - | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 81 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-132-16-G-T-RA Samtec Inc. | 42 |
| Datasheet | 2 Weeks | Tin, Gold | Through Hole | - | - | - | - | - | GOLD (10) OVER NICKEL | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 96 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTSW-103-07-G-T Samtec Inc. | 163 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | - | - | 0.1 inch | - | 0.430 10.92mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-108-08-F-S Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.200 5.08mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HIF6B-60PA-1.27DSL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.5A | - | 60 | - | - | - | 0.335 8.51mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | 0.335 inch | - | - | - | - | 0.61 inch | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | POLARIZED HOUSING | 1.905 mm | 500 Cycles | - | - | - | - | Board Lock | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FTM-113-02-F-DV Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | - | Header, Cuttable | 26 | - | - | - | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 26 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 539 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2009 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | Straight | - | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | Board Lock | - | 26.92mm | 7.87mm | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0022283307 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 30 | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0751020083 Molex | 125 | - | Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 75102 | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 12 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.187 4.75mm | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | 0.517 13.13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.99mm | - | - | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 124 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Liquid Crystal Polymer | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0022283283 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Shrouded - 1 Wall | - | - | 28 | - | - | - | - | - | 94V-0 | - | - | - | - | 0.555 14.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TMS-111-02-G-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | Bronze | NYLON | - | - | - | 2012 | - | e4 | yes | Active | - | Through Hole | - | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | - | - | - | 2 | - | 22 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.196 inch | - | - | - | - | - | 5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 1A | - | - | - | RECTANGULAR | 0.1 inch | BLACK | - | - | - | - | - | 10μin | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-111-02-S-DH Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 22 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 22 | Right Angle | - | 17.38mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | 475V | - | - | 4.191 mm | - | - | - | - | - | - | - | 27.94mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | 1.587573kg | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Grey | - | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | - | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | - | - | Tin-Lead | - | - | - | - | - | Grey | - | - | - | 0.695 17.65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 82.9mm | 8.3mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 1510481209 Molex | 5599 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | - | Red | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M50-3652042R Harwin Inc. | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | 0.120 3.05mm | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Archer M50 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1.75A per Contact | - | 40 | - | - | - | 0.325 8.25mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | 94V-0 | - | 4.09mm | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | - | - | - | 3.05mm | Board Lock, Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | - | 11.55mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021121-00004T4LF Amphenol ICC (FCI) | 66 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | - | - | Board to Board | All | - | 4A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TMM-103-03-G-S Samtec Inc. | 6220 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | LOCKING | Gold | 0.157 4.00mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | TMM | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | ELP, FLEXYZ, LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | 2mm | 1.97mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | - | COMMERCIAL | - | 0.106 2.69mm | Unshrouded | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | 0.079 inch | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | 6mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | No | - | ROHS3 Compliant | - | - |